NOR Gate IC 4 Channel 14-MDIP
Manufacturer: Fairchild/ON Semiconductor
Win Source Part Number: 202325-CD4001BCN
Packaging: Tube/Rail
Number of Circuits: 4
Mounting: Through Hole
Logic Type: NOR Gate
Number of Inputs: 2
Current - Output High, Low: 3.4mA, 3.4mA
Max Propagation Delay @ V, Max CL: 70ns @ 15V, 50pF
Current - Quiescent (Max): 1μA
Logic Level - Low: 1.5 V to 4 V
Logic Level - High: 3.5 V to 11 V
Categories: Integrated Circuits
Status: Obsolete(EOL)
Temperature Range - Operating: -55°C to 125°C
Case / Package: 14-PDIP
Dimension: 14-DIP (0.300", 7.62mm)
Supply Voltage - Operating: 3 V to 15 V
Popularity: Medium
Fake Threat In the Open Market: 62 pct.
Supply and Demand Status: Limited
Application Field: Used in Clock & Timing, Consumer Electronics
Quad 2-Input NOR Gate IC, CMOS, DIP, 15V Product overview: CD4001BCN from onsemi is a Logic IC for digital control, signal routing, level logic, timing, buffering, and embedded board design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Quad, 15V, DIP. Search-friendly keywords include logic IC, gate, inverter, buffer, digital signal, Quad, 15V, DIP, Gates and Inverters. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 705-CD4001BCN can be used for catalog matching and distributor lookup.
IC GATE NOR 4CH 2-INP 14DIP
IC GATE NOR 4CH 2-INP 14MDIP
NOR Gate IC 4 Channel 14-MDIP
| DigiKey | Win Source Electronics | ERSAELECTRONICS PTE. LTD. | Lingto Electronic Limited | Shenzhen Shengyu Electronics Technology Limited | Quarktwin Technology Ltd. | |
|---|---|---|---|---|---|---|
| Product Category | Logic Gates | Logic Gates | Logic Gates | Logic Gates | Logic Gates | Logic Gates |
| Product Number | CD4001BCN-ND | 202325-CD4001BCN | 705-CD4001BCN | CD4001BCN | CD4001BCN | CD4001BCN |
| Product Name | Gates and Inverters | Logic - Logic - Gates and Inverters - CD4001BCN | Quad 15V DIP Logic IC | Logic - Gates and Inverters | Integrated Circuits (ICs) - Logic - Gates and Inverters | Gates and Inverters |
| Gate Type | NOR | NOT; NOR; NOR Gate | NOR; NOR GATE | NOT; NOR | NOR | NOR; NOR Gate |
| Supply Voltage | 3V ~ 15V | 3 V ~ 15 V | 15V | 3.5V ~ 11V (Low), 1.5V ~ 4V (High) | 1.5V | 1.5V; 3V ~ 15V |
| Inputs | 2 | 2 | 2 | 2 | ||
| Propagation Delay | 70 ns | 70 ns | 70 ns | |||
| Low Level Output Current (Sink) | 3.4 mA | 3.4 mA | 3.4 mA |