NOR Gate IC 4 Channel 14-SOIC
Manufacturer: Fairchild/ON Semiconductor
Win Source Part Number: 110047-CD4001BCMX
Packaging: Reel - TR
Number of Circuits: 4
Mounting: SMD (SMT)
Logic Type: NOR Gate
Number of Inputs: 2
Current - Output High, Low: 3.4mA, 3.4mA
Max Propagation Delay @ V, Max CL: 70ns @ 15V, 50pF
Current - Quiescent (Max): 1μA
Logic Level - Low: 1.5 V to 4 V
Logic Level - High: 3.5 V to 11 V
Categories: Integrated Circuits
Status: Obsolete(EOL)
Temperature Range - Operating: -55°C to 125°C
Case / Package: 14-SOIC
Dimension: 14-SOIC (0.154", 3.90mm Width)
Supply Voltage - Operating: 3 V to 15 V
Popularity: Medium
Fake Threat In the Open Market: 34 pct.
Supply and Demand Status: Balance
Application Field: Used in Defence, Military & Aerospace
IC GATE NOR 4CH 2-INP 14SOIC Product overview: CD4001BCMX from onsemi is a Logic IC for digital control, signal routing, level logic, timing, buffering, and embedded board design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include logic IC, gate, inverter, buffer, digital signal, Gates and Inverters. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 705-CD4001BCMX can be used for catalog matching and distributor lookup.
NOR Gate IC 4 Channel 14-SOIC
IC GATE NOR 4CH 2-INP 14SOIC
IC GATE NOR 4CH 2-INP 14SOIC
IC GATE NOR 4CH 2-INP 14SOIC
| DigiKey | Win Source Electronics | ERSAELECTRONICS PTE. LTD. | Quarktwin Technology Ltd. | Lingto Electronic Limited | ODG (Origin Data Global) | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|---|---|---|
| Product Category | Logic Gates | Logic Gates | Logic Gates | Logic Gates | Logic Gates | Logic Gates | Logic Gates |
| Product Number | CD4001BCMXTR-ND | 110047-CD4001BCMX | 705-CD4001BCMX | CD4001BCMX | CD4001BCMX | CD4001BCMX | CD4001BCMX |
| Product Name | Gates and Inverters | Logic - Logic - Gates and Inverters - CD4001BCMX | Logic IC | Gates and Inverters | Logic - Gates and Inverters | Gates and Inverters | Integrated Circuits (ICs) - Logic - Gates and Inverters |
| Gate Type | NOR | NOT; NOR; NOR Gate | NOR; NOR GATE | NOR; NOR Gate | NOT; NOR | NOR; NOR Gate | NOR |
| Supply Voltage | 3V ~ 15V | 3 V ~ 15 V | 15V | 1.5V; 3V ~ 15V | 3.5V ~ 11V (Low), 1.5V ~ 4V (High) | 3V ~ 15V | 1.5V |
| Inputs | 2 | 2 | 2 | 2 | 2 | ||
| Propagation Delay | 70 ns | 70 ns | 70 ns | 70 ns | |||
| Low Level Output Current (Sink) | 3.4 mA | 3.4 mA | 3.4 mA |