onsemi LED Driver Evaluation Boards CCR120PS3AGEVB

Description
NSIC2030B, NSIC2050B 1, Non-Isolated Outputs LED Driver Evaluation Board
Request a Quote Datasheet
Description
NSIC2030B, NSIC2050B 1, Non-Isolated Outputs LED Driver Evaluation Board
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
LED Driver Evaluation Boards - CCR120PS3AGEVB-ND - DigiKey
Thief River Falls, MN, United States
LED Driver Evaluation Boards
CCR120PS3AGEVB-ND
LED Driver Evaluation Boards CCR120PS3AGEVB-ND
NSIC2030B, NSIC2050B 1, Non-Isolated Outputs LED Driver Evaluation Board

NSIC2030B, NSIC2050B 1, Non-Isolated Outputs LED Driver Evaluation Board

Buy Now Datasheet
Development Boards, Kits, Programmers - Evaluation Boards - LED Drivers - 1164299-CCR120PS3AGEVB - Win Source Electronics
Laguna Hills, CA, United States
Development Boards, Kits, Programmers - Evaluation Boards - LED Drivers
1164299-CCR120PS3AGEVB
Development Boards, Kits, Programmers - Evaluation Boards - LED Drivers 1164299-CCR120PS3AGEVB
Win Source Part Number: 1164299-CCR120PS3AGE VB Category: Development Boards, Kits, Programmers>Evaluati on Boards - LED Drivers Package: Box Standard Package: 1 Voltage - Input: 100 ~ 130 VAC Supplied Contents: Board(s) Utilized IC / Part: NSIC2030B, NSIC2050B Outputs and Type: 1, Non-Isolated ECCN: EAR99 Fake Threat In the Open Market: 81 pct. MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8473.30.1180 Mfr: onsemi Base Product Number: CCR120

Win Source Part Number: 1164299-CCR120PS3AGEVB
Category: Development Boards, Kits, Programmers>Evaluation Boards - LED Drivers
Package: Box
Standard Package: 1
Voltage - Input: 100 ~ 130 VAC
Supplied Contents: Board(s)
Utilized IC / Part: NSIC2030B, NSIC2050B
Outputs and Type: 1, Non-Isolated
ECCN: EAR99
Fake Threat In the Open Market: 81 pct.
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8473.30.1180
Mfr: onsemi
Base Product Number: CCR120

Buy Now Datasheet
Development Boards, Kits, Programmers - Evaluation Boards - LED Driver Evaluation Boards - CCR120PS3AGEVB - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Development Boards, Kits, Programmers - Evaluation Boards - LED Driver Evaluation Boards
CCR120PS3AGEVB
Development Boards, Kits, Programmers - Evaluation Boards - LED Driver Evaluation Boards CCR120PS3AGEVB
EVAL BOARD 120V CCR LED DRIVER

EVAL BOARD 120V CCR LED DRIVER

Supplier's Site

Technical Specifications

  DigiKey Win Source Electronics Shenzhen Shengyu Electronics Technology Limited
Product Category Electronic Development Boards Electronic Development Boards Electronic Development Boards
Product Number CCR120PS3AGEVB-ND 1164299-CCR120PS3AGEVB CCR120PS3AGEVB
Product Name LED Driver Evaluation Boards Development Boards, Kits, Programmers - Evaluation Boards - LED Drivers Development Boards, Kits, Programmers - Evaluation Boards - LED Driver Evaluation Boards
Category Developement Board Developement Board
Unlock Full Specs
to access all available technical data

Similar Products

Sensor Evaluation Boards - 2952-SFS01EVAL.KIT-ND - DigiKey
Innovative Sensor Technology IST USA Division
View Details
Evaluation Boards - CY7111 - Infineon Technologies AG
Infineon Technologies AG
Specs
Category Developement Board
Supported System Docks
Ports USB
View Details
4 suppliers
TB,MNA-6A+,DQ849,08AM02,50 OHM - TB-186-6A+ - Mini-Circuits
Specs
Category Developement Board
View Details