onsemi Memory CAV93C86YE-GT3

Description
IC EEPROM 16KBIT MIC WIRE 8TSSOP
Request a Quote Datasheet
Description
IC EEPROM 16KBIT MIC WIRE 8TSSOP
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Memory - 488-CAV93C86YE-GT3DKR-ND - DigiKey
Thief River Falls, MN, United States
IC EEPROM 16KBIT MIC WIRE 8TSSOP

IC EEPROM 16KBIT MIC WIRE 8TSSOP

Buy Now Datasheet
Memory - 488-CAV93C86YE-GT3CT-ND - DigiKey
Thief River Falls, MN, United States
IC EEPROM 16KBIT MIC WIRE 8TSSOP

IC EEPROM 16KBIT MIC WIRE 8TSSOP

Buy Now Datasheet
Memory - 488-CAV93C86YE-GT3TR-ND - DigiKey
Thief River Falls, MN, United States
EEPROM Memory IC 16Kb (2K x 8, 1K x 16) SPI 2MHz 8-TSSOP

EEPROM Memory IC 16Kb (2K x 8, 1K x 16) SPI 2MHz 8-TSSOP

Buy Now Datasheet
Singapore, Singapore
Automotive Memory IC and Storage Component
774-CAV93C86YE-GT3
Automotive Memory IC and Storage Component 774-CAV93C86YE-GT3
EEPROM Serial 16-Kb Microwire - Automotive Grade, TSSOP8, 4.4x3, 3000-REEL Product overview: CAV93C86YE-GT3 from onsemi is a Memory IC and Storage Component for data storage, firmware boot, embedded logging, industrial controllers, computing modules, and replacement sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Automotive. Search-friendly keywords include memory IC, Flash, SRAM, DRAM, storage module, Automotive, Memory IC and Storage Component, Memory ICs Products. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 774-CAV93C86YE-GT3 can be used for catalog matching and distributor lookup.

EEPROM Serial 16-Kb Microwire - Automotive Grade, TSSOP8, 4.4x3, 3000-REEL Product overview: CAV93C86YE-GT3 from onsemi is a Memory IC and Storage Component for data storage, firmware boot, embedded logging, industrial controllers, computing modules, and replacement sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Automotive. Search-friendly keywords include memory IC, Flash, SRAM, DRAM, storage module, Automotive, Memory IC and Storage Component, Memory ICs Products. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 774-CAV93C86YE-GT3 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Integrated Circuits (ICs) - Memory - Memory - CAV93C86YE-GT3 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Memory - Memory
CAV93C86YE-GT3
Integrated Circuits (ICs) - Memory - Memory CAV93C86YE-GT3
IC EEPROM 16KBIT MIC WIRE 8TSSOP

IC EEPROM 16KBIT MIC WIRE 8TSSOP

Supplier's Site
IC EEPROM 16KBIT SPI 2MHZ 8TSSOP

IC EEPROM 16KBIT SPI 2MHZ 8TSSOP

Supplier's Site Datasheet
Memory - CAV93C86YE-GT3 - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
EEPROM Memory IC 16Kbit Microwire 2 MHz 8-TSSOP

EEPROM Memory IC 16Kbit Microwire 2 MHz 8-TSSOP

Buy Now Datasheet

Technical Specifications

  DigiKey ERSAELECTRONICS PTE. LTD. Shenzhen Shengyu Electronics Technology Limited Lingto Electronic Limited Quarktwin Technology Ltd.
Product Category Memory Chips Memory Chips Memory Chips Memory Chips Memory Chips
Product Number 488-CAV93C86YE-GT3DKR-ND 774-CAV93C86YE-GT3 CAV93C86YE-GT3 CAV93C86YE-GT3 CAV93C86YE-GT3
Product Name Memory Automotive Memory IC and Storage Component Integrated Circuits (ICs) - Memory - Memory Memory Memory
Memory Category EEPROM EEPROM EEPROM; EEPROM EEPROM; EEPROM EEPROM; EEPROM
Operating Temperature -40 to 125 C (-40 to 257 F) -40 C (-40 F) -40 to 125 C (-40 to 257 F)
Package Type TSSOP; "8-TSSOP (0.173"", 4.40mm Width)" SSOP; TSSOP; 8-TSSOP (0.173\", 4.40mm Width)
Supply Voltage 2.5V ~ 5.5V -3.3V; 2.5 8-TSSOP (0.173, 4.40mm Width) 2.5V ~ 5.5V
Access Time 250 ns
Unlock Full Specs
to access all available technical data

Similar Products

Flash Memory - 1882526 - RS Components, Ltd.
RS Components, Ltd.
Specs
Memory Category Flash
Bits per Word 8 bits
Package Type SOIC
View Details
Memory - MYX4DD3K512M72PBG2 - Micross Components, Inc.
Micross Components, Inc.
Specs
Memory Category DDR3
Operating Temperature -55 to 125 C (-67 to 257 F)
Density 4096000 kbits
View Details
Memory - A2C00055932A - Lingto Electronic Limited
Infineon Technologies AG
View Details
2 suppliers
Integrated Circuits (ICs) - Memory - Controllers - DP8431VX-33 - Acme Chip Technology Co., Limited
Specs
Operating Temperature 0 to 70 C (32 to 158 F)
Package Type 68-LCC (J-Lead)
Supply Voltage 4.5V ~ 5.5V
View Details
2 suppliers