onsemi Automotive SOIC Memory IC and Storage Component CAV93C86VE-GT3

Description
EEPROM Serial 16-Kb Microwire - Automotive Grade, SOIC 8, 150 mils, 3000-REEL Product overview: CAV93C86VE-GT3 from onsemi is a Memory IC and Storage Component for data storage, firmware boot, embedded logging, industrial controllers, computing modules, and replacement sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Automotive, SOIC. Search-friendly keywords include memory IC, Flash, SRAM, DRAM, storage module, Automotive, SOIC, Memory IC and Storage Component, Memory ICs Products. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 774-CAV93C86VE-GT3 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
EEPROM Serial 16-Kb Microwire - Automotive Grade, SOIC 8, 150 mils, 3000-REEL Product overview: CAV93C86VE-GT3 from onsemi is a Memory IC and Storage Component for data storage, firmware boot, embedded logging, industrial controllers, computing modules, and replacement sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Automotive, SOIC. Search-friendly keywords include memory IC, Flash, SRAM, DRAM, storage module, Automotive, SOIC, Memory IC and Storage Component, Memory ICs Products. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 774-CAV93C86VE-GT3 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Singapore, Singapore
Automotive SOIC Memory IC and Storage Component
774-CAV93C86VE-GT3
Automotive SOIC Memory IC and Storage Component 774-CAV93C86VE-GT3
EEPROM Serial 16-Kb Microwire - Automotive Grade, SOIC 8, 150 mils, 3000-REEL Product overview: CAV93C86VE-GT3 from onsemi is a Memory IC and Storage Component for data storage, firmware boot, embedded logging, industrial controllers, computing modules, and replacement sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Automotive, SOIC. Search-friendly keywords include memory IC, Flash, SRAM, DRAM, storage module, Automotive, SOIC, Memory IC and Storage Component, Memory ICs Products. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 774-CAV93C86VE-GT3 can be used for catalog matching and distributor lookup.

EEPROM Serial 16-Kb Microwire - Automotive Grade, SOIC 8, 150 mils, 3000-REEL Product overview: CAV93C86VE-GT3 from onsemi is a Memory IC and Storage Component for data storage, firmware boot, embedded logging, industrial controllers, computing modules, and replacement sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Automotive, SOIC. Search-friendly keywords include memory IC, Flash, SRAM, DRAM, storage module, Automotive, SOIC, Memory IC and Storage Component, Memory ICs Products. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 774-CAV93C86VE-GT3 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Memory - EEPROM - CAV93C86VE-GT3 - 766493-CAV93C86VE-GT3 - Win Source Electronics
Laguna Hills, CA, United States
Memory - EEPROM - CAV93C86VE-GT3
766493-CAV93C86VE-GT3
Memory - EEPROM - CAV93C86VE-GT3 766493-CAV93C86VE-GT3
Manufacturer: ON Semiconductor Win Source Part Number: 766493-CAV93C86VE-GT 3 Series: Automotive, AEC-Q100 Packaging: Reel package Operating Temperature Range: -40°C ~ 125°C (TA) Package: 8-SOIC (0.154", 3.90mm Width) Mounting: SMD Technology: EEPROM Operating Supply Voltage: 2.5 V ~ 5.5 V Memory Type: Non-Volatile Memory Size: 16Kb (2K x 8, 1K x 16) Family Name: CAV93C86 Categories: Integrated Circuits (ICs) Memory Format: EEPROM Clock Frequency: 2MHz Memory Interface: SPI Manufacturer Package: 8-SOIC Alternative Parts (Cross-Reference): 93C86C-E/SN; AT93C86A-10SU-1.8-T; AT93C86A-10SQ-2.7; Introduction Date: May 31, 2013 ECCN: EAR99 Estimated EOL Date: 2027 Halogen Free: Compliant Popularity: Medium Fake Threat In the Open Market: 69 pct. Supply and Demand Status: Limited

Manufacturer: ON Semiconductor
Win Source Part Number: 766493-CAV93C86VE-GT3
Series: Automotive, AEC-Q100
Packaging: Reel package
Operating Temperature Range: -40°C ~ 125°C (TA)
Package: 8-SOIC (0.154", 3.90mm Width)
Mounting: SMD
Technology: EEPROM
Operating Supply Voltage: 2.5 V ~ 5.5 V
Memory Type: Non-Volatile
Memory Size: 16Kb (2K x 8, 1K x 16)
Family Name: CAV93C86
Categories: Integrated Circuits (ICs)
Memory Format: EEPROM
Clock Frequency: 2MHz
Memory Interface: SPI
Manufacturer Package: 8-SOIC
Alternative Parts (Cross-Reference): 93C86C-E/SN; AT93C86A-10SU-1.8-T; AT93C86A-10SQ-2.7;
Introduction Date: May 31, 2013
ECCN: EAR99
Estimated EOL Date: 2027
Halogen Free: Compliant
Popularity: Medium
Fake Threat In the Open Market: 69 pct.
Supply and Demand Status: Limited

Buy Now Datasheet
 - CAV93C86VE-GT3 - Rochester Electronics
Newburyport, MA, United States
CAV93C86 - 16KB MICROWIRE SER EEPROM

CAV93C86 - 16KB MICROWIRE SER EEPROM

Supplier's Site Datasheet
Memory - CAV93C86VE-GT3OSTR-ND - DigiKey
Thief River Falls, MN, United States
EEPROM Memory IC 16Kb (2K x 8, 1K x 16) SPI 2MHz 8-SOIC

EEPROM Memory IC 16Kb (2K x 8, 1K x 16) SPI 2MHz 8-SOIC

Buy Now Datasheet
Memory - CAV93C86VE-GT3OSCT-ND - DigiKey
Thief River Falls, MN, United States
EEPROM Memory IC 16Kb (2K x 8, 1K x 16) SPI 2MHz 8-SOIC

EEPROM Memory IC 16Kb (2K x 8, 1K x 16) SPI 2MHz 8-SOIC

Buy Now Datasheet
Memory - CAV93C86VE-GT3OSDKR-ND - DigiKey
Thief River Falls, MN, United States
EEPROM Memory IC 16Kb (2K x 8, 1K x 16) SPI 2MHz 8-SOIC

EEPROM Memory IC 16Kb (2K x 8, 1K x 16) SPI 2MHz 8-SOIC

Buy Now Datasheet
Memory - CAV93C86VE-GT3 - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
EEPROM Memory IC 16Kbit Microwire 2 MHz 8-SOIC

EEPROM Memory IC 16Kbit Microwire 2 MHz 8-SOIC

Buy Now Datasheet
IC EEPROM 16KBIT SPI 2MHZ 8SOIC

IC EEPROM 16KBIT SPI 2MHZ 8SOIC

Supplier's Site Datasheet
Integrated Circuits (ICs) - Memory - Memory - CAV93C86VE-GT3 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Memory - Memory
CAV93C86VE-GT3
Integrated Circuits (ICs) - Memory - Memory CAV93C86VE-GT3
IC EEPROM 16KBIT MICROWIRE 8SOIC

IC EEPROM 16KBIT MICROWIRE 8SOIC

Supplier's Site
EEPROM Serial-Microwire 16K-bit 2K x 8/1K x 16 3.3V/5V 8-Pin SOIC T/R - 598-CAV93C86VE-GT3 - Utmel Electronic Limited
Hong Kong, China
EEPROM Serial-Microwire 16K-bit 2K x 8/1K x 16 3.3V/5V 8-Pin SOIC T/R
598-CAV93C86VE-GT3
EEPROM Serial-Microwire 16K-bit 2K x 8/1K x 16 3.3V/5V 8-Pin SOIC T/R 598-CAV93C86VE-GT3
EEPROM Serial-Microwire 16K-bit 2K x 8/1K x 16 3.3V/5V 8-Pin SOIC T/R

EEPROM Serial-Microwire 16K-bit 2K x 8/1K x 16 3.3V/5V 8-Pin SOIC T/R

Supplier's Site

Technical Specifications

  ERSAELECTRONICS PTE. LTD. Win Source Electronics Rochester Electronics DigiKey Quarktwin Technology Ltd. Lingto Electronic Limited Shenzhen Shengyu Electronics Technology Limited Utmel Electronic Limited
Product Category Memory Chips Memory Chips Memory Chips Memory Chips Memory Chips Memory Chips Memory Chips Memory Chips
Product Number 774-CAV93C86VE-GT3 766493-CAV93C86VE-GT3 CAV93C86VE-GT3 CAV93C86VE-GT3OSTR-ND CAV93C86VE-GT3 CAV93C86VE-GT3 CAV93C86VE-GT3 598-CAV93C86VE-GT3
Product Name Automotive SOIC Memory IC and Storage Component Memory - EEPROM - CAV93C86VE-GT3 Memory Memory Memory Integrated Circuits (ICs) - Memory - Memory EEPROM Serial-Microwire 16K-bit 2K x 8/1K x 16 3.3V/5V 8-Pin SOIC T/R
Memory Category EEPROM EEPROM; Non-Volatile EEPROM EEPROM EEPROM; EEPROM EEPROM; EEPROM EEPROM; Non-Volatile EEPROM; Non-Volatile
Access Time 250 ns 250 ns
Data Retention 100 years
Operating Temperature -40 C (-40 F) -40 to 125 C (-40 to 257 F) -40 to 125 C (-40 to 257 F) -40 to 125 C (-40 to 257 F) -40 to 125 C (-40 to 257 F)
Density 16 kbits 16 kbits 16 kbits 16 kbits 128 kbits
Unlock Full Specs
to access all available technical data

Similar Products

Flash Memory - 1882657P - RS Components, Ltd.
RS Components, Ltd.
Specs
Memory Category Flash
Package Type VFBGA
Pins 63
View Details
Memory - AS5SS256K36 - Micross Components, Inc.
Micross Components, Inc.
Specs
Memory Category SSRAM; SRAM Chip
Operating Temperature -55 to 125 C (-67 to 257 F)
Density 2048 kbits
View Details