onsemi Memory CAV93C66VE-GT3

Description
EEPROM Memory IC 4Kb (512 x 8, 256 x 16) SPI 2MHz 8-SOIC
Request a Quote Datasheet
Description
EEPROM Memory IC 4Kb (512 x 8, 256 x 16) SPI 2MHz 8-SOIC
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Memory - 488-CAV93C66VE-GT3TR-ND - DigiKey
Thief River Falls, MN, United States
EEPROM Memory IC 4Kb (512 x 8, 256 x 16) SPI 2MHz 8-SOIC

EEPROM Memory IC 4Kb (512 x 8, 256 x 16) SPI 2MHz 8-SOIC

Buy Now Datasheet
Memory - 488-CAV93C66VE-GT3DKR-ND - DigiKey
Thief River Falls, MN, United States
IC EEPROM 4KBIT MICROWIRE 8SOIC

IC EEPROM 4KBIT MICROWIRE 8SOIC

Buy Now Datasheet
Memory - 488-CAV93C66VE-GT3CT-ND - DigiKey
Thief River Falls, MN, United States
IC EEPROM 4KBIT MICROWIRE 8SOIC

IC EEPROM 4KBIT MICROWIRE 8SOIC

Buy Now Datasheet
Singapore, Singapore
Automotive SOIC Memory IC and Storage Component
774-CAV93C66VE-GT3
Automotive SOIC Memory IC and Storage Component 774-CAV93C66VE-GT3
EEPROM Serial 4-Kb Microwire - Automotive Grade, SOIC 8, 150 mils, 3000-REEL Product overview: CAV93C66VE-GT3 from onsemi is a Memory IC and Storage Component for data storage, firmware boot, embedded logging, industrial controllers, computing modules, and replacement sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Automotive, SOIC. Search-friendly keywords include memory IC, Flash, SRAM, DRAM, storage module, Automotive, SOIC, Memory IC and Storage Component, Memory ICs Products. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 774-CAV93C66VE-GT3 can be used for catalog matching and distributor lookup.

EEPROM Serial 4-Kb Microwire - Automotive Grade, SOIC 8, 150 mils, 3000-REEL Product overview: CAV93C66VE-GT3 from onsemi is a Memory IC and Storage Component for data storage, firmware boot, embedded logging, industrial controllers, computing modules, and replacement sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Automotive, SOIC. Search-friendly keywords include memory IC, Flash, SRAM, DRAM, storage module, Automotive, SOIC, Memory IC and Storage Component, Memory ICs Products. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 774-CAV93C66VE-GT3 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Memory - EEPROM - CAV93C66VE-GT3 - 771222-CAV93C66VE-GT3 - Win Source Electronics
Laguna Hills, CA, United States
Memory - EEPROM - CAV93C66VE-GT3
771222-CAV93C66VE-GT3
Memory - EEPROM - CAV93C66VE-GT3 771222-CAV93C66VE-GT3
Manufacturer: ON Semiconductor Win Source Part Number: 771222-CAV93C66VE-GT 3 Series: Automotive, AEC-Q100 Packaging: Reel package Operating Temperature Range: -40°C ~ 125°C (TA) Package: 8-SOIC (0.154", 3.90mm Width) Mounting: SMD Technology: EEPROM Operating Supply Voltage: 1.8 V ~ 5.5 V Memory Type: Non-Volatile Memory Size: 4Kb (512 x 8, 256 x 16) Family Name: CAV93C66 Categories: Integrated Circuits (ICs) Memory Format: EEPROM Clock Frequency: 2MHz Memory Interface: SPI Manufacturer Package: 8-SOIC Introduction Date: December 09, 2013 Estimated EOL Date: 2026 Halogen Free: Compliant Popularity: Medium Fake Threat In the Open Market: 68 pct. Supply and Demand Status: Limited

Manufacturer: ON Semiconductor
Win Source Part Number: 771222-CAV93C66VE-GT3
Series: Automotive, AEC-Q100
Packaging: Reel package
Operating Temperature Range: -40°C ~ 125°C (TA)
Package: 8-SOIC (0.154", 3.90mm Width)
Mounting: SMD
Technology: EEPROM
Operating Supply Voltage: 1.8 V ~ 5.5 V
Memory Type: Non-Volatile
Memory Size: 4Kb (512 x 8, 256 x 16)
Family Name: CAV93C66
Categories: Integrated Circuits (ICs)
Memory Format: EEPROM
Clock Frequency: 2MHz
Memory Interface: SPI
Manufacturer Package: 8-SOIC
Introduction Date: December 09, 2013
Estimated EOL Date: 2026
Halogen Free: Compliant
Popularity: Medium
Fake Threat In the Open Market: 68 pct.
Supply and Demand Status: Limited

Buy Now Datasheet
Memory - CAV93C66VE-GT3 - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
EEPROM Memory IC 4Kbit Microwire 2 MHz 8-SOIC

EEPROM Memory IC 4Kbit Microwire 2 MHz 8-SOIC

Buy Now Datasheet
IC EEPROM 4KBIT SPI 2MHZ 8SOIC

IC EEPROM 4KBIT SPI 2MHZ 8SOIC

Supplier's Site Datasheet
Integrated Circuits (ICs) - Memory - Memory - CAV93C66VE-GT3 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Memory - Memory
CAV93C66VE-GT3
Integrated Circuits (ICs) - Memory - Memory CAV93C66VE-GT3
IC EEPROM 4KBIT MICROWIRE 8SOIC

IC EEPROM 4KBIT MICROWIRE 8SOIC

Supplier's Site
IC EEPROM 4KBIT SPI 2MHZ 8SOIC

IC EEPROM 4KBIT SPI 2MHZ 8SOIC

Supplier's Site Datasheet

Technical Specifications

  DigiKey ERSAELECTRONICS PTE. LTD. Win Source Electronics Quarktwin Technology Ltd. Lingto Electronic Limited Shenzhen Shengyu Electronics Technology Limited ODG (Origin Data Global)
Product Category Memory Chips Memory Chips Memory Chips Memory Chips Memory Chips Memory Chips Memory Chips
Product Number 488-CAV93C66VE-GT3TR-ND 774-CAV93C66VE-GT3 771222-CAV93C66VE-GT3 CAV93C66VE-GT3 CAV93C66VE-GT3 CAV93C66VE-GT3 CAV93C66VE-GT3
Product Name Memory Automotive SOIC Memory IC and Storage Component Memory - EEPROM - CAV93C66VE-GT3 Memory Memory Integrated Circuits (ICs) - Memory - Memory Memory
Memory Category EEPROM EEPROM EEPROM; Non-Volatile EEPROM; EEPROM EEPROM; EEPROM EEPROM; Non-Volatile EEPROM; EEPROM
Operating Temperature -40 to 125 C (-40 to 257 F) -40 C (-40 F) -40 to 125 C (-40 to 257 F) -40 to 125 C (-40 to 257 F) -40 to 125 C (-40 to 257 F)
Package Type SOIC; "8-SOIC (0.154"", 3.90mm Width)" SOIC SOIC; 8-SOIC (0.154\", 3.90mm Width) SOIC; 8-SOIC (0.154", 3.90mm Width)
Supply Voltage 1.8V ~ 5.5V -3.3V; 2.5 1.8 V ~ 5.5 V 1.8V ~ 5.5V Surface Mount 1.8V ~ 5.5V
Access Time 250 ns
Unlock Full Specs
to access all available technical data

Similar Products

Memory - 2385278 - Quarktwin Technology Ltd.
Infineon Technologies AG
View Details
Memory - 7164L25DB - Lingto Electronic Limited
Rochester Electronics
Specs
Memory Category SRAM; SRAM Chip
Access Time 25 ns
Density 64 kbits
View Details
Memory - AS58C1001 - Micross Components, Inc.
Micross Components, Inc.
Specs
Memory Category EEPROM; EEPROM
Access Time 150 to 300 ns
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
Memory IC and Storage Component - 736-DP8430V-33 - ERSAELECTRONICS PTE. LTD.
Specs
Memory Category DRAM Chip
Operating Temperature 0 C (32 F)
Address Bus Width 20 bits
View Details
3 suppliers