EEPROM Serial 2-Kb Microwire - Automotive Grade, TSSOP8, 4.4x3, 3000-REEL Product overview: CAV93C56YE-GT3 from onsemi is a Memory IC and Storage Component for data storage, firmware boot, embedded logging, industrial controllers, computing modules, and replacement sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Automotive. Search-friendly keywords include memory IC, Flash, SRAM, DRAM, storage module, Automotive, Memory IC and Storage Component, Memory ICs Products. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 774-CAV93C56YE-GT3 can be used for catalog matching and distributor lookup.
IC EEPROM 2KBIT MICROWIRE 8TSSOP
EEPROM Memory IC 2Kb (256 x 8, 128 x 16) SPI 2MHz 8-TSSOP
IC EEPROM 2KBIT MICROWIRE 8TSSOP
IC EEPROM 2KBIT MICROWIRE 8TSSOP
EEPROM Memory IC 2Kbit Microwire 2 MHz 8-TSSOP
| ERSAELECTRONICS PTE. LTD. | DigiKey | Shenzhen Shengyu Electronics Technology Limited | Quarktwin Technology Ltd. | |
|---|---|---|---|---|
| Product Category | Memory Chips | Memory Chips | Memory Chips | Memory Chips |
| Product Number | 774-CAV93C56YE-GT3 | 488-CAV93C56YE-GT3CT-ND | CAV93C56YE-GT3 | CAV93C56YE-GT3 |
| Product Name | Automotive Memory IC and Storage Component | Memory | Integrated Circuits (ICs) - Memory - Memory | Memory |
| Memory Category | EEPROM | EEPROM | EEPROM; Non-Volatile | EEPROM; EEPROM |
| Access Time | 250 ns | |||
| Data Retention | 100 years | |||
| Operating Temperature | -40 C (-40 F) | -40 to 125 C (-40 to 257 F) | -40 to 125 C (-40 to 257 F) | |
| Density | 2 kbits | 2 kbits | 2 kbits |