onsemi Buck 350 mA LED Driver IC CAV4201TD-GT3

Description
LED Driver, Buck Converter, 350 mA, TSOT-23. 5 Lead, 3000-REEL Product overview: CAV4201TD-GT3 from onsemi is a LED Driver IC for LED lighting, display backlights, indicator control, automotive lighting, signage, and regulated current drive circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Buck, 350 mA. Search-friendly keywords include LED driver IC, constant current, lighting control, display backlight, Buck, 350 mA, External/Internal LED Drivers. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 137-CAV4201TD-GT3 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
LED Driver, Buck Converter, 350 mA, TSOT-23. 5 Lead, 3000-REEL Product overview: CAV4201TD-GT3 from onsemi is a LED Driver IC for LED lighting, display backlights, indicator control, automotive lighting, signage, and regulated current drive circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Buck, 350 mA. Search-friendly keywords include LED driver IC, constant current, lighting control, display backlight, Buck, 350 mA, External/Internal LED Drivers. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 137-CAV4201TD-GT3 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Singapore, Singapore
Buck 350 mA LED Driver IC
137-CAV4201TD-GT3
Buck 350 mA LED Driver IC 137-CAV4201TD-GT3
LED Driver, Buck Converter, 350 mA, TSOT-23. 5 Lead, 3000-REEL Product overview: CAV4201TD-GT3 from onsemi is a LED Driver IC for LED lighting, display backlights, indicator control, automotive lighting, signage, and regulated current drive circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Buck, 350 mA. Search-friendly keywords include LED driver IC, constant current, lighting control, display backlight, Buck, 350 mA, External/Internal LED Drivers. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 137-CAV4201TD-GT3 can be used for catalog matching and distributor lookup.

LED Driver, Buck Converter, 350 mA, TSOT-23. 5 Lead, 3000-REEL Product overview: CAV4201TD-GT3 from onsemi is a LED Driver IC for LED lighting, display backlights, indicator control, automotive lighting, signage, and regulated current drive circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Buck, 350 mA. Search-friendly keywords include LED driver IC, constant current, lighting control, display backlight, Buck, 350 mA, External/Internal LED Drivers. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 137-CAV4201TD-GT3 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
LED Drivers - CAV4201TD-GT3OSCT-ND - DigiKey
Thief River Falls, MN, United States
LED Driver IC 1 Output DC DC Regulator Step-Down (Buck) Analog Dimming 350mA TSOT-23-5

LED Driver IC 1 Output DC DC Regulator Step-Down (Buck) Analog Dimming 350mA TSOT-23-5

Buy Now Datasheet
LED Drivers - CAV4201TD-GT3OSDKR-ND - DigiKey
Thief River Falls, MN, United States
LED Driver IC 1 Output DC DC Regulator Step-Down (Buck) Analog Dimming 350mA TSOT-23-5

LED Driver IC 1 Output DC DC Regulator Step-Down (Buck) Analog Dimming 350mA TSOT-23-5

Buy Now Datasheet
LED Drivers - CAV4201TD-GT3OSTR-ND - DigiKey
Thief River Falls, MN, United States
LED Driver IC 1 Output DC DC Regulator Step-Down (Buck) Analog Dimming 350mA TSOT-23-5

LED Driver IC 1 Output DC DC Regulator Step-Down (Buck) Analog Dimming 350mA TSOT-23-5

Buy Now Datasheet
PMIC - PMIC - LED Drivers - CAV4201TD-GT3 - 1159254-CAV4201TD-GT3 - Win Source Electronics
Laguna Hills, CA, United States
PMIC - PMIC - LED Drivers - CAV4201TD-GT3
1159254-CAV4201TD-GT3
PMIC - PMIC - LED Drivers - CAV4201TD-GT3 1159254-CAV4201TD-GT3
Manufacturer: ON Semiconductor Win Source Part Number: 1159254-CAV4201TD-GT 3 Packaging: Reel - TR Type: DC DC Regulator Operating Temperature Range: -40°C ~ 125°C (TA) Package: SOT-23-5 Thin, TSOT-23-5 Applications: Lighting Mounting: SMD Voltage - Output: 36V Frequency: 50kHz ~ 1MHz Internal Switch(s): Yes Topology: Step-Down (Buck) Number of Outputs: 1 Dimming: Analog Family Name: CAV4201 Categories: Integrated Circuits (ICs) Manufacturer Homepage: www.onsemi.com Manufacturer Package: TSOT-23-5 Voltage Supply MAX: 36V Output Current per Channel: 350mA Voltage Supply MIN: 6.5V Alternative Parts (Cross-Reference): MAX16806ATP; MAX16801AEUA+; MAX16806ATP+; Introduction Date: August 11, 2011 ECCN: EAR99 Country of Origin: Thailand Estimated EOL Date: 2023 Halogen Free: Compliant Popularity: Medium Fake Threat In the Open Market: 41 pct. Supply and Demand Status: Limited

Manufacturer: ON Semiconductor
Win Source Part Number: 1159254-CAV4201TD-GT3
Packaging: Reel - TR
Type: DC DC Regulator
Operating Temperature Range: -40°C ~ 125°C (TA)
Package: SOT-23-5 Thin, TSOT-23-5
Applications: Lighting
Mounting: SMD
Voltage - Output: 36V
Frequency: 50kHz ~ 1MHz
Internal Switch(s): Yes
Topology: Step-Down (Buck)
Number of Outputs: 1
Dimming: Analog
Family Name: CAV4201
Categories: Integrated Circuits (ICs)
Manufacturer Homepage: www.onsemi.com
Manufacturer Package: TSOT-23-5
Voltage Supply MAX: 36V
Output Current per Channel: 350mA
Voltage Supply MIN: 6.5V
Alternative Parts (Cross-Reference): MAX16806ATP; MAX16801AEUA+; MAX16806ATP+;
Introduction Date: August 11, 2011
ECCN: EAR99
Country of Origin: Thailand
Estimated EOL Date: 2023
Halogen Free: Compliant
Popularity: Medium
Fake Threat In the Open Market: 41 pct.
Supply and Demand Status: Limited

Buy Now Datasheet
PMIC - LED Drivers - CAV4201TD-GT3 - Lingto Electronic Limited
Shenzhen, China
PMIC - LED Drivers
CAV4201TD-GT3
PMIC - LED Drivers CAV4201TD-GT3
IC LED DRIVER RGLTR DIM TSOT23-5

IC LED DRIVER RGLTR DIM TSOT23-5

Supplier's Site Datasheet
LED DRVR 9V/12V/15V/18V/24V 5-Pin TSOT-23 T/R - 598-CAV4201TD-GT3 - Utmel Electronic Limited
Hong Kong, China
LED DRVR 9V/12V/15V/18V/24V 5-Pin TSOT-23 T/R
598-CAV4201TD-GT3
LED DRVR 9V/12V/15V/18V/24V 5-Pin TSOT-23 T/R 598-CAV4201TD-GT3
LED DRVR 9V/12V/15V/18V/24V 5-Pin TSOT-23 T/R

LED DRVR 9V/12V/15V/18V/24V 5-Pin TSOT-23 T/R

Supplier's Site
Led Driver, Buck, 1Mhz, Soic-8; Device Topology Onsemi - 14AC3460 - Newark, An Avnet Company
Chicago, IL, United States
Led Driver, Buck, 1Mhz, Soic-8; Device Topology Onsemi
14AC3460
Led Driver, Buck, 1Mhz, Soic-8; Device Topology Onsemi 14AC3460
LED DRIVER, BUCK, 1MHZ, SOIC-8; Device Topology:Buck (Step Down); Input Voltage Min:6.5V; Input Voltage Max:36V; Output Voltage Max:32V; Output Current Max:350mA; Switching Frequency:1MHz; No. of Outputs:1Outputs; IC Mounting:SMD; RoHS Compliant: Yes

LED DRIVER, BUCK, 1MHZ, SOIC-8; Device Topology:Buck (Step Down); Input Voltage Min:6.5V; Input Voltage Max:36V; Output Voltage Max:32V; Output Current Max:350mA; Switching Frequency:1MHz; No. of Outputs:1Outputs; IC Mounting:SMD; RoHS Compliant: Yes

Supplier's Site Datasheet
Integrated Circuits (ICs) - Power Management (PMIC) - LED Drivers - CAV4201TD-GT3 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Power Management (PMIC) - LED Drivers
CAV4201TD-GT3
Integrated Circuits (ICs) - Power Management (PMIC) - LED Drivers CAV4201TD-GT3
IC LED DRV RGLTR ANALOG TSOT23-5

IC LED DRV RGLTR ANALOG TSOT23-5

Supplier's Site

Technical Specifications

  ERSAELECTRONICS PTE. LTD. DigiKey Win Source Electronics Lingto Electronic Limited Utmel Electronic Limited Newark, An Avnet Company Shenzhen Shengyu Electronics Technology Limited
Product Category LED Drivers LED Drivers LED Drivers LED Drivers LED Drivers LED Drivers LED Drivers
Product Number 137-CAV4201TD-GT3 CAV4201TD-GT3OSCT-ND 1159254-CAV4201TD-GT3 CAV4201TD-GT3 598-CAV4201TD-GT3 14AC3460 CAV4201TD-GT3
Product Name Buck 350 mA LED Driver IC LED Drivers PMIC - PMIC - LED Drivers - CAV4201TD-GT3 PMIC - LED Drivers LED DRVR 9V/12V/15V/18V/24V 5-Pin TSOT-23 T/R Led Driver, Buck, 1Mhz, Soic-8; Device Topology Onsemi Integrated Circuits (ICs) - Power Management (PMIC) - LED Drivers
Form Factor Intgrated Circuit (IC) Intgrated Circuit (IC) Intgrated Circuit (IC)
Input Voltage 6.5 to 36 volts 6.5 to 36 volts 6.5 to 36 volts
Output Voltage 36 volts 36 volts 32 volts
Output Current 350 milliamps 350 milliamps 350 milliamps 350 milliamps
Unlock Full Specs
to access all available technical data

Similar Products

LM3404 1.0A Constant Current Buck Regulator for High Power LED Drivers - LM3404MAX/NOPB - Texas Instruments
Specs
Form Factor Intgrated Circuit (IC)
Type Dimmable
Input Voltage 6 to 42 volts
View Details
8 suppliers
LED Driver IC - 137-ICLS6022GXUMA1 - ERSAELECTRONICS PTE. LTD.
Infineon Technologies AG
Specs
Input Voltage 10.3 to 26 volts
Number of Channels 1 #
Package Type Tape & Reel (TR)
View Details
5 suppliers
LED Driver IC - 137-A8431EEHTR-T - ERSAELECTRONICS PTE. LTD.
Allegro MicroSystems Inc.
Specs
Output Voltage 32 volts
Number of Channels 1 #
View Details
4 suppliers