LED Driver IC 3 Output Linear PWM Dimming 175mA 16-SOIC
LED Driver IC 3 Output Linear PWM Dimming 175mA 16-SOIC
LED Driver IC 3 Output Linear PWM Dimming 175mA 16-SOIC
LED Driver IC, 10uA, 5V, AEC-Q100, 16-Pin SOIC Product overview: CAV4109V-GT2 from onsemi is a LED Driver IC for LED lighting, display backlights, indicator control, automotive lighting, signage, and regulated current drive circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Automotive, 10uA, 5V, SOIC. Search-friendly keywords include LED driver IC, constant current, lighting control, display backlight, Automotive, 10uA, 5V, SOIC, External/Internal LED Drivers. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 137-CAV4109V-GT2 can be used for catalog matching and distributor lookup.
LED Driver, RGB, 3-Channel
LED DRIVER, AEC-Q100, CC, 3-CH, SOIC; Device Topology:Constant Current; No. of Outputs:3Outputs; Output Current:175mA; Output Voltage:25V; Driver Case Style:SOIC; No. of Pins:16Pins; Input Voltage Min:3V; Input Voltage Max:5.5V; RoHS Compliant: Yes
IC LED DRIVER 3CH 16SOIC
IC LED DRVR LIN PWM 175MA 16SOIC
| DigiKey | ERSAELECTRONICS PTE. LTD. | Rochester Electronics | Newark, An Avnet Company | Lingto Electronic Limited | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|---|---|
| Product Category | LED Drivers | LED Drivers | LED Drivers | LED Drivers | LED Drivers | LED Drivers |
| Product Number | CAV4109V-GT2OSDKR-ND | 137-CAV4109V-GT2 | CAV4109V-GT2 | 30AC9465 | CAV4109V-GT2 | CAV4109V-GT2 |
| Product Name | LED Drivers | Automotive 10uA 5V SOIC LED Driver IC | Led Driver, Aec-Q100, Cc, 3-Ch, Soic; Device Topology Onsemi | PMIC - LED Drivers | Integrated Circuits (ICs) - Power Management (PMIC) - LED Drivers | |
| Form Factor | Intgrated Circuit (IC) | Intgrated Circuit (IC) | Intgrated Circuit (IC) | |||
| Input Voltage | 3 to 5.5 volts | 3 to 5.5 volts | 3 to 5.5 volts | |||
| Output Voltage | 25 volts | 25 volts |