onsemi Automotive SOIC Memory IC and Storage Component CAV25320VE-GT3

Description
EEPROM Serial 32-Kb SPI - Automotive Grade, SOIC 8, 150 mils, 3000-REEL Product overview: CAV25320VE-GT3 from onsemi is a Memory IC and Storage Component for data storage, firmware boot, embedded logging, industrial controllers, computing modules, and replacement sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Automotive, SOIC. Search-friendly keywords include memory IC, Flash, SRAM, DRAM, storage module, Automotive, SOIC, Memory IC and Storage Component, Memory ICs Products. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 774-CAV25320VE-GT3 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
EEPROM Serial 32-Kb SPI - Automotive Grade, SOIC 8, 150 mils, 3000-REEL Product overview: CAV25320VE-GT3 from onsemi is a Memory IC and Storage Component for data storage, firmware boot, embedded logging, industrial controllers, computing modules, and replacement sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Automotive, SOIC. Search-friendly keywords include memory IC, Flash, SRAM, DRAM, storage module, Automotive, SOIC, Memory IC and Storage Component, Memory ICs Products. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 774-CAV25320VE-GT3 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Singapore, Singapore
Automotive SOIC Memory IC and Storage Component
774-CAV25320VE-GT3
Automotive SOIC Memory IC and Storage Component 774-CAV25320VE-GT3
EEPROM Serial 32-Kb SPI - Automotive Grade, SOIC 8, 150 mils, 3000-REEL Product overview: CAV25320VE-GT3 from onsemi is a Memory IC and Storage Component for data storage, firmware boot, embedded logging, industrial controllers, computing modules, and replacement sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Automotive, SOIC. Search-friendly keywords include memory IC, Flash, SRAM, DRAM, storage module, Automotive, SOIC, Memory IC and Storage Component, Memory ICs Products. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 774-CAV25320VE-GT3 can be used for catalog matching and distributor lookup.

EEPROM Serial 32-Kb SPI - Automotive Grade, SOIC 8, 150 mils, 3000-REEL Product overview: CAV25320VE-GT3 from onsemi is a Memory IC and Storage Component for data storage, firmware boot, embedded logging, industrial controllers, computing modules, and replacement sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Automotive, SOIC. Search-friendly keywords include memory IC, Flash, SRAM, DRAM, storage module, Automotive, SOIC, Memory IC and Storage Component, Memory ICs Products. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 774-CAV25320VE-GT3 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Memory - CAV25320VE-GT3OSCT-ND - DigiKey
Thief River Falls, MN, United States
EEPROM Memory IC 32Kb (4K x 8) SPI 10MHz 8-SOIC

EEPROM Memory IC 32Kb (4K x 8) SPI 10MHz 8-SOIC

Buy Now Datasheet
Memory - CAV25320VE-GT3OSTR-ND - DigiKey
Thief River Falls, MN, United States
EEPROM Memory IC 32Kb (4K x 8) SPI 10MHz 8-SOIC

EEPROM Memory IC 32Kb (4K x 8) SPI 10MHz 8-SOIC

Buy Now Datasheet
Memory - CAV25320VE-GT3OSDKR-ND - DigiKey
Thief River Falls, MN, United States
EEPROM Memory IC 32Kb (4K x 8) SPI 10MHz 8-SOIC

EEPROM Memory IC 32Kb (4K x 8) SPI 10MHz 8-SOIC

Buy Now Datasheet
Integrated Circuits (ICs) - Memory - 1021685-CAV25320VE-GT3 - Win Source Electronics
Laguna Hills, CA, United States
Integrated Circuits (ICs) - Memory
1021685-CAV25320VE-GT3
Integrated Circuits (ICs) - Memory 1021685-CAV25320VE-GT3
Win Source Part Number: 1021685-CAV25320VE-G T3 Category: Integrated Circuits (ICs)>Memory Series: Automotive, AEC-Q100 Package: Tape & Reel Standard Package: 3,000 Mounting: SMD (SMT) Technology: EEPROM Memory Type: Non-Volatile Memory Size: 32Kb (4K x 8) Voltage - Supply: 2.5V ~ 5.5V Package / Case: 8-SOIC (0.154", 3.90mm Width) Supplier Device Package: 8-SOIC Temperature Range - Operating: -40°C ~ 125°C (TA) Memory Format: EEPROM Clock Frequency: 10 MHz Write Cycle Time - Word, Page: 5ms Memory Interface: SPI ECCN: EAR99 Fake Threat In the Open Market: 66 pct. MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8542.32.0051 Mfr: onsemi Other Names: ONSONSCAV25320VE-GT3 ,CAV25320VE-GT3-ND,C AV25320VE-GT3OSDKR,C AV25320VE-GT3OSCT,21 56-CAV25320VE-GT3-OS ,CAV25320VE-GT3OSTR Base Product Number: CAV25320

Win Source Part Number: 1021685-CAV25320VE-GT3
Category: Integrated Circuits (ICs)>Memory
Series: Automotive, AEC-Q100
Package: Tape & Reel
Standard Package: 3,000
Mounting: SMD (SMT)
Technology: EEPROM
Memory Type: Non-Volatile
Memory Size: 32Kb (4K x 8)
Voltage - Supply: 2.5V ~ 5.5V
Package / Case: 8-SOIC (0.154", 3.90mm Width)
Supplier Device Package: 8-SOIC
Temperature Range - Operating: -40°C ~ 125°C (TA)
Memory Format: EEPROM
Clock Frequency: 10 MHz
Write Cycle Time - Word, Page: 5ms
Memory Interface: SPI
ECCN: EAR99
Fake Threat In the Open Market: 66 pct.
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8542.32.0051
Mfr: onsemi
Other Names: ONSONSCAV25320VE-GT3,CAV25320VE-GT3-ND,CAV25320VE-GT3OSDKR,CAV25320VE-GT3OSCT,2156-CAV25320VE-GT3-OS,CAV25320VE-GT3OSTR
Base Product Number: CAV25320

Buy Now Datasheet
Memory - CAV25320VE-GT3 - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
EEPROM Memory IC 32Kbit SPI 10 MHz 8-SOIC

EEPROM Memory IC 32Kbit SPI 10 MHz 8-SOIC

Buy Now Datasheet
Integrated Circuits (ICs) - Memory - Memory - CAV25320VE-GT3 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Memory - Memory
CAV25320VE-GT3
Integrated Circuits (ICs) - Memory - Memory CAV25320VE-GT3
IC EEPROM 32KBIT SPI 10MHZ 8SOIC

IC EEPROM 32KBIT SPI 10MHZ 8SOIC

Supplier's Site
IC EEPROM 32KBIT SPI 10MHZ 8SOIC

IC EEPROM 32KBIT SPI 10MHZ 8SOIC

Supplier's Site Datasheet

Technical Specifications

  ERSAELECTRONICS PTE. LTD. DigiKey Win Source Electronics Quarktwin Technology Ltd. Shenzhen Shengyu Electronics Technology Limited Lingto Electronic Limited
Product Category Memory Chips Memory Chips Memory Chips Memory Chips Memory Chips Memory Chips
Product Number 774-CAV25320VE-GT3 CAV25320VE-GT3OSCT-ND 1021685-CAV25320VE-GT3 CAV25320VE-GT3 CAV25320VE-GT3 CAV25320VE-GT3
Product Name Automotive SOIC Memory IC and Storage Component Memory Integrated Circuits (ICs) - Memory Memory Integrated Circuits (ICs) - Memory - Memory Memory
Memory Category EEPROM EEPROM EEPROM; Non-Volatile EEPROM; EEPROM EEPROM; Non-Volatile EEPROM; EEPROM
Access Time 35 ns
Data Retention 100 years
Operating Temperature -40 C (-40 F) -40 to 125 C (-40 to 257 F) -40 to 125 C (-40 to 257 F) -40 to 125 C (-40 to 257 F)
Density 32 kbits 32 kbits 32 kbits 32 kbits
Unlock Full Specs
to access all available technical data

Similar Products

Memory - AS8F128K32 - Micross Components, Inc.
Micross Components, Inc.
Specs
Memory Category FLASH
Access Time 60 to 150 ns
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
Memory IC and Storage Component - 736-DP8420AV-20 - ERSAELECTRONICS PTE. LTD.
Specs
Memory Category DRAM Chip
Operating Temperature 0 to 70 C (32 to 158 F)
Package Type Bulk
View Details
3 suppliers
Memory - 7GA6Y0060 - Lingto Electronic Limited
Infineon Technologies AG
View Details
2 suppliers
Memory - 24C04/P - Lingto Electronic Limited
Rochester Electronics
Specs
Memory Category EEPROM; EEPROM
Access Time 3500 ns
Density 4 kbits
View Details