Win Source Part Number: 1371401-CAV25256YE-G
Category: Integrated Circuits (ICs) - Memory - Memory
Temperature Range - Operating: -40°C ~ 125°C (TA)
Fake Threat In the Open Market: 59 pct.
MSL Level: 1 (Unlimited)
Mfr: onsemi
Series: Automotive, AEC-Q100
Package: Tape & Reel
Product Status: Active
Package / Case: 8-TSSOP (0.173", 4.40mm Width)
Supplier Device Package: 8-TSSOP
Base Product Number: CAV25256
Technology: EEPROM
Mounting Type: Surface Mount
HTSUS: 8542.32.0051
REACH Status: REACH Unaffected
ECCN: EAR99
Voltage - Supply: 2.5V ~ 5.5V
Memory Type: Non-Volatile
Memory Format: EEPROM
Memory Size: 256Kbit
Memory Organization: 32K x 8
Memory Interface: SPI
Clock Frequency: 10 MHz
Write Cycle Time - Word, Page: 5ms
IC EEPROM 256KBIT SPI 8TSSOP
IC EEPROM 256KBIT SPI 8TSSOP
EEPROM Memory IC 256Kb (32K x 8) SPI 10MHz 8-TSSOP
EEPROM Serial 256-Kb SPI - Automotive Grade, TSSOP8, 4.4x3, 3000-REEL Product overview: CAV25256YE-GT3 from onsemi is a Memory IC and Storage Component for data storage, firmware boot, embedded logging, industrial controllers, computing modules, and replacement sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Automotive. Search-friendly keywords include memory IC, Flash, SRAM, DRAM, storage module, Automotive, Memory IC and Storage Component, Memory ICs Products. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 774-CAV25256YE-GT3 can be used for catalog matching and distributor lookup.
IC EEPROM 256KBIT SPI 8TSSOP
IC EEPROM 256KBIT SPI 8TSSOP
EEPROM Memory IC 256Kbit SPI 10 MHz 8-TSSOP
IC EEPROM 256KBIT SPI 8TSSOP
| Win Source Electronics | DigiKey | ERSAELECTRONICS PTE. LTD. | Shenzhen Shengyu Electronics Technology Limited | ODG (Origin Data Global) | Quarktwin Technology Ltd. | Lingto Electronic Limited | |
|---|---|---|---|---|---|---|---|
| Product Category | Memory Chips | Memory Chips | Memory Chips | Memory Chips | Memory Chips | Memory Chips | Memory Chips |
| Product Number | 1371401-CAV25256YE-GT3 | 488-CAV25256YE-GT3DKR-ND | 774-CAV25256YE-GT3 | CAV25256YE-GT3 | CAV25256YE-GT3 | CAV25256YE-GT3 | CAV25256YE-GT3 |
| Product Name | Integrated Circuits (ICs) - Memory - Memory | Memory | Automotive Memory IC and Storage Component | Integrated Circuits (ICs) - Memory - Memory | Memory | Memory | Memory |
| Memory Category | EEPROM; Non-Volatile | EEPROM | EEPROM | EEPROM; Non-Volatile | EEPROM; EEPROM | EEPROM; EEPROM | EEPROM; EEPROM |
| Cycle Time | 5.00E6 ns | 5.00E6 ns | |||||
| Operating Temperature | -40 to 125 C (-40 to 257 F) | -40 to 125 C (-40 to 257 F) | -40 C (-40 F) | -40 to 125 C (-40 to 257 F) | -40 to 125 C (-40 to 257 F) | ||
| Package Type | SSOP | TSSOP; "8-TSSOP (0.173"", 4.40mm Width)" | 8-TSSOP (0.173", 4.40mm Width) | SSOP; TSSOP; 8-TSSOP (0.173\", 4.40mm Width) | |||
| Supply Voltage | 2.5V ~ 5.5V | 2.5V ~ 5.5V | -3.3V; 2.5 | Surface Mount | 2.5V ~ 5.5V | 2.5V ~ 5.5V |