EEPROM Serial 128-Kb SPI - Automotive Grade, TSSOP8, 4.4x3, 3000-REEL Product overview: CAV25128YE-GT3 from onsemi is a Memory IC and Storage Component for data storage, firmware boot, embedded logging, industrial controllers, computing modules, and replacement sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Automotive. Search-friendly keywords include memory IC, Flash, SRAM, DRAM, storage module, Automotive, Memory IC and Storage Component, Memory ICs Products. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 774-CAV25128YE-GT3 can be used for catalog matching and distributor lookup.
IC EEPROM 128KBIT SPI 8TSSOP
IC EEPROM 128KBIT SPI 8TSSOP
EEPROM Memory IC 128Kb (16K x 8) SPI 10MHz 8-TSSOP
EEPROM Memory IC 128Kbit SPI 10 MHz 8-TSSOP
IC EEPROM 128KBIT SPI 8TSSOP
| ERSAELECTRONICS PTE. LTD. | DigiKey | Quarktwin Technology Ltd. | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|
| Product Category | Memory Chips | Memory Chips | Memory Chips | Memory Chips |
| Product Number | 774-CAV25128YE-GT3 | 488-CAV25128YE-GT3CT-ND | CAV25128YE-GT3 | CAV25128YE-GT3 |
| Product Name | Automotive Memory IC and Storage Component | Memory | Memory | Integrated Circuits (ICs) - Memory - Memory |
| Memory Category | EEPROM | EEPROM | EEPROM; EEPROM | EEPROM; EEPROM |
| Access Time | 40 ns | |||
| Data Retention | 100 years | |||
| Operating Temperature | -40 C (-40 F) | -40 to 125 C (-40 to 257 F) | -40 to 125 C (-40 to 257 F) | |
| Density | 128 kbits | 128 kbits | 16 kbits |