onsemi Integrated Circuits (ICs) - Memory CAV25080VE-GT3

Description
Win Source Part Number: 1019855-CAV25080VE-G T3 Category: Integrated Circuits (ICs)>Memory Series: Automotive, AEC-Q100 Package: Tape & Reel Standard Package: 3,000 Mounting: SMD (SMT) Technology: EEPROM Memory Type: Non-Volatile Memory Size: 8Kb (1K x 8) Voltage - Supply: 2.5V ~ 5.5V Package / Case: 8-SOIC (0.154", 3.90mm Width) Supplier Device Package: 8-SOIC Temperature Range - Operating: -40°C ~ 125°C (TA) Memory Format: EEPROM Clock Frequency: 20 MHz Write Cycle Time - Word, Page: 5ms Memory Interface: SPI ECCN: EAR99 Fake Threat In the Open Market: 79 pct. MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8542.32.0051 Mfr: onsemi Other Names: CAV25080VE-GT3OSCT,C AV25080VE-GT3-ND,CAV 25080VE-GT3OSDKR,CAV 25080VE-GT3OSTR,2156 -CAV25080VE-GT3-OS,O NSONSCAV25080VE-GT3 Base Product Number: CAV25080
Request a Quote Datasheet
Description
Win Source Part Number: 1019855-CAV25080VE-G T3 Category: Integrated Circuits (ICs)>Memory Series: Automotive, AEC-Q100 Package: Tape & Reel Standard Package: 3,000 Mounting: SMD (SMT) Technology: EEPROM Memory Type: Non-Volatile Memory Size: 8Kb (1K x 8) Voltage - Supply: 2.5V ~ 5.5V Package / Case: 8-SOIC (0.154", 3.90mm Width) Supplier Device Package: 8-SOIC Temperature Range - Operating: -40°C ~ 125°C (TA) Memory Format: EEPROM Clock Frequency: 20 MHz Write Cycle Time - Word, Page: 5ms Memory Interface: SPI ECCN: EAR99 Fake Threat In the Open Market: 79 pct. MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8542.32.0051 Mfr: onsemi Other Names: CAV25080VE-GT3OSCT,C AV25080VE-GT3-ND,CAV 25080VE-GT3OSDKR,CAV 25080VE-GT3OSTR,2156 -CAV25080VE-GT3-OS,O NSONSCAV25080VE-GT3 Base Product Number: CAV25080
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Integrated Circuits (ICs) - Memory - 1019855-CAV25080VE-GT3 - Win Source Electronics
Laguna Hills, CA, United States
Integrated Circuits (ICs) - Memory
1019855-CAV25080VE-GT3
Integrated Circuits (ICs) - Memory 1019855-CAV25080VE-GT3
Win Source Part Number: 1019855-CAV25080VE-G T3 Category: Integrated Circuits (ICs)>Memory Series: Automotive, AEC-Q100 Package: Tape & Reel Standard Package: 3,000 Mounting: SMD (SMT) Technology: EEPROM Memory Type: Non-Volatile Memory Size: 8Kb (1K x 8) Voltage - Supply: 2.5V ~ 5.5V Package / Case: 8-SOIC (0.154", 3.90mm Width) Supplier Device Package: 8-SOIC Temperature Range - Operating: -40°C ~ 125°C (TA) Memory Format: EEPROM Clock Frequency: 20 MHz Write Cycle Time - Word, Page: 5ms Memory Interface: SPI ECCN: EAR99 Fake Threat In the Open Market: 79 pct. MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8542.32.0051 Mfr: onsemi Other Names: CAV25080VE-GT3OSCT,C AV25080VE-GT3-ND,CAV 25080VE-GT3OSDKR,CAV 25080VE-GT3OSTR,2156 -CAV25080VE-GT3-OS,O NSONSCAV25080VE-GT3 Base Product Number: CAV25080

Win Source Part Number: 1019855-CAV25080VE-GT3
Category: Integrated Circuits (ICs)>Memory
Series: Automotive, AEC-Q100
Package: Tape & Reel
Standard Package: 3,000
Mounting: SMD (SMT)
Technology: EEPROM
Memory Type: Non-Volatile
Memory Size: 8Kb (1K x 8)
Voltage - Supply: 2.5V ~ 5.5V
Package / Case: 8-SOIC (0.154", 3.90mm Width)
Supplier Device Package: 8-SOIC
Temperature Range - Operating: -40°C ~ 125°C (TA)
Memory Format: EEPROM
Clock Frequency: 20 MHz
Write Cycle Time - Word, Page: 5ms
Memory Interface: SPI
ECCN: EAR99
Fake Threat In the Open Market: 79 pct.
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8542.32.0051
Mfr: onsemi
Other Names: CAV25080VE-GT3OSCT,CAV25080VE-GT3-ND,CAV25080VE-GT3OSDKR,CAV25080VE-GT3OSTR,2156-CAV25080VE-GT3-OS,ONSONSCAV25080VE-GT3
Base Product Number: CAV25080

Buy Now Datasheet
Singapore, Singapore
Automotive SOIC Memory IC and Storage Component
774-CAV25080VE-GT3
Automotive SOIC Memory IC and Storage Component 774-CAV25080VE-GT3
EEPROM Serial 8-Kb SPI - Automotive Grade, SOIC 8, 150 mils, 3000-REEL Product overview: CAV25080VE-GT3 from onsemi is a Memory IC and Storage Component for data storage, firmware boot, embedded logging, industrial controllers, computing modules, and replacement sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Automotive, SOIC. Search-friendly keywords include memory IC, Flash, SRAM, DRAM, storage module, Automotive, SOIC, Memory IC and Storage Component, Memory ICs Products. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 774-CAV25080VE-GT3 can be used for catalog matching and distributor lookup.

EEPROM Serial 8-Kb SPI - Automotive Grade, SOIC 8, 150 mils, 3000-REEL Product overview: CAV25080VE-GT3 from onsemi is a Memory IC and Storage Component for data storage, firmware boot, embedded logging, industrial controllers, computing modules, and replacement sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Automotive, SOIC. Search-friendly keywords include memory IC, Flash, SRAM, DRAM, storage module, Automotive, SOIC, Memory IC and Storage Component, Memory ICs Products. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 774-CAV25080VE-GT3 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Memory - CAV25080VE-GT3OSCT-ND - DigiKey
Thief River Falls, MN, United States
EEPROM Memory IC 8Kb (1K x 8) SPI 20MHz 8-SOIC

EEPROM Memory IC 8Kb (1K x 8) SPI 20MHz 8-SOIC

Buy Now Datasheet
Memory - CAV25080VE-GT3OSDKR-ND - DigiKey
Thief River Falls, MN, United States
EEPROM Memory IC 8Kb (1K x 8) SPI 20MHz 8-SOIC

EEPROM Memory IC 8Kb (1K x 8) SPI 20MHz 8-SOIC

Buy Now Datasheet
Memory - CAV25080VE-GT3OSTR-ND - DigiKey
Thief River Falls, MN, United States
EEPROM Memory IC 8Kb (1K x 8) SPI 20MHz 8-SOIC

EEPROM Memory IC 8Kb (1K x 8) SPI 20MHz 8-SOIC

Buy Now Datasheet
IC EEPROM 8KBIT SPI 20MHZ 8SOIC

IC EEPROM 8KBIT SPI 20MHZ 8SOIC

Supplier's Site Datasheet
Integrated Circuits (ICs) - Memory - Memory - CAV25080VE-GT3 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Memory - Memory
CAV25080VE-GT3
Integrated Circuits (ICs) - Memory - Memory CAV25080VE-GT3
IC EEPROM 8KBIT SPI 20MHZ 8SOIC

IC EEPROM 8KBIT SPI 20MHZ 8SOIC

Supplier's Site
Memory - CAV25080VE-GT3 - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
EEPROM Memory IC 8Kbit SPI 20 MHz 8-SOIC

EEPROM Memory IC 8Kbit SPI 20 MHz 8-SOIC

Buy Now Datasheet
IC EEPROM 8KBIT SPI 20MHZ 8SOIC

IC EEPROM 8KBIT SPI 20MHZ 8SOIC

Supplier's Site Datasheet

Technical Specifications

  Win Source Electronics ERSAELECTRONICS PTE. LTD. DigiKey ODG (Origin Data Global) Shenzhen Shengyu Electronics Technology Limited Quarktwin Technology Ltd. Lingto Electronic Limited
Product Category Memory Chips Memory Chips Memory Chips Memory Chips Memory Chips Memory Chips Memory Chips
Product Number 1019855-CAV25080VE-GT3 774-CAV25080VE-GT3 CAV25080VE-GT3OSCT-ND CAV25080VE-GT3 CAV25080VE-GT3 CAV25080VE-GT3 CAV25080VE-GT3
Product Name Integrated Circuits (ICs) - Memory Automotive SOIC Memory IC and Storage Component Memory Memory Integrated Circuits (ICs) - Memory - Memory Memory Memory
Memory Category EEPROM; Non-Volatile EEPROM EEPROM EEPROM; EEPROM EEPROM; Non-Volatile EEPROM; EEPROM EEPROM; EEPROM
Cycle Time 5.00E6 ns 5.00E6 ns
Operating Temperature -40 to 125 C (-40 to 257 F) -40 C (-40 F) -40 to 125 C (-40 to 257 F) -40 to 125 C (-40 to 257 F) -40 to 125 C (-40 to 257 F)
Package Type SOIC SOIC; "8-SOIC (0.154"", 3.90mm Width)" SOIC; 8-SOIC (0.154", 3.90mm Width) SOIC; 8-SOIC (0.154\", 3.90mm Width)
Supply Voltage 2.5V ~ 5.5V -3.3V; 2.5 2.5V ~ 5.5V 2.5V ~ 5.5V Surface Mount 2.5V ~ 5.5V
Unlock Full Specs
to access all available technical data

Similar Products

Memory - 5962F1120201QXA - Quarktwin Technology Ltd.
Infineon Technologies AG
Specs
Memory Category SRAM; SRAM Chip
Operating Temperature -55 to 125 C (-67 to 257 F)
Density 72000 kbits
View Details
2 suppliers
Memory - MYX4DD3K512M72PBG2 - Micross Components, Inc.
Micross Components, Inc.
Specs
Memory Category DDR3
Operating Temperature -55 to 125 C (-67 to 257 F)
Density 4096000 kbits
View Details
Memory - CAT24AA08WI-G - Lingto Electronic Limited
Rochester Electronics
Specs
Memory Category EEPROM; EEPROM
Access Time 400 ns
Density 8 kbits
View Details
Flash Memory - 1882828P - RS Components, Ltd.
RS Components, Ltd.
Specs
Memory Category Flash
Density 64000 kbits
Package Type USON
View Details