onsemi Memory CAV25040YE-GT3

Description
EEPROM Memory IC 4Kb (512 x 8) SPI 10MHz 8-TSSOP
Request a Quote Datasheet
Description
EEPROM Memory IC 4Kb (512 x 8) SPI 10MHz 8-TSSOP
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Memory - 488-CAV25040YE-GT3TR-ND - DigiKey
Thief River Falls, MN, United States
EEPROM Memory IC 4Kb (512 x 8) SPI 10MHz 8-TSSOP

EEPROM Memory IC 4Kb (512 x 8) SPI 10MHz 8-TSSOP

Buy Now Datasheet
Memory - 488-CAV25040YE-GT3DKR-ND - DigiKey
Thief River Falls, MN, United States
IC EEPROM 4KBIT SPI 10MHZ 8TSSOP

IC EEPROM 4KBIT SPI 10MHZ 8TSSOP

Buy Now Datasheet
Memory - 488-CAV25040YE-GT3CT-ND - DigiKey
Thief River Falls, MN, United States
IC EEPROM 4KBIT SPI 10MHZ 8TSSOP

IC EEPROM 4KBIT SPI 10MHZ 8TSSOP

Buy Now Datasheet
Singapore, Singapore
Automotive Memory IC and Storage Component
774-CAV25040YE-GT3
Automotive Memory IC and Storage Component 774-CAV25040YE-GT3
EEPROM Serial 4-Kb SPI - Automotive Grade, TSSOP8, 4.4x3, 3000-REEL Product overview: CAV25040YE-GT3 from onsemi is a Memory IC and Storage Component for data storage, firmware boot, embedded logging, industrial controllers, computing modules, and replacement sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Automotive. Search-friendly keywords include memory IC, Flash, SRAM, DRAM, storage module, Automotive, Memory IC and Storage Component, Memory ICs Products. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 774-CAV25040YE-GT3 can be used for catalog matching and distributor lookup.

EEPROM Serial 4-Kb SPI - Automotive Grade, TSSOP8, 4.4x3, 3000-REEL Product overview: CAV25040YE-GT3 from onsemi is a Memory IC and Storage Component for data storage, firmware boot, embedded logging, industrial controllers, computing modules, and replacement sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Automotive. Search-friendly keywords include memory IC, Flash, SRAM, DRAM, storage module, Automotive, Memory IC and Storage Component, Memory ICs Products. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 774-CAV25040YE-GT3 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
IC EEPROM 4KBIT SPI 10MHZ 8TSSOP

IC EEPROM 4KBIT SPI 10MHZ 8TSSOP

Supplier's Site Datasheet
Integrated Circuits (ICs) - Memory - Memory - CAV25040YE-GT3 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Memory - Memory
CAV25040YE-GT3
Integrated Circuits (ICs) - Memory - Memory CAV25040YE-GT3
IC EEPROM 4KBIT SPI 10MHZ 8TSSOP

IC EEPROM 4KBIT SPI 10MHZ 8TSSOP

Supplier's Site
Memory - CAV25040YE-GT3 - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
EEPROM Memory IC 4Kbit SPI 10 MHz 8-TSSOP

EEPROM Memory IC 4Kbit SPI 10 MHz 8-TSSOP

Buy Now Datasheet

Technical Specifications

  DigiKey ERSAELECTRONICS PTE. LTD. Lingto Electronic Limited Shenzhen Shengyu Electronics Technology Limited Quarktwin Technology Ltd.
Product Category Memory Chips Memory Chips Memory Chips Memory Chips Memory Chips
Product Number 488-CAV25040YE-GT3TR-ND 774-CAV25040YE-GT3 CAV25040YE-GT3 CAV25040YE-GT3 CAV25040YE-GT3
Product Name Memory Automotive Memory IC and Storage Component Memory Integrated Circuits (ICs) - Memory - Memory Memory
Memory Category EEPROM EEPROM EEPROM; EEPROM EEPROM; Non-Volatile EEPROM; EEPROM
Operating Temperature -40 to 125 C (-40 to 257 F) -40 C (-40 F) -40 to 125 C (-40 to 257 F)
Package Type TSSOP; "8-TSSOP (0.173"", 4.40mm Width)" SSOP; TSSOP; 8-TSSOP (0.173\", 4.40mm Width)
Supply Voltage 2.5V ~ 5.5V -3.3V; 2.5 5ms 2.5V ~ 5.5V
Access Time 35 ns
Unlock Full Specs
to access all available technical data

Similar Products

5V Memory IC and Storage Component - 774-MT5C1008CW-45/883C - ERSAELECTRONICS PTE. LTD.
Specs
Memory Category SRAM Chip
Operating Temperature -55 C (-67 F)
Density 1000 kbits
View Details
2 suppliers
Controllers - BQ2201SN-NG4 - Quarktwin Technology Ltd.
Specs
Operating Temperature -40 to 85 C (-40 to 185 F)
Package Type SOIC; 8-SOIC (0.154\", 3.90mm Width)
Supply Voltage 4.5V ~ 5.5V
View Details
2 suppliers
Memory - 27C16Q45/B - Quarktwin Technology Ltd.
Rochester Electronics
Specs
Memory Category EPROM; EPROM
Access Time 450 ns
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
2 suppliers
Flash Memory - 1882745P - RS Components, Ltd.
RS Components, Ltd.
Specs
Memory Category Flash
Density 32000 kbits
Package Type USON
View Details