EEPROM Serial 4-Kb SPI - Automotive Grade, SOIC 8, 150 mils, 3000-REEL Product overview: CAV25040VE-GT3 from onsemi is a Memory IC and Storage Component for data storage, firmware boot, embedded logging, industrial controllers, computing modules, and replacement sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Automotive, SOIC. Search-friendly keywords include memory IC, Flash, SRAM, DRAM, storage module, Automotive, SOIC, Memory IC and Storage Component, Memory ICs Products. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 774-CAV25040VE-GT3 can be used for catalog matching and distributor lookup.
Win Source Part Number: 1016722-CAV25040VE-G
Category: Integrated Circuits (ICs)>Memory
Series: Automotive, AEC-Q100
Package: Tape & Reel (TR)
Standard Package: 3,000
Mounting: SMD (SMT)
Technology: EEPROM
Memory Type: Non-Volatile
Memory Size: 4Kb (512 x 8)
Voltage - Supply: 2.5V ~ 5.5V
Package / Case: 8-SOIC (0.154", 3.90mm Width)
Supplier Device Package: 8-SOIC
Temperature Range - Operating: -40°C ~ 125°C (TA)
Memory Format: EEPROM
Clock Frequency: 10 MHz
Write Cycle Time - Word, Page: 5ms
Memory Interface: SPI
ECCN: EAR99
Fake Threat In the Open Market: 73 pct.
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8542.32.0051
Mfr: onsemi
Other Names: 2156-CAV25040VE-GT3-
Base Product Number: CAV25040
IC EEPROM 4KBIT SPI 10MHZ 8SOIC
IC EEPROM 4KBIT SPI 10MHZ 8SOIC
EEPROM Memory IC 4Kb (512 x 8) SPI 10MHz 8-SOIC
EEPROM Memory IC 4Kbit SPI 10 MHz 8-SOIC
IC EEPROM 4KBIT SPI 10MHZ 8SOIC
IC EEPROM 4KBIT SPI 10MHZ 8SOIC
| ERSAELECTRONICS PTE. LTD. | Win Source Electronics | DigiKey | Quarktwin Technology Ltd. | Shenzhen Shengyu Electronics Technology Limited | Lingto Electronic Limited | |
|---|---|---|---|---|---|---|
| Product Category | Memory Chips | Memory Chips | Memory Chips | Memory Chips | Memory Chips | Memory Chips |
| Product Number | 774-CAV25040VE-GT3 | 1016722-CAV25040VE-GT3 | 488-CAV25040VE-GT3CT-ND | CAV25040VE-GT3 | CAV25040VE-GT3 | CAV25040VE-GT3 |
| Product Name | Automotive SOIC Memory IC and Storage Component | Integrated Circuits (ICs) - Memory | Memory | Memory | Integrated Circuits (ICs) - Memory - Memory | Memory |
| Memory Category | EEPROM | EEPROM; Non-Volatile | EEPROM | EEPROM; EEPROM | EEPROM; Non-Volatile | EEPROM; EEPROM |
| Access Time | 35 ns | |||||
| Data Retention | 100 years | |||||
| Operating Temperature | -40 C (-40 F) | -40 to 125 C (-40 to 257 F) | -40 to 125 C (-40 to 257 F) | -40 to 125 C (-40 to 257 F) | ||
| Density | 4 kbits | 4 kbits | 4 kbits | 4 kbits |