EEPROM Memory IC 1Mb (128K x 8) I²C 1MHz 400ns 8-TSSOP
IC EEPROM 1MBIT I2C 1MHZ 8TSSOP
IC EEPROM 1MBIT I2C 1MHZ 8TSSOP
EEPROM Serial 1-Mb I2C - Automotive Grade, TSSOP8, 4.4x3, 3000-REEL Product overview: CAV24M01YE-GT3 from onsemi is a Memory IC and Storage Component for data storage, firmware boot, embedded logging, industrial controllers, computing modules, and replacement sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Automotive. Search-friendly keywords include memory IC, Flash, SRAM, DRAM, storage module, Automotive, Memory IC and Storage Component, Memory ICs Products. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 774-CAV24M01YE-GT3 can be used for catalog matching and distributor lookup.
EEPROM Memory IC 1Mbit I²C 1 MHz 400 ns 8-TSSOP
IC EEPROM 1MBIT I2C 1MHZ 8TSSOP
IC EEPROM 1MBIT I2C 1MHZ 8TSSOP
| DigiKey | ERSAELECTRONICS PTE. LTD. | Quarktwin Technology Ltd. | Shenzhen Shengyu Electronics Technology Limited | Lingto Electronic Limited | |
|---|---|---|---|---|---|
| Product Category | Memory Chips | Memory Chips | Memory Chips | Memory Chips | Memory Chips |
| Product Number | 488-CAV24M01YE-GT3TR-ND | 774-CAV24M01YE-GT3 | CAV24M01YE-GT3 | CAV24M01YE-GT3 | CAV24M01YE-GT3 |
| Product Name | Memory | Automotive Memory IC and Storage Component | Memory | Integrated Circuits (ICs) - Memory - Memory | Memory |
| Memory Category | EEPROM | EEPROM | EEPROM; EEPROM | EEPROM; Non-Volatile | EEPROM; EEPROM |
| Operating Temperature | -40 to 125 C (-40 to 257 F) | -40 C (-40 F) | -40 to 125 C (-40 to 257 F) | ||
| Density | 1000 kbits | 1000 kbits | 1000 kbits | 1000 kbits | 1000 kbits |
| Package Type | TSSOP; "8-TSSOP (0.173"", 4.40mm Width)" | SSOP; TSSOP; 8-TSSOP (0.173\", 4.40mm Width) | |||
| Supply Voltage | 2.5V ~ 5.5V | -3.3V; 2.5 | 2.5V ~ 5.5V | Surface Mount |