EEPROM Serial 512-Kb I2C - Automotive Grade, TSSOP8, 4.4x3, 3000-REEL Product overview: CAV24C512YE-GT3 from onsemi is a Memory IC and Storage Component for data storage, firmware boot, embedded logging, industrial controllers, computing modules, and replacement sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Automotive. Search-friendly keywords include memory IC, Flash, SRAM, DRAM, storage module, Automotive, Memory IC and Storage Component, Memory ICs Products. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 774-CAV24C512YE-GT3 can be used for catalog matching and distributor lookup.
Win Source Part Number: 1009768-CAV24C512YE-
Category: Integrated Circuits (ICs)>Memory
Series: Automotive, AEC-Q100
Package: Tape & Reel (TR)
Standard Package: 3,000
Mounting: SMD (SMT)
Technology: EEPROM
Memory Type: Non-Volatile
Memory Size: 512Kb (64K x 8)
Access Time: 900 ns
Voltage - Supply: 2.5V ~ 5.5V
Package / Case: 8-TSSOP (0.173", 4.40mm Width)
Supplier Device Package: 8-TSSOP
Temperature Range - Operating: -40°C ~ 125°C (TA)
Memory Format: EEPROM
Clock Frequency: 1 MHz
Write Cycle Time - Word, Page: 5ms
Memory Interface: I2C
ECCN: EAR99
Fake Threat In the Open Market: 60 pct.
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8542.32.0051
Mfr: onsemi
Other Names: 2156-CAV24C512YE-GT3
Base Product Number: CAV24
IC EEPROM 512KBIT I2C 8TSSOP
EEPROM Memory IC 512Kb (64K x 8) I²C 1MHz 900ns 8-TSSOP
IC EEPROM 512KBIT I2C 8TSSOP
IC EEPROM 512KBIT I2C 8TSSOP
IC EEPROM 512KBIT I2C 8TSSOP
EEPROM Memory IC 512Kbit I²C 1 MHz 900 ns 8-TSSOP
| ERSAELECTRONICS PTE. LTD. | Win Source Electronics | DigiKey | Lingto Electronic Limited | Shenzhen Shengyu Electronics Technology Limited | Quarktwin Technology Ltd. | |
|---|---|---|---|---|---|---|
| Product Category | Memory Chips | Memory Chips | Memory Chips | Memory Chips | Memory Chips | Memory Chips |
| Product Number | 774-CAV24C512YE-GT3 | 1009768-CAV24C512YE-GT3 | 488-CAV24C512YE-GT3DKR-ND | CAV24C512YE-GT3 | CAV24C512YE-GT3 | CAV24C512YE-GT3 |
| Product Name | Automotive Memory IC and Storage Component | Integrated Circuits (ICs) - Memory | Memory | Memory | Integrated Circuits (ICs) - Memory - Memory | Memory |
| Memory Category | EEPROM | EEPROM; Non-Volatile | EEPROM | EEPROM; EEPROM | EEPROM; Non-Volatile | EEPROM; EEPROM |
| Access Time | 400 ns | 900 ns | 900 ns | 900 ns | ||
| Data Retention | 100 years | |||||
| Operating Temperature | -40 C (-40 F) | -40 to 125 C (-40 to 257 F) | -40 to 125 C (-40 to 257 F) | -40 to 125 C (-40 to 257 F) | ||
| Density | 512 kbits | 512 kbits | 512 kbits | 512 kbits |