EEPROM Memory IC 128Kb (16K x 8) I²C 1MHz 400ns 8-TSSOP
EEPROM Memory IC 128Kb (16K x 8) I²C 1MHz 400ns 8-TSSOP
EEPROM Memory IC 128Kb (16K x 8) I²C 1MHz 400ns 8-TSSOP
EEPROM Memory IC 128Kbit I²C 1 MHz 400 ns 8-TSSOP
IC EEPROM 128KBIT I2C 8TSSOP
IC EEPROM 128KBIT I2C 8TSSOP
| DigiKey | Quarktwin Technology Ltd. | Lingto Electronic Limited | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|
| Product Category | Memory Chips | Memory Chips | Memory Chips | Memory Chips |
| Product Number | CAV24C128YE-GT3OSDKR-ND | CAV24C128YE-GT3 | CAV24C128YE-GT3 | CAV24C128YE-GT3 |
| Product Name | Memory | Memory | Memory | Integrated Circuits (ICs) - Memory - Memory |
| Memory Category | EEPROM | EEPROM; EEPROM | EEPROM; EEPROM | EEPROM; EEPROM |
| Operating Temperature | -40 to 125 C (-40 to 257 F) | -40 to 125 C (-40 to 257 F) | ||
| Package Type | TSSOP; "8-TSSOP (0.173"", 4.40mm Width)" | SSOP; TSSOP; 8-TSSOP (0.173\", 4.40mm Width) |