Win Source Part Number: 1206758-CAV24C128WE-
Category: Integrated Circuits (ICs)>Memory
Series: Automotive, AEC-Q100
Package: Tape & Reel
Standard Package: 3,000
Mounting: SMD (SMT)
Technology: EEPROM
Memory Type: Non-Volatile
Memory Size: 128Kb (16K x 8)
Access Time: 400 ns
Voltage - Supply: 2.5V ~ 5.5V
Package / Case: 8-SOIC (0.154", 3.90mm Width)
Supplier Device Package: 8-SOIC
Temperature Range - Operating: -40°C ~ 125°C (TA)
Memory Format: EEPROM
Clock Frequency: 1 MHz
Write Cycle Time - Word, Page: 5ms
Memory Interface: I2C
ECCN: EAR99
Fake Threat In the Open Market: 85 pct.
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8542.32.0051
Mfr: onsemi
Other Names: CAV24C128WE-GT3OSDKR
Base Product Number: CAV24
EEPROM Memory IC 128Kb (16K x 8) I²C 1MHz 400ns 8-SOIC
EEPROM Memory IC 128Kb (16K x 8) I²C 1MHz 400ns 8-SOIC
EEPROM Memory IC 128Kb (16K x 8) I²C 1MHz 400ns 8-SOIC
EEPROM Serial 128-Kb I2C - Automotive Grade, SOIC 8, 150 mils, 3000-REEL Product overview: CAV24C128WE-GT3 from onsemi is a Memory IC and Storage Component for data storage, firmware boot, embedded logging, industrial controllers, computing modules, and replacement sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Automotive, SOIC. Search-friendly keywords include memory IC, Flash, SRAM, DRAM, storage module, Automotive, SOIC, Memory IC and Storage Component, Memory ICs Products. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 774-CAV24C128WE-GT3 can be used for catalog matching and distributor lookup.
EEPROM Memory IC 128Kbit I²C 1 MHz 400 ns 8-SOIC
IC EEPROM 128KBIT I2C 1MHZ 8SOIC
IC EEPROM 128KBIT I2C 1MHZ 8SOIC
IC EEPROM 128KBIT I2C 1MHZ 8SOIC
| Win Source Electronics | DigiKey | ERSAELECTRONICS PTE. LTD. | Quarktwin Technology Ltd. | Shenzhen Shengyu Electronics Technology Limited | ODG (Origin Data Global) | Lingto Electronic Limited | |
|---|---|---|---|---|---|---|---|
| Product Category | Memory Chips | Memory Chips | Memory Chips | Memory Chips | Memory Chips | Memory Chips | Memory Chips |
| Product Number | 1206758-CAV24C128WE-GT3 | CAV24C128WE-GT3OSCT-ND | 774-CAV24C128WE-GT3 | CAV24C128WE-GT3 | CAV24C128WE-GT3 | CAV24C128WE-GT3 | CAV24C128WE-GT3 |
| Product Name | Integrated Circuits (ICs) - Memory | Memory | Automotive SOIC Memory IC and Storage Component | Memory | Integrated Circuits (ICs) - Memory - Memory | Memory | Memory |
| Memory Category | EEPROM; Non-Volatile | EEPROM | EEPROM | EEPROM; EEPROM | EEPROM; Non-Volatile | EEPROM; EEPROM | EEPROM; EEPROM |
| Access Time | 400 ns | 400 ns | 400 ns | 400 ns | 400 ns | ||
| Cycle Time | 5.00E6 ns | 5.00E6 ns | |||||
| Operating Temperature | -40 to 125 C (-40 to 257 F) | -40 to 125 C (-40 to 257 F) | -40 C (-40 F) | -40 to 125 C (-40 to 257 F) | -40 to 125 C (-40 to 257 F) | ||
| Package Type | SOIC | SOIC; "8-SOIC (0.154"", 3.90mm Width)" | SOIC; 8-SOIC (0.154\", 3.90mm Width) | SOIC | SOIC; 8-SOIC (0.154", 3.90mm Width) |