onsemi Memory CAV24C08YE-GT3

Description
IC EEPROM 8KBIT I2C 8TSSOP
Request a Quote Datasheet
Description
IC EEPROM 8KBIT I2C 8TSSOP
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Memory - 488-CAV24C08YE-GT3DKR-ND - DigiKey
Thief River Falls, MN, United States
IC EEPROM 8KBIT I2C 8TSSOP

IC EEPROM 8KBIT I2C 8TSSOP

Buy Now Datasheet
Memory - 488-CAV24C08YE-GT3TR-ND - DigiKey
Thief River Falls, MN, United States
EEPROM Memory IC 8Kb (1K x 8) I²C 400kHz 900ns 8-TSSOP

EEPROM Memory IC 8Kb (1K x 8) I²C 400kHz 900ns 8-TSSOP

Buy Now Datasheet
Memory - 488-CAV24C08YE-GT3CT-ND - DigiKey
Thief River Falls, MN, United States
IC EEPROM 8KBIT I2C 8TSSOP

IC EEPROM 8KBIT I2C 8TSSOP

Buy Now Datasheet
Singapore, Singapore
8Kb 5.5V Memory IC and Storage Component
774-CAV24C08YE-GT3
8Kb 5.5V Memory IC and Storage Component 774-CAV24C08YE-GT3
8Kb EEPROM I2C Serial 2-Wire 5.5V 125°C TSSOP8 Product overview: CAV24C08YE-GT3 from onsemi is a Memory IC and Storage Component for data storage, firmware boot, embedded logging, industrial controllers, computing modules, and replacement sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 8Kb, 5.5V. Search-friendly keywords include memory IC, Flash, SRAM, DRAM, storage module, 8Kb, 5.5V, Memory IC and Storage Component, Memory ICs Products. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 774-CAV24C08YE-GT3 can be used for catalog matching and distributor lookup.

8Kb EEPROM I2C Serial 2-Wire 5.5V 125°C TSSOP8 Product overview: CAV24C08YE-GT3 from onsemi is a Memory IC and Storage Component for data storage, firmware boot, embedded logging, industrial controllers, computing modules, and replacement sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 8Kb, 5.5V. Search-friendly keywords include memory IC, Flash, SRAM, DRAM, storage module, 8Kb, 5.5V, Memory IC and Storage Component, Memory ICs Products. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 774-CAV24C08YE-GT3 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Integrated Circuits (ICs) - Memory - Memory - 1356355-CAV24C08YE-GT3 - Win Source Electronics
Laguna Hills, CA, United States
Integrated Circuits (ICs) - Memory - Memory
1356355-CAV24C08YE-GT3
Integrated Circuits (ICs) - Memory - Memory 1356355-CAV24C08YE-GT3
Win Source Part Number: 1356355-CAV24C08YE-G T3 Category: Integrated Circuits (ICs) - Memory - Memory Temperature Range - Operating: -40°C ~ 125°C (TA) Fake Threat In the Open Market: 48 pct. MSL Level: 1 (Unlimited) Mfr: onsemi Series: Automotive, AEC-Q100 Package: Tape & Reel Product Status: Active Package / Case: 8-TSSOP (0.173", 4.40mm Width) Supplier Device Package: 8-TSSOP Base Product Number: CAV24C08 Technology: EEPROM Mounting Type: Surface Mount HTSUS: 8542.32.0051 REACH Status: REACH Unaffected ECCN: EAR99 Voltage - Supply: 2.5V ~ 5.5V Memory Type: Non-Volatile Memory Format: EEPROM Memory Size: 8Kbit Memory Organization: 1K x 8 Memory Interface: I²C Clock Frequency: 400 kHz Write Cycle Time - Word, Page: 5ms Access Time: 900 ns

Win Source Part Number: 1356355-CAV24C08YE-GT3
Category: Integrated Circuits (ICs) - Memory - Memory
Temperature Range - Operating: -40°C ~ 125°C (TA)
Fake Threat In the Open Market: 48 pct.
MSL Level: 1 (Unlimited)
Mfr: onsemi
Series: Automotive, AEC-Q100
Package: Tape & Reel
Product Status: Active
Package / Case: 8-TSSOP (0.173", 4.40mm Width)
Supplier Device Package: 8-TSSOP
Base Product Number: CAV24C08
Technology: EEPROM
Mounting Type: Surface Mount
HTSUS: 8542.32.0051
REACH Status: REACH Unaffected
ECCN: EAR99
Voltage - Supply: 2.5V ~ 5.5V
Memory Type: Non-Volatile
Memory Format: EEPROM
Memory Size: 8Kbit
Memory Organization: 1K x 8
Memory Interface: I²C
Clock Frequency: 400 kHz
Write Cycle Time - Word, Page: 5ms
Access Time: 900 ns

Buy Now Datasheet
 - CAV24C08YE-GT3 - Rochester Electronics
Newburyport, MA, United States
CAV24C08 - EEPROM, 8KX1, Serial, CMOS

CAV24C08 - EEPROM, 8KX1, Serial, CMOS

Supplier's Site Datasheet
Memory - CAV24C08YE-GT3 - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
EEPROM Memory IC 8Kbit I²C 400 kHz 900 ns 8-TSSOP

EEPROM Memory IC 8Kbit I²C 400 kHz 900 ns 8-TSSOP

Buy Now Datasheet
Integrated Circuits (ICs) - Memory - Memory - CAV24C08YE-GT3 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Memory - Memory
CAV24C08YE-GT3
Integrated Circuits (ICs) - Memory - Memory CAV24C08YE-GT3
IC EEPROM 8KBIT I2C 8TSSOP

IC EEPROM 8KBIT I2C 8TSSOP

Supplier's Site
IC EEPROM 8KBIT I2C 8TSSOP

IC EEPROM 8KBIT I2C 8TSSOP

Supplier's Site Datasheet
Eeprom, 8Kbit, 400Khz, I2C, Tssop-8; Memory Size Onsemi - 14AC3458 - Newark, An Avnet Company
Chicago, IL, United States
Eeprom, 8Kbit, 400Khz, I2C, Tssop-8; Memory Size Onsemi
14AC3458
Eeprom, 8Kbit, 400Khz, I2C, Tssop-8; Memory Size Onsemi 14AC3458
EEPROM, 8KBIT, 400KHZ, I2C, TSSOP-8; Memory Size:8Kbit; EEPROM Memory Configuration:1K x 8bit; Memory Interface Type:Serial I2C (2-Wire); Clock Frequency:400kHz; Memory Case Style:TSSOP; No. of Pins:8Pins; Supply Voltage Min:2.5V; RoHS Compliant: Yes

EEPROM, 8KBIT, 400KHZ, I2C, TSSOP-8; Memory Size:8Kbit; EEPROM Memory Configuration:1K x 8bit; Memory Interface Type:Serial I2C (2-Wire); Clock Frequency:400kHz; Memory Case Style:TSSOP; No. of Pins:8Pins; Supply Voltage Min:2.5V; RoHS Compliant: Yes

Supplier's Site
IC EEPROM 8KBIT I2C 8TSSOP

IC EEPROM 8KBIT I2C 8TSSOP

Supplier's Site Datasheet

Technical Specifications

  DigiKey ERSAELECTRONICS PTE. LTD. Win Source Electronics Rochester Electronics Quarktwin Technology Ltd. Shenzhen Shengyu Electronics Technology Limited ODG (Origin Data Global) Newark, An Avnet Company Lingto Electronic Limited
Product Category Memory Chips Memory Chips Memory Chips Memory Chips Memory Chips Memory Chips Memory Chips Memory Chips Memory Chips
Product Number 488-CAV24C08YE-GT3DKR-ND 774-CAV24C08YE-GT3 1356355-CAV24C08YE-GT3 CAV24C08YE-GT3 CAV24C08YE-GT3 CAV24C08YE-GT3 CAV24C08YE-GT3 14AC3458 CAV24C08YE-GT3
Product Name Memory 8Kb 5.5V Memory IC and Storage Component Integrated Circuits (ICs) - Memory - Memory Memory Integrated Circuits (ICs) - Memory - Memory Memory Eeprom, 8Kbit, 400Khz, I2C, Tssop-8; Memory Size Onsemi Memory
Memory Category EEPROM EEPROM EEPROM; Non-Volatile EEPROM EEPROM; EEPROM EEPROM; EEPROM EEPROM; EEPROM EEPROM EEPROM; EEPROM
Operating Temperature -40 to 125 C (-40 to 257 F) -40 C (-40 F) -40 to 125 C (-40 to 257 F) -40 to 125 C (-40 to 257 F) -40 to 125 C (-40 to 257 F)
Package Type TSSOP; "8-TSSOP (0.173"", 4.40mm Width)" SSOP SOP; SSOP; TSSOP; TSSOP-8 SSOP; TSSOP; 8-TSSOP (0.173\", 4.40mm Width) 8-TSSOP (0.173", 4.40mm Width) TSSOP
Supply Voltage 2.5V ~ 5.5V -3.3V; 2.5 2.5V ~ 5.5V 2.5V ~ 5.5V 8-TSSOP (0.173, 4.40mm Width) 2.5V ~ 5.5V
Access Time 900 ns 900 ns 900 ns 900 ns 900 ns
Unlock Full Specs
to access all available technical data

Similar Products

Memory - 71256SA12PZGI - Lingto Electronic Limited
Rochester Electronics
Specs
Memory Category SRAM; SRAM Chip
Access Time 12 ns
Density 256 kbits
View Details
Controllers - BQ2204ASN-N - Quarktwin Technology Ltd.
Specs
Operating Temperature -40 to 85 C (-40 to 185 F)
Package Type SOIC; 16-SOIC (0.154\", 3.90mm Width)
Supply Voltage 4.5V ~ 5.5V
View Details
SDRAM - 1882676P - RS Components, Ltd.
RS Components, Ltd.
Specs
Memory Category DRAM Chip
Access Time 5 ns
Density 4096000 kbits
View Details