onsemi Memory CAV24C08WE-GT3

Description
EEPROM Memory IC 8Kb (1K x 8) I²C 400kHz 900ns 8-SOIC
Request a Quote Datasheet
Description
EEPROM Memory IC 8Kb (1K x 8) I²C 400kHz 900ns 8-SOIC
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Memory - CAV24C08WE-GT3OSDKR-ND - DigiKey
Thief River Falls, MN, United States
EEPROM Memory IC 8Kb (1K x 8) I²C 400kHz 900ns 8-SOIC

EEPROM Memory IC 8Kb (1K x 8) I²C 400kHz 900ns 8-SOIC

Buy Now Datasheet
Memory - CAV24C08WE-GT3OSCT-ND - DigiKey
Thief River Falls, MN, United States
EEPROM Memory IC 8Kb (1K x 8) I²C 400kHz 900ns 8-SOIC

EEPROM Memory IC 8Kb (1K x 8) I²C 400kHz 900ns 8-SOIC

Buy Now Datasheet
Memory - CAV24C08WE-GT3OSTR-ND - DigiKey
Thief River Falls, MN, United States
EEPROM Memory IC 8Kb (1K x 8) I²C 400kHz 900ns 8-SOIC

EEPROM Memory IC 8Kb (1K x 8) I²C 400kHz 900ns 8-SOIC

Buy Now Datasheet
Memory - EEPROM - CAV24C08WE-GT3 - 865846-CAV24C08WE-GT3 - Win Source Electronics
Laguna Hills, CA, United States
Memory - EEPROM - CAV24C08WE-GT3
865846-CAV24C08WE-GT3
Memory - EEPROM - CAV24C08WE-GT3 865846-CAV24C08WE-GT3
Manufacturer: ON Semiconductor Win Source Part Number: 865846-CAV24C08WE-GT 3 Series: Automotive, AEC-Q100 Operating Temperature Range: -40°C ~ 125°C (TA) Features: EEPROM Memory IC 8Kb (1K x 8) I²C 8-SOIC Package: 8-SOIC (0.154", 3.90mm Width) Package: Reel - TR Mounting: Surface Mount Family Name: CAV24 Categories: Integrated Circuits (ICs) Case / Package: 8-SOIC ECCN: EAR99 Popularity: Medium Fake Threat In the Open Market: 35 pct. Supply and Demand Status: Limited Quantity per package: 3000 MSL Level: 1 (Unlimited) Estimated Pruduction Lead Time: 47 Weeks REACH Status: REACH Unaffected HTSUS: 8542.32.0051 Other Part Number: CAV24C08WE-GT3OSTR, CAV24C08WE-GT3OSDKR, CAV24C08WE-GT3OSCT, CAV24C08WEGT3

Manufacturer: ON Semiconductor
Win Source Part Number: 865846-CAV24C08WE-GT3
Series: Automotive, AEC-Q100
Operating Temperature Range: -40°C ~ 125°C (TA)
Features: EEPROM Memory IC 8Kb (1K x 8) I²C 8-SOIC
Package: 8-SOIC (0.154", 3.90mm Width)
Package: Reel - TR
Mounting: Surface Mount
Family Name: CAV24
Categories: Integrated Circuits (ICs)
Case / Package: 8-SOIC
ECCN: EAR99
Popularity: Medium
Fake Threat In the Open Market: 35 pct.
Supply and Demand Status: Limited
Quantity per package: 3000
MSL Level: 1 (Unlimited)
Estimated Pruduction Lead Time: 47 Weeks
REACH Status: REACH Unaffected
HTSUS: 8542.32.0051
Other Part Number: CAV24C08WE-GT3OSTR, CAV24C08WE-GT3OSDKR, CAV24C08WE-GT3OSCT, CAV24C08WEGT3

Buy Now Datasheet
Singapore, Singapore
8Kb 400kHz 5.5V SOIC Memory IC and Storage Component
774-CAV24C08WE-GT3
8Kb 400kHz 5.5V SOIC Memory IC and Storage Component 774-CAV24C08WE-GT3
8Kb EEPROM I2C Serial SOIC 8-Pin 400kHz 5.5V Product overview: CAV24C08WE-GT3 from onsemi is a Memory IC and Storage Component for data storage, firmware boot, embedded logging, industrial controllers, computing modules, and replacement sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 8Kb, 400kHz, 5.5V, SOIC. Search-friendly keywords include memory IC, Flash, SRAM, DRAM, storage module, 8Kb, 400kHz, 5.5V, SOIC, Memory IC and Storage Component. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 774-CAV24C08WE-GT3 can be used for catalog matching and distributor lookup.

8Kb EEPROM I2C Serial SOIC 8-Pin 400kHz 5.5V Product overview: CAV24C08WE-GT3 from onsemi is a Memory IC and Storage Component for data storage, firmware boot, embedded logging, industrial controllers, computing modules, and replacement sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 8Kb, 400kHz, 5.5V, SOIC. Search-friendly keywords include memory IC, Flash, SRAM, DRAM, storage module, 8Kb, 400kHz, 5.5V, SOIC, Memory IC and Storage Component. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 774-CAV24C08WE-GT3 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Memory - CAV24C08WE-GT3 - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
EEPROM Memory IC 8Kbit I²C 400 kHz 900 ns 8-SOIC

EEPROM Memory IC 8Kbit I²C 400 kHz 900 ns 8-SOIC

Buy Now Datasheet
IC EEPROM 8KBIT I2C 400KHZ 8SOIC

IC EEPROM 8KBIT I2C 400KHZ 8SOIC

Supplier's Site Datasheet
Integrated Circuits (ICs) - Memory - Memory - CAV24C08WE-GT3 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Memory - Memory
CAV24C08WE-GT3
Integrated Circuits (ICs) - Memory - Memory CAV24C08WE-GT3
IC EEPROM 8KBIT I2C 400KHZ 8SOIC

IC EEPROM 8KBIT I2C 400KHZ 8SOIC

Supplier's Site
Memory >> EEPROM - CAV24C08WE-GT3 - LCSC Electronics Technology (HK) Limited
Futian, Shenzhen, China
Memory >> EEPROM
CAV24C08WE-GT3
Memory >> EEPROM CAV24C08WE-GT3
8Kbit 400kHz I2C SOIC-8 EEPROM ROHS

8Kbit 400kHz I2C SOIC-8 EEPROM ROHS

Supplier's Site Datasheet
IC EEPROM 8KBIT I2C 400KHZ 8SOIC

IC EEPROM 8KBIT I2C 400KHZ 8SOIC

Supplier's Site Datasheet

Technical Specifications

  DigiKey Win Source Electronics ERSAELECTRONICS PTE. LTD. Quarktwin Technology Ltd. Lingto Electronic Limited Shenzhen Shengyu Electronics Technology Limited LCSC Electronics Technology (HK) Limited ODG (Origin Data Global)
Product Category Memory Chips Memory Chips Memory Chips Memory Chips Memory Chips Memory Chips Memory Chips Memory Chips
Product Number CAV24C08WE-GT3OSDKR-ND 865846-CAV24C08WE-GT3 774-CAV24C08WE-GT3 CAV24C08WE-GT3 CAV24C08WE-GT3 CAV24C08WE-GT3 CAV24C08WE-GT3 CAV24C08WE-GT3
Product Name Memory Memory - EEPROM - CAV24C08WE-GT3 8Kb 400kHz 5.5V SOIC Memory IC and Storage Component Memory Memory Integrated Circuits (ICs) - Memory - Memory Memory >> EEPROM Memory
Memory Category EEPROM EEPROM EEPROM EEPROM; EEPROM EEPROM; EEPROM EEPROM; Non-Volatile EEPROM EEPROM; EEPROM
Operating Temperature -40 to 125 C (-40 to 257 F) -40 to 125 C (-40 to 257 F) -40 C (-40 F) -40 to 125 C (-40 to 257 F) -40 to 125 C (-40 to 257 F) -40 to 125 C (-40 to 257 F)
Package Type SOIC; "8-SOIC (0.154"", 3.90mm Width)" SOIC; 8-SOIC SOIC; 8-SOIC (0.154\", 3.90mm Width) SOIC SOIC; 8-SOIC (0.154", 3.90mm Width)
Supply Voltage 2.5V ~ 5.5V -3.3V; 2.5 2.5V ~ 5.5V Surface Mount 2.5V~5.5V 2.5V ~ 5.5V
Access Time 900 ns 900 ns 900 ns 900 ns
Unlock Full Specs
to access all available technical data

Similar Products

Memory - AT24C08BN-SP25-B - Lingto Electronic Limited
Rochester Electronics
Specs
Memory Category EEPROM; EEPROM
Access Time 900 ns
Density 8 kbits
View Details
Flash Memory - 1882785 - RS Components, Ltd.
RS Components, Ltd.
Specs
Memory Category Flash
Access Time 25000 ns
Bits per Word 8 bits
View Details
Memory - 16-4134-01-T - Lingto Electronic Limited
Infineon Technologies AG
View Details
2 suppliers