onsemi 2Kb 5.5V 400kHz SOIC Memory IC and Storage Component CAV24C02WE-GT3

Description
2Kb EEPROM I2C Serial SOIC 8-Pin 2.5-5.5V 400kHz Product overview: CAV24C02WE-GT3 from onsemi is a Memory IC and Storage Component for data storage, firmware boot, embedded logging, industrial controllers, computing modules, and replacement sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 2Kb, 5.5V, 400kHz, SOIC. Search-friendly keywords include memory IC, Flash, SRAM, DRAM, storage module, 2Kb, 5.5V, 400kHz, SOIC, Memory IC and Storage Component. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 774-CAV24C02WE-GT3 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
2Kb EEPROM I2C Serial SOIC 8-Pin 2.5-5.5V 400kHz Product overview: CAV24C02WE-GT3 from onsemi is a Memory IC and Storage Component for data storage, firmware boot, embedded logging, industrial controllers, computing modules, and replacement sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 2Kb, 5.5V, 400kHz, SOIC. Search-friendly keywords include memory IC, Flash, SRAM, DRAM, storage module, 2Kb, 5.5V, 400kHz, SOIC, Memory IC and Storage Component. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 774-CAV24C02WE-GT3 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Singapore, Singapore
2Kb 5.5V 400kHz SOIC Memory IC and Storage Component
774-CAV24C02WE-GT3
2Kb 5.5V 400kHz SOIC Memory IC and Storage Component 774-CAV24C02WE-GT3
2Kb EEPROM I2C Serial SOIC 8-Pin 2.5-5.5V 400kHz Product overview: CAV24C02WE-GT3 from onsemi is a Memory IC and Storage Component for data storage, firmware boot, embedded logging, industrial controllers, computing modules, and replacement sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 2Kb, 5.5V, 400kHz, SOIC. Search-friendly keywords include memory IC, Flash, SRAM, DRAM, storage module, 2Kb, 5.5V, 400kHz, SOIC, Memory IC and Storage Component. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 774-CAV24C02WE-GT3 can be used for catalog matching and distributor lookup.

2Kb EEPROM I2C Serial SOIC 8-Pin 2.5-5.5V 400kHz Product overview: CAV24C02WE-GT3 from onsemi is a Memory IC and Storage Component for data storage, firmware boot, embedded logging, industrial controllers, computing modules, and replacement sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 2Kb, 5.5V, 400kHz, SOIC. Search-friendly keywords include memory IC, Flash, SRAM, DRAM, storage module, 2Kb, 5.5V, 400kHz, SOIC, Memory IC and Storage Component. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 774-CAV24C02WE-GT3 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Memory - EEPROM - CAV24C02WE-GT3 - 1159252-CAV24C02WE-GT3 - Win Source Electronics
Laguna Hills, CA, United States
Memory - EEPROM - CAV24C02WE-GT3
1159252-CAV24C02WE-GT3
Memory - EEPROM - CAV24C02WE-GT3 1159252-CAV24C02WE-GT3
Manufacturer: ON Semiconductor Win Source Part Number: 1159252-CAV24C02WE-G T3 Series: Automotive, AEC-Q100 Packaging: Reel - TR Operating Temperature Range: -40°C ~ 125°C (TA) Package: 8-SOIC (0.154", 3.90mm Width) Mounting: SMD Technology: EEPROM Operating Supply Voltage: 2.5 V ~ 5.5 V Memory Type: Non-Volatile Memory Size: 2Kb (256 x 8) Access Time: 900ns Family Name: CAV24C02 Categories: Integrated Circuits (ICs) Memory Format: EEPROM Manufacturer Homepage: www.onsemi.com Clock Frequency: 400kHz Write Cycle Time - Word, Page: 5ms Memory Interface: I2C Manufacturer Package: 8-SOIC Alternative Parts (Cross-Reference): X24C02S8I-2.7; X24C02S8I-2.7T1; X24C02S8-2.7; Introduction Date: April 04, 2011 ECCN: EAR99 Country of Origin: Philippines Estimated EOL Date: 2024 Halogen Free: Compliant Popularity: Medium Fake Threat In the Open Market: 33 pct. Supply and Demand Status: Limited

Manufacturer: ON Semiconductor
Win Source Part Number: 1159252-CAV24C02WE-GT3
Series: Automotive, AEC-Q100
Packaging: Reel - TR
Operating Temperature Range: -40°C ~ 125°C (TA)
Package: 8-SOIC (0.154", 3.90mm Width)
Mounting: SMD
Technology: EEPROM
Operating Supply Voltage: 2.5 V ~ 5.5 V
Memory Type: Non-Volatile
Memory Size: 2Kb (256 x 8)
Access Time: 900ns
Family Name: CAV24C02
Categories: Integrated Circuits (ICs)
Memory Format: EEPROM
Manufacturer Homepage: www.onsemi.com
Clock Frequency: 400kHz
Write Cycle Time - Word, Page: 5ms
Memory Interface: I2C
Manufacturer Package: 8-SOIC
Alternative Parts (Cross-Reference): X24C02S8I-2.7; X24C02S8I-2.7T1; X24C02S8-2.7;
Introduction Date: April 04, 2011
ECCN: EAR99
Country of Origin: Philippines
Estimated EOL Date: 2024
Halogen Free: Compliant
Popularity: Medium
Fake Threat In the Open Market: 33 pct.
Supply and Demand Status: Limited

Buy Now Datasheet
Memory - CAV24C02WE-GT3OSTR-ND - DigiKey
Thief River Falls, MN, United States
EEPROM Memory IC 2Kb (256 x 8) I²C 400kHz 900ns 8-SOIC

EEPROM Memory IC 2Kb (256 x 8) I²C 400kHz 900ns 8-SOIC

Buy Now Datasheet
Memory - CAV24C02WE-GT3OSCT-ND - DigiKey
Thief River Falls, MN, United States
EEPROM Memory IC 2Kb (256 x 8) I²C 400kHz 900ns 8-SOIC

EEPROM Memory IC 2Kb (256 x 8) I²C 400kHz 900ns 8-SOIC

Buy Now Datasheet
Memory - CAV24C02WE-GT3OSDKR-ND - DigiKey
Thief River Falls, MN, United States
EEPROM Memory IC 2Kb (256 x 8) I²C 400kHz 900ns 8-SOIC

EEPROM Memory IC 2Kb (256 x 8) I²C 400kHz 900ns 8-SOIC

Buy Now Datasheet
Integrated Circuits (ICs) - Memory - Memory - CAV24C02WE-GT3 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Memory - Memory
CAV24C02WE-GT3
Integrated Circuits (ICs) - Memory - Memory CAV24C02WE-GT3
IC EEPROM 2KBIT I2C 400KHZ 8SOIC

IC EEPROM 2KBIT I2C 400KHZ 8SOIC

Supplier's Site
Serial Eeprom, 2Kbit, 400Khz, Soic-8; Memory Size Onsemi - 58T9030 - Newark, An Avnet Company
Chicago, IL, United States
Serial Eeprom, 2Kbit, 400Khz, Soic-8; Memory Size Onsemi
58T9030
Serial Eeprom, 2Kbit, 400Khz, Soic-8; Memory Size Onsemi 58T9030
SERIAL EEPROM, 2KBIT, 400KHZ, SOIC-8; Memory Size:2Kbit; EEPROM Memory Configuration:256 x 8bit; Memory Interface Type:Serial I2C (2-Wire); Clock Frequency:100kHz; Memory Case Style:SOIC; No. of Pins:8Pins; Supply Voltage Min:2.5V; RoHS Compliant: Yes

SERIAL EEPROM, 2KBIT, 400KHZ, SOIC-8; Memory Size:2Kbit; EEPROM Memory Configuration:256 x 8bit; Memory Interface Type:Serial I2C (2-Wire); Clock Frequency:100kHz; Memory Case Style:SOIC; No. of Pins:8Pins; Supply Voltage Min:2.5V; RoHS Compliant: Yes

Supplier's Site Datasheet
IC EEPROM 2KBIT I2C 400KHZ 8SOIC

IC EEPROM 2KBIT I2C 400KHZ 8SOIC

Supplier's Site Datasheet
Memory - CAV24C02WE-GT3 - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
EEPROM Memory IC 2Kbit I²C 400 kHz 900 ns 8-SOIC

EEPROM Memory IC 2Kbit I²C 400 kHz 900 ns 8-SOIC

Buy Now Datasheet
IC EEPROM 2KBIT I2C 400KHZ 8SOIC

IC EEPROM 2KBIT I2C 400KHZ 8SOIC

Supplier's Site Datasheet

Technical Specifications

  ERSAELECTRONICS PTE. LTD. Win Source Electronics DigiKey Shenzhen Shengyu Electronics Technology Limited Newark, An Avnet Company ODG (Origin Data Global) Quarktwin Technology Ltd. Lingto Electronic Limited
Product Category Memory Chips Memory Chips Memory Chips Memory Chips Memory Chips Memory Chips Memory Chips Memory Chips
Product Number 774-CAV24C02WE-GT3 1159252-CAV24C02WE-GT3 CAV24C02WE-GT3OSTR-ND CAV24C02WE-GT3 58T9030 CAV24C02WE-GT3 CAV24C02WE-GT3 CAV24C02WE-GT3
Product Name 2Kb 5.5V 400kHz SOIC Memory IC and Storage Component Memory - EEPROM - CAV24C02WE-GT3 Memory Integrated Circuits (ICs) - Memory - Memory Serial Eeprom, 2Kbit, 400Khz, Soic-8; Memory Size Onsemi Memory Memory Memory
Memory Category EEPROM EEPROM; Non-Volatile EEPROM EEPROM; Non-Volatile EEPROM EEPROM; EEPROM EEPROM; EEPROM EEPROM; EEPROM
Access Time 900 ns 900 ns 900 ns 900 ns 900 ns
Data Retention 100 years
Operating Temperature -40 C (-40 F) -40 to 125 C (-40 to 257 F) -40 to 125 C (-40 to 257 F) -40 to 125 C (-40 to 257 F) -40 to 125 C (-40 to 257 F)
Density 2 kbits 2 kbits 2 kbits 2 kbits 2 kbits 2 kbits
Unlock Full Specs
to access all available technical data

Similar Products

Memory - 593995-002-38 - Quarktwin Technology Ltd.
Infineon Technologies AG
View Details
2 suppliers
Memory - MYXxxSMS04GP32xxx-45/x - Micross Components, Inc.
Micross Components, Inc.
Specs
Memory Category MRAM; STT-MRAM
Access Time 45 ns
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
Flash Memory - 1882749 - RS Components, Ltd.
RS Components, Ltd.
Specs
Memory Category Flash
Bits per Word 8 bits
Package Type SOIC
View Details