onsemi Interface - Interface - I/O Expanders - CAT9555YI-T2 CAT9555YI-T2

Description
Manufacturer: ON Semiconductor Win Source Part Number: 012675-CAT9555YI-T2 Packaging: Reel - TR Features: POR Mounting: SMD (SMT) Output Type: Push-Pull Number of I/O: 16 Current - Output Source/Sink: 10mA, 24mA Interrupt Output: Yes Family Name: CAT9555 Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 85°C Case / Package: 24-TSSOP Supply Voltage - Operating: 2.3 V to 5.5 V Max Frequency: 400kHz Alternative Parts (Cross-Reference): PCA9555PW/S910-T; PCA9555PW/DG; PCA9555PW/S910; Introduction Date: December 09, 2004 ECCN: EAR99 Country of Origin: Thailand Estimated EOL Date: 2024 Halogen Free: Compliant Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 36 pct. Supply and Demand Status: Sufficient
Request a Quote Datasheet
Description
Manufacturer: ON Semiconductor Win Source Part Number: 012675-CAT9555YI-T2 Packaging: Reel - TR Features: POR Mounting: SMD (SMT) Output Type: Push-Pull Number of I/O: 16 Current - Output Source/Sink: 10mA, 24mA Interrupt Output: Yes Family Name: CAT9555 Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 85°C Case / Package: 24-TSSOP Supply Voltage - Operating: 2.3 V to 5.5 V Max Frequency: 400kHz Alternative Parts (Cross-Reference): PCA9555PW/S910-T; PCA9555PW/DG; PCA9555PW/S910; Introduction Date: December 09, 2004 ECCN: EAR99 Country of Origin: Thailand Estimated EOL Date: 2024 Halogen Free: Compliant Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 36 pct. Supply and Demand Status: Sufficient
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Laguna Hills, CA, United States
Interface - Interface - I/O Expanders - CAT9555YI-T2
012675-CAT9555YI-T2
Interface - Interface - I/O Expanders - CAT9555YI-T2 012675-CAT9555YI-T2
Manufacturer: ON Semiconductor Win Source Part Number: 012675-CAT9555YI-T2 Packaging: Reel - TR Features: POR Mounting: SMD (SMT) Output Type: Push-Pull Number of I/O: 16 Current - Output Source/Sink: 10mA, 24mA Interrupt Output: Yes Family Name: CAT9555 Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 85°C Case / Package: 24-TSSOP Supply Voltage - Operating: 2.3 V to 5.5 V Max Frequency: 400kHz Alternative Parts (Cross-Reference): PCA9555PW/S910-T; PCA9555PW/DG; PCA9555PW/S910; Introduction Date: December 09, 2004 ECCN: EAR99 Country of Origin: Thailand Estimated EOL Date: 2024 Halogen Free: Compliant Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 36 pct. Supply and Demand Status: Sufficient

Manufacturer: ON Semiconductor
Win Source Part Number: 012675-CAT9555YI-T2
Packaging: Reel - TR
Features: POR
Mounting: SMD (SMT)
Output Type: Push-Pull
Number of I/O: 16
Current - Output Source/Sink: 10mA, 24mA
Interrupt Output: Yes
Family Name: CAT9555
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 85°C
Case / Package: 24-TSSOP
Supply Voltage - Operating: 2.3 V to 5.5 V
Max Frequency: 400kHz
Alternative Parts (Cross-Reference): PCA9555PW/S910-T; PCA9555PW/DG; PCA9555PW/S910;
Introduction Date: December 09, 2004
ECCN: EAR99
Country of Origin: Thailand
Estimated EOL Date: 2024
Halogen Free: Compliant
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 36 pct.
Supply and Demand Status: Sufficient

Buy Now Datasheet
I/O Expanders - CAT9555YI-T2 - ODG (Origin Data Global)
Shenzhen, China
I/O Expanders
CAT9555YI-T2
I/O Expanders CAT9555YI-T2
IC I/O EXPANDER I2C 16B 24TSSOP

IC I/O EXPANDER I2C 16B 24TSSOP

Supplier's Site Datasheet
Interface - I/O Expanders - CAT9555YI-T2 - Lingto Electronic Limited
Shenzhen, China
Interface - I/O Expanders
CAT9555YI-T2
Interface - I/O Expanders CAT9555YI-T2
IC I/O EXPANDER I2C 16B 24TSSOP

IC I/O EXPANDER I2C 16B 24TSSOP

Supplier's Site Datasheet

Technical Specifications

  Win Source Electronics ODG (Origin Data Global) Lingto Electronic Limited
Product Category Bus Expanders Bus Expanders Bus Expanders
Product Number 012675-CAT9555YI-T2 CAT9555YI-T2 CAT9555YI-T2
Product Name Interface - Interface - I/O Expanders - CAT9555YI-T2 I/O Expanders Interface - I/O Expanders
Bus Protocols I²C, SMBus
Unlock Full Specs
to access all available technical data

Similar Products

Interface - I/O Expanders - JLC1562BF - Lingto Electronic Limited
Specs
Bus Protocols I²C
View Details
Specs
Bus Protocols I²C
View Details
PCIe-to-PCI Expansion System - PCES-8581-4S - ADLINK Technology Inc.
Specs
Bus Protocols PCI
View Details
Modbus Serial Port Expander - 4102-MBS3-MBM - ProSoft Technology, Inc.
Specs
Bus Protocols Modbus
Product Form Factor Stand-alone
Number of Expansion Slots 1 to 3
View Details