onsemi Interface - Interface - I/O Expanders - CAT9554YI-GT2 CAT9554YI-GT2

Description
Manufacturer: ON Semiconductor Win Source Part Number: 121988-CAT9554YI-GT2 Packaging: Reel - TR Features: POR Mounting: SMD (SMT) Output Type: Push-Pull Number of I/O: 8 Current - Output Source/Sink: 10mA, 24mA Interrupt Output: Yes Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 85°C Case / Package: 16-TSSOP Supply Voltage - Operating: 2.3 V to 5.5 V Max Frequency: 400kHz Popularity: Medium Fake Threat In the Open Market: 64 pct. Supply and Demand Status: Limited Application Field: Used in Clock & Timing
Request a Quote Datasheet
Description
Manufacturer: ON Semiconductor Win Source Part Number: 121988-CAT9554YI-GT2 Packaging: Reel - TR Features: POR Mounting: SMD (SMT) Output Type: Push-Pull Number of I/O: 8 Current - Output Source/Sink: 10mA, 24mA Interrupt Output: Yes Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 85°C Case / Package: 16-TSSOP Supply Voltage - Operating: 2.3 V to 5.5 V Max Frequency: 400kHz Popularity: Medium Fake Threat In the Open Market: 64 pct. Supply and Demand Status: Limited Application Field: Used in Clock & Timing
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Laguna Hills, CA, United States
Interface - Interface - I/O Expanders - CAT9554YI-GT2
121988-CAT9554YI-GT2
Interface - Interface - I/O Expanders - CAT9554YI-GT2 121988-CAT9554YI-GT2
Manufacturer: ON Semiconductor Win Source Part Number: 121988-CAT9554YI-GT2 Packaging: Reel - TR Features: POR Mounting: SMD (SMT) Output Type: Push-Pull Number of I/O: 8 Current - Output Source/Sink: 10mA, 24mA Interrupt Output: Yes Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 85°C Case / Package: 16-TSSOP Supply Voltage - Operating: 2.3 V to 5.5 V Max Frequency: 400kHz Popularity: Medium Fake Threat In the Open Market: 64 pct. Supply and Demand Status: Limited Application Field: Used in Clock & Timing

Manufacturer: ON Semiconductor
Win Source Part Number: 121988-CAT9554YI-GT2
Packaging: Reel - TR
Features: POR
Mounting: SMD (SMT)
Output Type: Push-Pull
Number of I/O: 8
Current - Output Source/Sink: 10mA, 24mA
Interrupt Output: Yes
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 85°C
Case / Package: 16-TSSOP
Supply Voltage - Operating: 2.3 V to 5.5 V
Max Frequency: 400kHz
Popularity: Medium
Fake Threat In the Open Market: 64 pct.
Supply and Demand Status: Limited
Application Field: Used in Clock & Timing

Buy Now Datasheet
Interface - I/O Expanders - CAT9554YI-GT2 - Lingto Electronic Limited
Shenzhen, China
Interface - I/O Expanders
CAT9554YI-GT2
Interface - I/O Expanders CAT9554YI-GT2
IC I/O EXPANDER I2C 8B 16TSSOP

IC I/O EXPANDER I2C 8B 16TSSOP

Supplier's Site Datasheet

Technical Specifications

  Win Source Electronics Lingto Electronic Limited
Product Category Bus Expanders Bus Expanders
Product Number 121988-CAT9554YI-GT2 CAT9554YI-GT2
Product Name Interface - Interface - I/O Expanders - CAT9554YI-GT2 Interface - I/O Expanders
Bus Protocols I²C, SMBus
Unlock Full Specs
to access all available technical data

Similar Products

Interface - I/O Expanders - CAT9554AYI-G - Lingto Electronic Limited
Specs
Bus Protocols I²C, SMBus
View Details
SAS Expander - 2x24 - Broadcom Inc.
Specs
Bus Protocols SAS
Product Form Factor Intergrated Circuit
Number of Expansion Slots 24
View Details
Specs
Bus Protocols I²C
View Details
PCI Control of PXI/CompactPCI - PCI-8570, PXI-8570 - ADLINK Technology Inc.
Specs
Bus Protocols cPCI/PXI
View Details