I/O Port Expander, I2C / SMBus, 16-Bit, with LED Dimming, TSSOP24, 4.4x7.8, 2000-REEL Product overview: CAT9532YI-T2 from onsemi is a LED Driver IC for LED lighting, display backlights, indicator control, automotive lighting, signage, and regulated current drive circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 16-bit. Search-friendly keywords include LED driver IC, constant current, lighting control, display backlight, 16-bit, External/Internal LED Drivers. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 137-CAT9532YI-T2 can be used for catalog matching and distributor lookup.
Manufacturer: ON Semiconductor
Win Source Part Number: 771219-CAT9532YI-T2
Packaging: Reel package
Type: Linear
Operating Temperature Range: -40°C ~ 85°C (TA)
Package: 24-TSSOP (0.173", 4.40mm Width)
Applications: Backlight
Mounting: SMD
Frequency: 400kHz
Internal Switch(s): Yes
Number of Outputs: 16
Dimming: I2C
Family Name: CAT9532
Categories: Integrated Circuits (ICs)
Manufacturer Package: 24-TSSOP
Voltage Supply MAX: 5.5V
Output Current per Channel: 25mA
Voltage Supply MIN: 2.3V
Alternative Parts (Cross-Reference): TLC5928PWRG4; AW9523BTQR; STP16CPS05XTR; STP16CP05XTR;
Introduction Date: October 23, 2007
ECCN: EAR99
Country of Origin: Thailand
Estimated EOL Date: 2024
Halogen Free: Compliant
Popularity: Medium
Fake Threat In the Open Market: 30 pct.
Supply and Demand Status: Limited
LED Driver IC 16 Output Linear I²C Dimming 25mA 24-TSSOP
LED Driver IC 16 Output Linear I²C Dimming 25mA 24-TSSOP
LED Driver IC 16 Output Linear I²C Dimming 25mA 24-TSSOP
IC LED DRVR LIN DIM 25MA 24TSSOP
IC LED DRVR LIN I2C 25MA 24TSSOP
LED DIMMER W/ I2C, 5.5V, TSSOP-24; Device Topology:-; Input Voltage Min:2.3V; Input Voltage Max:5.5V; Output Voltage Max:-; Output Current Max:25mA; Switching Frequency:-; No. of Outputs:16Outputs; IC Mounting:SMD; Driver Case RoHS Compliant: Yes
| ERSAELECTRONICS PTE. LTD. | Win Source Electronics | DigiKey | Lingto Electronic Limited | Shenzhen Shengyu Electronics Technology Limited | Newark, An Avnet Company | |
|---|---|---|---|---|---|---|
| Product Category | LED Drivers | LED Drivers | LED Drivers | LED Drivers | LED Drivers | LED Drivers |
| Product Number | 137-CAT9532YI-T2 | 771219-CAT9532YI-T2 | CAT9532YI-T2DKR-ND | CAT9532YI-T2 | CAT9532YI-T2 | 50AC4886 |
| Product Name | 16-bit LED Driver IC | Board Mount LED Drivers - CAT9532YI-T2 | LED Drivers | PMIC - LED Drivers | Integrated Circuits (ICs) - Power Management (PMIC) - LED Drivers | Led Dimmer W/ I2C, 5.5V, Tssop-24; Device Topology Onsemi |
| Number of Channels | 16 # | |||||
| Form Factor | Intgrated Circuit (IC) | Intgrated Circuit (IC) | Intgrated Circuit (IC) | |||
| Input Voltage | 2.3 to 5.5 volts | 2.3 to 5.5 volts | 2.3 to 5.5 volts |