onsemi LED Drivers CAT9532HV6I-GT2

Description
LED Driver IC 16 Output Linear I²C Dimming 25mA 24-TQFN (4x4)
Request a Quote Datasheet
Description
LED Driver IC 16 Output Linear I²C Dimming 25mA 24-TQFN (4x4)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
LED Drivers - CAT9532HV6I-GT2TROSTR-ND - DigiKey
Thief River Falls, MN, United States
LED Driver IC 16 Output Linear I²C Dimming 25mA 24-TQFN (4x4)

LED Driver IC 16 Output Linear I²C Dimming 25mA 24-TQFN (4x4)

Buy Now Datasheet
LED Drivers - CAT9532HV6I-GT2TROSDKR-ND - DigiKey
Thief River Falls, MN, United States
LED Driver IC 16 Output Linear I²C Dimming 25mA 24-TQFN (4x4)

LED Driver IC 16 Output Linear I²C Dimming 25mA 24-TQFN (4x4)

Buy Now Datasheet
LED Drivers - CAT9532HV6I-GT2TROSCT-ND - DigiKey
Thief River Falls, MN, United States
LED Driver IC 16 Output Linear I²C Dimming 25mA 24-TQFN (4x4)

LED Driver IC 16 Output Linear I²C Dimming 25mA 24-TQFN (4x4)

Buy Now Datasheet
PMIC - PMIC - LED Drivers - CAT9532HV6I-GT2 - 1027850-CAT9532HV6I-GT2 - Win Source Electronics
Laguna Hills, CA, United States
PMIC - PMIC - LED Drivers - CAT9532HV6I-GT2
1027850-CAT9532HV6I-GT2
PMIC - PMIC - LED Drivers - CAT9532HV6I-GT2 1027850-CAT9532HV6I-GT2
Manufacturer: ON Semiconductor Win Source Part Number: 1027850-CAT9532HV6I- GT2 Packaging: Reel - TR Type: Linear Applications: Backlight Mounting: SMD (SMT) Frequency: 400kHz Internal Switch(s): Yes Number of Outputs: 16 Dimming: I2C Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 85°C (TA) Case / Package: 24-TQFN (4x4) Maximum Supply Voltage: 5.5V Operating Input Voltage(Min): 2.3V Channel Output Current: 25mA Popularity: Medium Fake Threat In the Open Market: 65 pct. Supply and Demand Status: Balance

Manufacturer: ON Semiconductor
Win Source Part Number: 1027850-CAT9532HV6I-GT2
Packaging: Reel - TR
Type: Linear
Applications: Backlight
Mounting: SMD (SMT)
Frequency: 400kHz
Internal Switch(s): Yes
Number of Outputs: 16
Dimming: I2C
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 85°C (TA)
Case / Package: 24-TQFN (4x4)
Maximum Supply Voltage: 5.5V
Operating Input Voltage(Min): 2.3V
Channel Output Current: 25mA
Popularity: Medium
Fake Threat In the Open Market: 65 pct.
Supply and Demand Status: Balance

Buy Now Datasheet
PMIC - LED Drivers - CAT9532HV6I-GT2 - Lingto Electronic Limited
Shenzhen, China
PMIC - LED Drivers
CAT9532HV6I-GT2
PMIC - LED Drivers CAT9532HV6I-GT2
IC LED DRVR LIN DIM 25MA 24TQFN

IC LED DRVR LIN DIM 25MA 24TQFN

Supplier's Site Datasheet
Integrated Circuits (ICs) - Power Management (PMIC) - LED Drivers - CAT9532HV6I-GT2 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Power Management (PMIC) - LED Drivers
CAT9532HV6I-GT2
Integrated Circuits (ICs) - Power Management (PMIC) - LED Drivers CAT9532HV6I-GT2
IC LED DRVR LIN I2C 25MA 24TQFN

IC LED DRVR LIN I2C 25MA 24TQFN

Supplier's Site
Sheung Wan, Hong Kong
LED Lighting Drivers
CAT9532HV6I-GT2
LED Lighting Drivers CAT9532HV6I-GT2
LED Lighting Drivers I2C/SMBus Expander w/LED Dimming

LED Lighting Drivers I2C/SMBus Expander w/LED Dimming

Buy Now Datasheet

Technical Specifications

  DigiKey Win Source Electronics Lingto Electronic Limited Shenzhen Shengyu Electronics Technology Limited VAST STOCK CO., LIMITED
Product Category LED Drivers LED Drivers LED Drivers LED Drivers LED Drivers
Product Number CAT9532HV6I-GT2TROSTR-ND 1027850-CAT9532HV6I-GT2 CAT9532HV6I-GT2 CAT9532HV6I-GT2 CAT9532HV6I-GT2
Product Name LED Drivers PMIC - PMIC - LED Drivers - CAT9532HV6I-GT2 PMIC - LED Drivers Integrated Circuits (ICs) - Power Management (PMIC) - LED Drivers LED Lighting Drivers
Form Factor Intgrated Circuit (IC) Intgrated Circuit (IC)
Input Voltage 2.3 to 5.5 volts 2.3 volts 2.3 to 5.5 volts
Output Current 25 milliamps 25 milliamps 25 milliamps
Unlock Full Specs
to access all available technical data

Similar Products

LED Drivers - A6277ELWTR-ND - DigiKey
Allegro MicroSystems Inc.
Specs
Form Factor Intgrated Circuit (IC)
Input Voltage 4.5 to 5.5 volts
Output Voltage 4 volts
View Details
3 suppliers
PMIC - LED Drivers - LM3492QMH/NOPB - Lingto Electronic Limited
Specs
Output Current 50 milliamps
View Details
LED Driver ICs - 427665 - RS Components, Ltd.
RS Components, Ltd.
Specs
Form Factor Intgrated Circuit (IC)
Type Dimmable
Input Voltage 0.3069 volts
View Details