onsemi 2.7V 100MA Memory IC and Storage Component CAT93HC46JI

Description
IC Reg Linear 2.7V 100MA SC88A Product overview: CAT93HC46JI from ON Semiconductor is a Memory IC and Storage Component for data storage, firmware boot, embedded logging, industrial controllers, computing modules, and replacement sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 2.7V, 100MA. Search-friendly keywords include memory IC, Flash, SRAM, DRAM, storage module, 2.7V, 100MA, Memory IC and Storage Component, Memory IC Chips. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 2020-CAT93HC46JI can be used for catalog matching and distributor lookup.
Request a Quote
Description
IC Reg Linear 2.7V 100MA SC88A Product overview: CAT93HC46JI from ON Semiconductor is a Memory IC and Storage Component for data storage, firmware boot, embedded logging, industrial controllers, computing modules, and replacement sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 2.7V, 100MA. Search-friendly keywords include memory IC, Flash, SRAM, DRAM, storage module, 2.7V, 100MA, Memory IC and Storage Component, Memory IC Chips. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 2020-CAT93HC46JI can be used for catalog matching and distributor lookup.
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
2.7V 100MA Memory IC and Storage Component - 2020-CAT93HC46JI - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
2.7V 100MA Memory IC and Storage Component
2020-CAT93HC46JI
2.7V 100MA Memory IC and Storage Component 2020-CAT93HC46JI
IC Reg Linear 2.7V 100MA SC88A Product overview: CAT93HC46JI from ON Semiconductor is a Memory IC and Storage Component for data storage, firmware boot, embedded logging, industrial controllers, computing modules, and replacement sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 2.7V, 100MA. Search-friendly keywords include memory IC, Flash, SRAM, DRAM, storage module, 2.7V, 100MA, Memory IC and Storage Component, Memory IC Chips. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 2020-CAT93HC46JI can be used for catalog matching and distributor lookup.

IC Reg Linear 2.7V 100MA SC88A Product overview: CAT93HC46JI from ON Semiconductor is a Memory IC and Storage Component for data storage, firmware boot, embedded logging, industrial controllers, computing modules, and replacement sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 2.7V, 100MA. Search-friendly keywords include memory IC, Flash, SRAM, DRAM, storage module, 2.7V, 100MA, Memory IC and Storage Component, Memory IC Chips. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 2020-CAT93HC46JI can be used for catalog matching and distributor lookup.

Supplier's Site
Memory - CAT93HC46JI - 1051277-CAT93HC46JI - Win Source Electronics
Laguna Hills, CA, United States
Memory - CAT93HC46JI
1051277-CAT93HC46JI
Memory - CAT93HC46JI 1051277-CAT93HC46JI
Manufacturer: ON Semiconductor Storage Condition: Dry storage cabinet & Humidity protection package Win Source Part Number: 1051277-CAT93HC46JI Mounting: SMD (SMT) Memory Size: 128 B Categories: Memory Case / Package: SOIC Max Frequency: 2 MHz Popularity: Low Fake Threat In the Open Market: 66 pct. Supply and Demand Status: Shortage Maximum Operating Temperature: 85 °C RoHS: Non-Compliant Min Operating Temperature: -40 °C Max Supply Voltage: 6 V Min Supply Voltage: 2.5 V

Manufacturer: ON Semiconductor
Storage Condition: Dry storage cabinet & Humidity protection package
Win Source Part Number: 1051277-CAT93HC46JI
Mounting: SMD (SMT)
Memory Size: 128 B
Categories: Memory
Case / Package: SOIC
Max Frequency: 2 MHz
Popularity: Low
Fake Threat In the Open Market: 66 pct.
Supply and Demand Status: Shortage
Maximum Operating Temperature: 85 °C
RoHS: Non-Compliant
Min Operating Temperature: -40 °C
Max Supply Voltage: 6 V
Min Supply Voltage: 2.5 V

Buy Now

Technical Specifications

  ERSAELECTRONICS PTE. LTD. Win Source Electronics
Product Category Memory Chips Memory Chips
Product Number 2020-CAT93HC46JI 1051277-CAT93HC46JI
Product Name 2.7V 100MA Memory IC and Storage Component Memory - CAT93HC46JI
Operating Temperature -40 C (-40 F) -40 C (-40 F)
Unlock Full Specs
to access all available technical data

Similar Products

SDRAM - 2420777P - RS Components, Ltd.
RS Components, Ltd.
Specs
Memory Category DRAM Chip
Access Time 0.4000 ns
Number of Words 64000 k
View Details
Memory - 71024S20TYGI - Lingto Electronic Limited
Rochester Electronics
Specs
Memory Category SRAM; SRAM Chip
Access Time 20 ns
Density 1000 kbits
View Details
Memory - MYX4DD3K128M72PBG2 - Micross Components, Inc.
Micross Components, Inc.
Specs
Memory Category DDR3
Operating Temperature -55 to 125 C (-67 to 257 F)
Density 1024000 kbits
View Details