16-KB MICROWIRE SERIAL EEPROM ME
16-KB MICROWIRE SERIAL EEPROM ME
16-KB MICROWIRE SERIAL EEPROM ME
EEPROM Serial 16-Kb Microwire, SOIC-8, 208 mils, 2000-REEL Product overview: CAT93C86XI-T2 from onsemi is a Memory IC and Storage Component for data storage, firmware boot, embedded logging, industrial controllers, computing modules, and replacement sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SOIC. Search-friendly keywords include memory IC, Flash, SRAM, DRAM, storage module, SOIC, Memory IC and Storage Component, Memory ICs Products. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 774-CAT93C86XI-T2 can be used for catalog matching and distributor lookup.
EEPROM Serial 16-Kb Microwire
Win Source Part Number: 1135101-CAT93C86XI-T
Category: Integrated Circuits (ICs)>Memory
Series: *
Package: Bulk
Standard Package: 1
ECCN: EAR99
Fake Threat In the Open Market: 52 pct.
HTSUS: 8542.32.0051
Mfr: onsemi
Other Names: ONSONSCAT93C86XI-T2,
IC MICROWIRE 16KBIT
| DigiKey | ERSAELECTRONICS PTE. LTD. | Rochester Electronics | Win Source Electronics | Quarktwin Technology Ltd. | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|---|---|
| Product Category | Memory Chips | Memory Chips | Memory Chips | Memory Chips | Memory Chips | Memory Chips |
| Product Number | 488-CAT93C86XI-T2CT-ND | 774-CAT93C86XI-T2 | CAT93C86XI-T2 | 1135101-CAT93C86XI-T2 | CAT93C86XI-T2 | CAT93C86XI-T2 |
| Product Name | Memory | SOIC Memory IC and Storage Component | Integrated Circuits (ICs) - Memory | Memory | Integrated Circuits (ICs) - Memory - Memory | |
| Memory Category | EEPROM | EEPROM | EEPROM | |||
| Operating Temperature | -40 to 85 C (-40 to 185 F) | -40 C (-40 F) | ||||
| Package Type | SOIC; "8-SOIC (0.209"", 5.30mm Width)" | SOIC; SOIC-8, 208 mils |