16-KBit Microwire Serial EEPROM
EEPROM Memory IC 16Kb (2K x 8, 1K x 16) SPI 3MHz 8-SOIC
IC EEPROM 16KBIT SPI 3MHZ 8SOIC
SERIAL EEPROM, 16KBIT, 500KHZ, SOIC-8; Memory Interface Type:Serial Microwire; Memory Size:16Kbit; EEPROM Memory Configuration:2K x 8bit / 1K x 16bit; Clock Frequency:3MHz; Memory Case Style:SOIC; No. of Pins:8Pins; Frequency:3MHz RoHS Compliant: Yes
EEPROM Memory IC 16Kbit Microwire 3 MHz 8-SOIC
EEPROM Memory IC 16Kbit Microwire 3 MHz 8-SOIC
| Rochester Electronics | DigiKey | Shenzhen Shengyu Electronics Technology Limited | Newark, An Avnet Company | Quarktwin Technology Ltd. | |
|---|---|---|---|---|---|
| Product Category | Memory Chips | Memory Chips | Memory Chips | Memory Chips | Memory Chips |
| Product Number | CAT93C86VI-G | CAT93C86VI-GOS-ND | CAT93C86VI-G | 06R1480 | CAT93C86VI-G |
| Product Name | Memory | Integrated Circuits (ICs) - Memory | Serial Eeprom, 16Kbit, 500Khz, Soic-8; Memory Interface Type Onsemi | Memory | |
| Memory Category | EEPROM | EEPROM | EEPROM; Non-Volatile | EEPROM | EEPROM; EEPROM |
| Package Type | SOIC; SOIC8 | SOIC; "8-SOIC (0.154"", 3.90mm Width)" | SOIC | SOIC | SOIC; 8-SOIC (0.154\", 3.90mm Width) |
| Operating Temperature | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) | ||
| Supply Voltage | 1.8V ~ 5.5V | 1.8V ~ 5.5V | 1.8V ~ 5.5V |