Manufacturer: ON Semiconductor
Win Source Part Number: 1159238-CAT93C86P
Manufacturer Homepage: www.onsemi.com
RoHS State: Request Verification
Popularity: Medium
Fake Threat In the Open Market: 60 pct.
Supply and Demand Status: Limited
EEPROM, 1KX16, Serial, CMOS, PDIP8, PLASTIC, DIP-8 Product overview: CAT93C86P from Catalyst Semiconductor is a Memory IC and Storage Component for data storage, firmware boot, embedded logging, industrial controllers, computing modules, and replacement sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include DIP. Search-friendly keywords include memory IC, Flash, SRAM, DRAM, storage module, DIP, Memory IC and Storage Component, Memory IC Chips. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 2020-CAT93C86P can be used for catalog matching and distributor lookup.
16-KBit Microwire Serial EEPROM
EEPROM Memory IC 16Kbit Microwire 3 MHz 8-PDIP
| Win Source Electronics | ERSAELECTRONICS PTE. LTD. | Rochester Electronics | Quarktwin Technology Ltd. | |
|---|---|---|---|---|
| Product Category | Memory Chips | Memory Chips | Memory Chips | Memory Chips |
| Product Number | 1159238-CAT93C86P | 2020-CAT93C86P | CAT93C86P | CAT93C86P |
| Product Name | Memory - CAT93C86P | DIP Memory IC and Storage Component | Memory | |
| Memory Category | EEPROM | EEPROM | EEPROM | EEPROM; EEPROM |
| Operating Temperature | 0 C (32 F) | 0 to 70 C (32 to 158 F) | ||
| Number of Words | 1024 k | |||
| Pins | 8 |