EEPROM Memory IC 16Kb (1K x 16, 2K x 8) Microwire, SPI 4MHz 100ns 8-TSSOP
IC EEPROM 16KBIT MIC WIRE 8TSSOP
IC EEPROM 16KBIT MIC WIRE 8TSSOP
16KB MICROWIRE SER EEPROM
EEPROM Memory IC 16Kbit Microwire 4 MHz 100 ns 8-TSSOP
IC EEPROM 16KBIT 4MHZ 8TSSOP
| DigiKey | Lingto Electronic Limited | Quarktwin Technology Ltd. | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|
| Product Category | Memory Chips | Memory Chips | Memory Chips | Memory Chips |
| Product Number | 488-CAT93C86BYI-GT3TR-ND | CAT93C86BYI-GT3 | CAT93C86BYI-GT3 | CAT93C86BYI-GT3 |
| Product Name | Memory | Memory | Memory | Integrated Circuits (ICs) - Memory - Memory |
| Memory Category | EEPROM | EEPROM; EEPROM | EEPROM; EEPROM | EEPROM; Non-Volatile |
| Operating Temperature | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) | ||
| Package Type | TSSOP; "8-TSSOP (0.173"", 4.40mm Width)" | SSOP; TSSOP; 8-TSSOP (0.173\", 4.40mm Width) |