EEPROM Serial 8-Kb Microwire, TSSOP8, 4.4x3, 3000-REEL Product overview: CAT93C76YI-GT3 from onsemi is a Memory IC and Storage Component for data storage, firmware boot, embedded logging, industrial controllers, computing modules, and replacement sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include memory IC, Flash, SRAM, DRAM, storage module, Memory IC and Storage Component, Memory ICs Products. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 774-CAT93C76YI-GT3 can be used for catalog matching and distributor lookup.
EEPROM Memory IC 8Kb (1K x 8, 512 x 16) SPI 3MHz 8-TSSOP
CAT93C76 - 8-KBit Microwire Serial EEPROM
Win Source Part Number: 1051274-CAT93C76YI-G
Category: Integrated Circuits (ICs)>Memory
Package: Tape & Reel (TR)
Standard Package: 3,000
Mounting: SMD (SMT)
Technology: EEPROM
Memory Type: Non-Volatile
Memory Size: 8Kb (1K x 8, 512 x 16)
Voltage - Supply: 1.8V ~ 5.5V
Package / Case: 8-TSSOP (0.173", 4.40mm Width)
Supplier Device Package: 8-TSSOP
Temperature Range - Operating: -40°C ~ 85°C (TA)
Memory Format: EEPROM
Clock Frequency: 3 MHz
Memory Interface: SPI
Alternative Parts (Cross-Reference): AT25080B-XHL-T; AT25080B-XHL-B; M95080-RDW6TP; M24C08-RDW6TP; CAT25080YI-GT3; CAT25080YI-GCAT93C76
ECCN: EAR99
Fake Threat In the Open Market: 49 pct.
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8542.32.0051
Mfr: onsemi
Other Names: 2156-CAT93C76YI-GT3-
Base Product Number: CAT93C76
Product Status: Obsolete
IC EEPROM 8KBIT MICROWIRE 8TSSOP
IC EEPROM 8KBIT SPI 3MHZ 8TSSOP
EEPROM Memory IC 8Kbit Microwire 3 MHz 8-TSSOP
| ERSAELECTRONICS PTE. LTD. | DigiKey | Rochester Electronics | Win Source Electronics | Shenzhen Shengyu Electronics Technology Limited | Lingto Electronic Limited | Quarktwin Technology Ltd. | |
|---|---|---|---|---|---|---|---|
| Product Category | Memory Chips | Memory Chips | Memory Chips | Memory Chips | Memory Chips | Memory Chips | Memory Chips |
| Product Number | 774-CAT93C76YI-GT3 | CAT93C76YI-GT3-ND | CAT93C76YI-GT3 | 1051274-CAT93C76YI-GT3 | CAT93C76YI-GT3 | CAT93C76YI-GT3 | CAT93C76YI-GT3 |
| Product Name | Memory IC and Storage Component | Memory | Integrated Circuits (ICs) - Memory | Integrated Circuits (ICs) - Memory - Memory | Memory | Memory | |
| Memory Category | EEPROM | EEPROM | EEPROM | EEPROM; Non-Volatile | EEPROM; Non-Volatile | EEPROM; EEPROM | EEPROM; EEPROM |
| Access Time | 100 ns | ||||||
| Data Retention | 100 years | ||||||
| Operating Temperature | -40 C (-40 F) | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) | |||
| Density | 8 kbits | 8 kbits | 8 kbits | 8 kbits |