IC 512 X 16 MICROWIRE BUS SERIAL EEPROM, PDSO8, 0.150 INCH, HALOGEN FREE AND ROHS COMPLIANT, MS-012, SOIC-8, Programmable ROM Product overview: CAT93C76VI-GT3 from onsemi is a Memory IC and Storage Component for data storage, firmware boot, embedded logging, industrial controllers, computing modules, and replacement sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SOIC. Search-friendly keywords include memory IC, Flash, SRAM, DRAM, storage module, SOIC, Memory IC and Storage Component, Memory ICs Products. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 774-CAT93C76VI-GT3 can be used for catalog matching and distributor lookup.
EEPROM Memory IC 8Kb (1K x 8, 512 x 16) SPI 3MHz 8-SOIC
Manufacturer: ON Semiconductor
Win Source Part Number: 771217-CAT93C76VI-GT
Packaging: Reel package
Operating Temperature Range: -40°C ~ 85°C (TA)
Package: 8-SOIC (0.154", 3.90mm Width)
Mounting: SMD
Technology: EEPROM
Operating Supply Voltage: 1.8 V ~ 5.5 V
Memory Type: Non-Volatile
Memory Size: 8Kb (1K x 8, 512 x 16)
Part Status: Obsolete(EOL)
Family Name: CAT93C76
Categories: Integrated Circuits (ICs)
Memory Format: EEPROM
Clock Frequency: 3MHz
Memory Interface: SPI
Manufacturer Package: 8-SOIC
Alternative Parts (Cross-Reference): M93C76-RMN3G/S; M93C76-WMN3G/W; M93C76-RMN3TP/S; M93C76-MN3TG;
Introduction Date: May 14, 2004
ECCN: EAR99
Country of Origin: Philippines
Estimated EOL Date: Obsolete / End of life
Halogen Free: Compliant
Popularity: Medium
Fake Threat In the Open Market: 72 pct.
Supply and Demand Status: Limited
EEPROM, 512X16, Serial
IC EEPROM 8KBIT SPI 3MHZ 8SOIC
IC EEPROM 8KBIT MICROWIRE 8SOIC
EEPROM Memory IC 8Kbit Microwire 3 MHz 8-SOIC
| ERSAELECTRONICS PTE. LTD. | DigiKey | Win Source Electronics | Rochester Electronics | Lingto Electronic Limited | Shenzhen Shengyu Electronics Technology Limited | Quarktwin Technology Ltd. | |
|---|---|---|---|---|---|---|---|
| Product Category | Memory Chips | Memory Chips | Memory Chips | Memory Chips | Memory Chips | Memory Chips | Memory Chips |
| Product Number | 774-CAT93C76VI-GT3 | CAT93C76VI-GT3-ND | 771217-CAT93C76VI-GT3 | CAT93C76VI-GT3 | CAT93C76VI-GT3 | CAT93C76VI-GT3 | CAT93C76VI-GT3 |
| Product Name | SOIC Memory IC and Storage Component | Memory | Memory - EEPROM - CAT93C76VI-GT3 | Memory | Integrated Circuits (ICs) - Memory - Memory | Memory | |
| Memory Category | EEPROM | EEPROM | EEPROM; Non-Volatile | EEPROM | EEPROM; EEPROM | EEPROM; Non-Volatile | EEPROM; EEPROM |
| Access Time | 100 ns | ||||||
| Data Retention | 100 years | ||||||
| Operating Temperature | -40 C (-40 F) | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) | |||
| Density | 8 kbits | 8 kbits | 8 kbits | 8 kbits |