onsemi Memory CAT93C76LI-G

Description
EEPROM Memory IC 8Kb (1K x 8, 512 x 16) SPI 3MHz 8-PDIP
Request a Quote Datasheet
Description
EEPROM Memory IC 8Kb (1K x 8, 512 x 16) SPI 3MHz 8-PDIP
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Memory - CAT93C76LI-G-ND - DigiKey
Thief River Falls, MN, United States
EEPROM Memory IC 8Kb (1K x 8, 512 x 16) SPI 3MHz 8-PDIP

EEPROM Memory IC 8Kb (1K x 8, 512 x 16) SPI 3MHz 8-PDIP

Buy Now Datasheet
Singapore, Singapore
8Kb 5V Memory IC and Storage Component
774-CAT93C76LI-G
8Kb 5V Memory IC and Storage Component 774-CAT93C76LI-G
8Kb EEPROM Serial MICROWIRE, PDIP-8, 100ns Access, 5V Product overview: CAT93C76LI-G from onsemi is a Memory IC and Storage Component for data storage, firmware boot, embedded logging, industrial controllers, computing modules, and replacement sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 8Kb, 5V. Search-friendly keywords include memory IC, Flash, SRAM, DRAM, storage module, 8Kb, 5V, Memory IC and Storage Component, Memory ICs Products. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 774-CAT93C76LI-G can be used for catalog matching and distributor lookup.

8Kb EEPROM Serial MICROWIRE, PDIP-8, 100ns Access, 5V Product overview: CAT93C76LI-G from onsemi is a Memory IC and Storage Component for data storage, firmware boot, embedded logging, industrial controllers, computing modules, and replacement sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 8Kb, 5V. Search-friendly keywords include memory IC, Flash, SRAM, DRAM, storage module, 8Kb, 5V, Memory IC and Storage Component, Memory ICs Products. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 774-CAT93C76LI-G can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Memory - EEPROM - CAT93C76LI-G - 1159235-CAT93C76LI-G - Win Source Electronics
Laguna Hills, CA, United States
Memory - EEPROM - CAT93C76LI-G
1159235-CAT93C76LI-G
Memory - EEPROM - CAT93C76LI-G 1159235-CAT93C76LI-G
Manufacturer: ON Semiconductor Win Source Part Number: 1159235-CAT93C76LI-G Packaging: Tube Mounting Style: Through Hole Operating Temperature Range: -40°C ~ 85°C (TA) Package: 8-DIP (0.300", 7.62mm) Technology: EEPROM Operating Supply Voltage: 1.8 V ~ 5.5 V Memory Type: Non-Volatile Memory Size: 8Kb (1K x 8, 512 x 16) Family Name: CAT93C76 Categories: Integrated Circuits (ICs) Memory Format: EEPROM Manufacturer Homepage: www.onsemi.com Clock Frequency: 3MHz Memory Interface: SPI Manufacturer Package: 8-PDIP Alternative Parts (Cross-Reference): IS93C76A-2PI; IS93C76A-2PI; IS93C76A-PA; Introduction Date: May 14, 2004 ECCN: EAR99 Country of Origin: Thailand Estimated EOL Date: Obsolete Halogen Free: Compliant Popularity: Medium Fake Threat In the Open Market: 61 pct. Supply and Demand Status: Limited

Manufacturer: ON Semiconductor
Win Source Part Number: 1159235-CAT93C76LI-G
Packaging: Tube
Mounting Style: Through Hole
Operating Temperature Range: -40°C ~ 85°C (TA)
Package: 8-DIP (0.300", 7.62mm)
Technology: EEPROM
Operating Supply Voltage: 1.8 V ~ 5.5 V
Memory Type: Non-Volatile
Memory Size: 8Kb (1K x 8, 512 x 16)
Family Name: CAT93C76
Categories: Integrated Circuits (ICs)
Memory Format: EEPROM
Manufacturer Homepage: www.onsemi.com
Clock Frequency: 3MHz
Memory Interface: SPI
Manufacturer Package: 8-PDIP
Alternative Parts (Cross-Reference): IS93C76A-2PI; IS93C76A-2PI; IS93C76A-PA;
Introduction Date: May 14, 2004
ECCN: EAR99
Country of Origin: Thailand
Estimated EOL Date: Obsolete
Halogen Free: Compliant
Popularity: Medium
Fake Threat In the Open Market: 61 pct.
Supply and Demand Status: Limited

Buy Now Datasheet
 - CAT93C76LI-G - Rochester Electronics
Newburyport, MA, United States
EEPROM, 512X16, Serial

EEPROM, 512X16, Serial

Supplier's Site Datasheet
Integrated Circuits (ICs) - Memory - Memory - CAT93C76LI-G - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Memory - Memory
CAT93C76LI-G
Integrated Circuits (ICs) - Memory - Memory CAT93C76LI-G
IC EEPROM 8KBIT MICROWIRE 8DIP

IC EEPROM 8KBIT MICROWIRE 8DIP

Supplier's Site
Memory - CAT93C76LI-G - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
EEPROM Memory IC 8Kbit Microwire 3 MHz 8-PDIP

EEPROM Memory IC 8Kbit Microwire 3 MHz 8-PDIP

Buy Now Datasheet

Technical Specifications

  DigiKey ERSAELECTRONICS PTE. LTD. Win Source Electronics Rochester Electronics Shenzhen Shengyu Electronics Technology Limited Quarktwin Technology Ltd.
Product Category Memory Chips Memory Chips Memory Chips Memory Chips Memory Chips Memory Chips
Product Number CAT93C76LI-G-ND 774-CAT93C76LI-G 1159235-CAT93C76LI-G CAT93C76LI-G CAT93C76LI-G CAT93C76LI-G
Product Name Memory 8Kb 5V Memory IC and Storage Component Memory - EEPROM - CAT93C76LI-G Integrated Circuits (ICs) - Memory - Memory Memory
Memory Category EEPROM EEPROM EEPROM; Non-Volatile EEPROM EEPROM; Non-Volatile EEPROM; EEPROM
Operating Temperature -40 to 85 C (-40 to 185 F) -40 C (-40 F) -40 to 85 C (-40 to 185 F) -40 to 85 C (-40 to 185 F)
Package Type DIP; "8-DIP (0.300"", 7.62mm)" DIP DIP; PDIP8 DIP; 8-DIP (0.300\", 7.62mm)
Supply Voltage 1.8V ~ 5.5V -3.3V; 1.8 1.8 V ~ 5.5 V Through Hole 1.8V ~ 5.5V
Access Time 100 ns
Unlock Full Specs
to access all available technical data

Similar Products

Memory - AT24CS02-XHM-T - Lingto Electronic Limited
Rochester Electronics
Specs
Memory Category EEPROM; EEPROM
Access Time 550 ns
Density 2 kbits
View Details
Memory - SMJ44C251B - Micross Components, Inc.
Micross Components, Inc.
Specs
Memory Category NVRAM; VRAM
Access Time 100 to 120 ns
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
Memory - 4720BDC - Quarktwin Technology Ltd.
Texas Instruments
Specs
Memory Category RAM
Operating Temperature 0 to 70 C (32 to 158 F)
Density 0 kbits
View Details
2 suppliers