onsemi Memory CAT93C76BVI-GT3

Description
EEPROM Memory IC 8Kb (1K x 8, 512 x 16) SPI 4MHz 8-SOIC
Request a Quote Datasheet
Description
EEPROM Memory IC 8Kb (1K x 8, 512 x 16) SPI 4MHz 8-SOIC
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Memory - 488-CAT93C76BVI-GT3TR-ND - DigiKey
Thief River Falls, MN, United States
EEPROM Memory IC 8Kb (1K x 8, 512 x 16) SPI 4MHz 8-SOIC

EEPROM Memory IC 8Kb (1K x 8, 512 x 16) SPI 4MHz 8-SOIC

Buy Now Datasheet
Memory - 488-CAT93C76BVI-GT3CT-ND - DigiKey
Thief River Falls, MN, United States
IC EEPROM 8KBIT MICROWIRE 8SOIC

IC EEPROM 8KBIT MICROWIRE 8SOIC

Buy Now Datasheet
Integrated Circuits (ICs) - Memory - Memory - CAT93C76BVI-GT3 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Memory - Memory
CAT93C76BVI-GT3
Integrated Circuits (ICs) - Memory - Memory CAT93C76BVI-GT3
IC EEPROM 8KBIT MICROWIRE 8SOIC

IC EEPROM 8KBIT MICROWIRE 8SOIC

Supplier's Site
IC EEPROM 8KBIT SPI 4MHZ 8SOIC

IC EEPROM 8KBIT SPI 4MHZ 8SOIC

Supplier's Site Datasheet
Memory - CAT93C76BVI-GT3 - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
EEPROM Memory IC 8Kbit Microwire 4 MHz 8-SOIC

EEPROM Memory IC 8Kbit Microwire 4 MHz 8-SOIC

Buy Now

Technical Specifications

  DigiKey Shenzhen Shengyu Electronics Technology Limited Lingto Electronic Limited Quarktwin Technology Ltd.
Product Category Memory Chips Memory Chips Memory Chips Memory Chips
Product Number 488-CAT93C76BVI-GT3TR-ND CAT93C76BVI-GT3 CAT93C76BVI-GT3 CAT93C76BVI-GT3
Product Name Memory Integrated Circuits (ICs) - Memory - Memory Memory Memory
Memory Category EEPROM EEPROM; Non-Volatile EEPROM; EEPROM EEPROM; EEPROM
Unlock Full Specs
to access all available technical data

Similar Products

Logic - FIFOs Memory - 67C4013-10N - Lingto Electronic Limited
Specs
Data Rate 10 MHz
Operating Current 35 mA
View Details
BGA Memory IC and Storage Component - 736-PCI7402ZHK - ERSAELECTRONICS PTE. LTD.
Specs
Memory Category Flash
Operating Temperature 0 C (32 F)
Package Type BGA; BGA
View Details
2 suppliers
Flash Memory - 1882745 - RS Components, Ltd.
RS Components, Ltd.
Specs
Memory Category Flash
Number of Words 512 k
Bits per Word 8 bits
View Details
Memory - 0791078169RQA00 - Quarktwin Technology Ltd.
Infineon Technologies AG
View Details
2 suppliers