EEPROM Memory IC 4Kbit Microwire 2 MHz 250 ns 8-TSSOP
IC EEPROM 4KBIT MICROWIRE 8TSSOP
| Quarktwin Technology Ltd. | Acme Chip Technology Co., Limited | |
|---|---|---|
| Product Category | Memory Chips | Memory Chips |
| Product Number | CAT93C66YGI-T3 | CAT93C66YGI-T3 |
| Product Name | Memory | Integrated Circuits (ICs) - Memory - Memory |
| Memory Category | EEPROM; EEPROM | EEPROM; Non-Volatile |
| Access Time | 250 ns | |
| Operating Temperature | -40 to 85 C (-40 to 185 F) | |
| Density | 4 kbits | 4 kbits |