Manufacturer: ON Semiconductor
Win Source Part Number: 121743-CAT93C66WI-GT
Category: Integrated Circuits(ICs)
Family: Memory
Packaging: Reel
Operating Temperature Range: -40°C ~ 85°C (TA)
Speed: 2MHz
Package: 8-SOIC (0.154", 3.90mm Width)
Manufacturer Device Package: 8-SOIC
Operating Supply Voltage: 1.8 V ~ 5.5 V
Format - Memory: EEPROMs - Serial
Memory Type: EEPROM
Memory Size: 4K (512 x 8 or 256 x 16)
Interface: Microwire, 3-Wire Serial
Popularity: Medium
Fake Threat In the Open Market: 43 pct.
Supply and Demand Status: Balance
| Win Source Electronics | |
|---|---|
| Product Category | Uncategorized Products |
| Product Number | 121743-CAT93C66WI-GT3 |
| Product Name | Integrated Circuits(ICs) |