onsemi Memory IC and Storage Component CAT93C66U

Description
Product overview: CAT93C66U from ON Semiconductor is a Memory IC and Storage Component for data storage, firmware boot, embedded logging, industrial controllers, computing modules, and replacement sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include memory IC, Flash, SRAM, DRAM, storage module, Memory IC and Storage Component, Memory IC Chips. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 2020-CAT93C66U can be used for catalog matching and distributor lookup.
Request a Quote
Description
Product overview: CAT93C66U from ON Semiconductor is a Memory IC and Storage Component for data storage, firmware boot, embedded logging, industrial controllers, computing modules, and replacement sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include memory IC, Flash, SRAM, DRAM, storage module, Memory IC and Storage Component, Memory IC Chips. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 2020-CAT93C66U can be used for catalog matching and distributor lookup.
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Memory IC and Storage Component - 2020-CAT93C66U - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
Memory IC and Storage Component
2020-CAT93C66U
Memory IC and Storage Component 2020-CAT93C66U
Product overview: CAT93C66U from ON Semiconductor is a Memory IC and Storage Component for data storage, firmware boot, embedded logging, industrial controllers, computing modules, and replacement sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include memory IC, Flash, SRAM, DRAM, storage module, Memory IC and Storage Component, Memory IC Chips. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 2020-CAT93C66U can be used for catalog matching and distributor lookup.

Product overview: CAT93C66U from ON Semiconductor is a Memory IC and Storage Component for data storage, firmware boot, embedded logging, industrial controllers, computing modules, and replacement sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include memory IC, Flash, SRAM, DRAM, storage module, Memory IC and Storage Component, Memory IC Chips. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 2020-CAT93C66U can be used for catalog matching and distributor lookup.

Supplier's Site
Memory - CAT93C66U - 1051270-CAT93C66U - Win Source Electronics
Laguna Hills, CA, United States
Memory - CAT93C66U
1051270-CAT93C66U
Memory - CAT93C66U 1051270-CAT93C66U
Manufacturer: ON Semiconductor Storage Condition: Dry storage cabinet & Humidity protection package Win Source Part Number: 1051270-CAT93C66U Mounting: SMD (SMT) Frequency: 500 kHz Memory Size: 512 B Interface: Serial Access Time: 500 ns Density: 4 kb Number of Pins: 8 Categories: Memory Case / Package: TSSOP Max Frequency: 1 MHz Alternative Parts (Cross-Reference): CAT93C66UCAT 93C66U; Popularity: Low Fake Threat In the Open Market: 73 pct. Supply and Demand Status: Shortage Maximum Operating Temperature: 70 °C Mount: Surface Mount RoHS: Non-Compliant Min Operating Temperature: 0 °C Max Supply Voltage: 6 V Min Supply Voltage: 2.5 V Nominal Supply Current: 3 mA

Manufacturer: ON Semiconductor
Storage Condition: Dry storage cabinet & Humidity protection package
Win Source Part Number: 1051270-CAT93C66U
Mounting: SMD (SMT)
Frequency: 500 kHz
Memory Size: 512 B
Interface: Serial
Access Time: 500 ns
Density: 4 kb
Number of Pins: 8
Categories: Memory
Case / Package: TSSOP
Max Frequency: 1 MHz
Alternative Parts (Cross-Reference): CAT93C66UCAT 93C66U;
Popularity: Low
Fake Threat In the Open Market: 73 pct.
Supply and Demand Status: Shortage
Maximum Operating Temperature: 70 °C
Mount: Surface Mount
RoHS: Non-Compliant
Min Operating Temperature: 0 °C
Max Supply Voltage: 6 V
Min Supply Voltage: 2.5 V
Nominal Supply Current: 3 mA

Buy Now

Technical Specifications

  ERSAELECTRONICS PTE. LTD. Win Source Electronics
Product Category Memory Chips Memory Chips
Product Number 2020-CAT93C66U 1051270-CAT93C66U
Product Name Memory IC and Storage Component Memory - CAT93C66U
Access Time 500 ns 500 ns
Operating Temperature 0 C (32 F) 0 C (32 F)
Density 4 kbits 4 kbits
Package Type TSSOP SOP; SSOP; TSSOP; TSSOP
Unlock Full Specs
to access all available technical data

Similar Products

Flash Memory - 1882682 - RS Components, Ltd.
RS Components, Ltd.
Specs
Memory Category Flash
Access Time 25000 ns
Number of Words 1024 k
View Details
Memory - MYX4DD3K256M16BG1 - Micross Components, Inc.
Micross Components, Inc.
Specs
Memory Category DDR3
Operating Temperature -55 to 125 C (-67 to 257 F)
Density 256000 kbits
View Details
Memories - Radiation hardened and high-reliability memories - Space Memories - 5962F1120201VXA - 5962F1120201VXA - Infineon Technologies AG
Specs
Operating Temperature -55 to 125 C (-67 to 257 F)
Density 72000 kbits
Number of Words 2 k
View Details