onsemi SOIC Memory IC and Storage Component CAT93C66SI

Description
EEPROM, 256X16, Serial, CMOS, PDSO8
Request a Quote
Description
EEPROM, 256X16, Serial, CMOS, PDSO8
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The CAT93C66SI is a 4K-bit Microwire Serial EEPROM memory device designed for high-speed operation at 1 MHz. It operates within a voltage range of 1.8 to 6.0 volts and features selectable memory organization in either 8-bit or 16-bit formats, depending on the ORG pin configuration. The device supports self-timed write cycles with auto-clear functionality and includes both hardware and software write protection mechanisms. Manufactured using advanced CMOS technology, the CAT93C66SI is rated for 1,000,000 program/erase cycles and offers a data retention period of up to 100 years. It is available in multiple package types, including 8-pin DIP, SOIC, TSSOP, and TDFN, making it versatile for various applications. The device also includes power-up inadvertent write protection and is suitable for commercial, industrial, and automotive temperature ranges. Engineers may find this product suitable for applications requiring reliable non-volatile memory with low power consumption and high endurance.

Datasheet Summary
Powered by GS/AI

The CAT93C66SI is a 4K-bit Microwire Serial EEPROM memory device designed for high-speed operation at 1 MHz. It operates within a voltage range of 1.8 to 6.0 volts and features selectable memory organization in either 8-bit or 16-bit formats, depending on the ORG pin configuration. The device supports self-timed write cycles with auto-clear functionality and includes both hardware and software write protection mechanisms. Manufactured using advanced CMOS technology, the CAT93C66SI is rated for 1,000,000 program/erase cycles and offers a data retention period of up to 100 years. It is available in multiple package types, including 8-pin DIP, SOIC, TSSOP, and TDFN, making it versatile for various applications. The device also includes power-up inadvertent write protection and is suitable for commercial, industrial, and automotive temperature ranges. Engineers may find this product suitable for applications requiring reliable non-volatile memory with low power consumption and high endurance.

Suppliers

Company
Product
Description
Supplier Links
 - CAT93C66SI - Rochester Electronics
Newburyport, MA, United States
EEPROM, 256X16, Serial, CMOS, PDSO8

EEPROM, 256X16, Serial, CMOS, PDSO8

Supplier's Site Datasheet
Singapore, Singapore
SOIC Memory IC and Storage Component
774-CAT93C66SI
SOIC Memory IC and Storage Component 774-CAT93C66SI
256X16 MICROWIRE BUS SERIAL EEPROM, PDSO8, SOIC-8 Product overview: CAT93C66SI from onsemi is a Memory IC and Storage Component for data storage, firmware boot, embedded logging, industrial controllers, computing modules, and replacement sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SOIC. Search-friendly keywords include memory IC, Flash, SRAM, DRAM, storage module, SOIC, Memory IC and Storage Component, Memory ICs Products. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 774-CAT93C66SI can be used for catalog matching and distributor lookup.

256X16 MICROWIRE BUS SERIAL EEPROM, PDSO8, SOIC-8 Product overview: CAT93C66SI from onsemi is a Memory IC and Storage Component for data storage, firmware boot, embedded logging, industrial controllers, computing modules, and replacement sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SOIC. Search-friendly keywords include memory IC, Flash, SRAM, DRAM, storage module, SOIC, Memory IC and Storage Component, Memory ICs Products. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 774-CAT93C66SI can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Integrated Circuits (ICs) - Memory - Memory - CAT93C66SI - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Memory - Memory
CAT93C66SI
Integrated Circuits (ICs) - Memory - Memory CAT93C66SI
IC EEPROM 4KBIT MICROWIRE 8SOIC

IC EEPROM 4KBIT MICROWIRE 8SOIC

Supplier's Site
Memory - CAT93C66SI - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
EEPROM Memory IC 4Kbit Microwire 2 MHz 8-SOIC

EEPROM Memory IC 4Kbit Microwire 2 MHz 8-SOIC

Buy Now Datasheet
Memory - CAT93C66SI - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
EEPROM Memory IC 4Kbit Microwire 2 MHz 500 ns 8-SOIC

EEPROM Memory IC 4Kbit Microwire 2 MHz 500 ns 8-SOIC

Buy Now

Technical Specifications

  Rochester Electronics ERSAELECTRONICS PTE. LTD. Shenzhen Shengyu Electronics Technology Limited Quarktwin Technology Ltd. Quarktwin Technology Ltd.
Product Category Memory Chips Memory Chips Memory Chips Memory Chips Memory Chips
Product Number CAT93C66SI 774-CAT93C66SI CAT93C66SI CAT93C66SI CAT93C66SI
Product Name SOIC Memory IC and Storage Component Integrated Circuits (ICs) - Memory - Memory Memory Memory
Memory Category EEPROM EEPROM EEPROM; Non-Volatile EEPROM; EEPROM EEPROM; EEPROM
Logic Family CMOS
Package Type SOIC; SOIC8 SOIC SOIC; 8-SOIC (0.154\", 3.90mm Width) SOIC; 8-SOIC (0.154\", 3.90mm Width)
Access Time 500 ns 500 ns
Data Retention 100 years
Unlock Full Specs
to access all available technical data

Similar Products

Memory - AT34C02B-10TU-1.7 - Lingto Electronic Limited
Rochester Electronics
Specs
Memory Category EEPROM; EEPROM
Access Time 900 ns
Density 2 kbits
View Details
Memory - AS5C1005 - Micross Components, Inc.
Micross Components, Inc.
Specs
Memory Category SRAM; SRAM Chip
Access Time 15 to 45 ns
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
Specs
Memory Category Volatile
Density 0 kbits
Package Type 4.5 ns
View Details