EEPROM Memory IC 4Kb (512 x 8, 256 x 16) SPI 2MHz 8-PDIP
Manufacturer: ON Semiconductor
Win Source Part Number: 771216-CAT93C66LI-G
Packaging: Tube
Mounting Style: Through Hole
Operating Temperature Range: -40°C ~ 85°C (TA)
Package: 8-DIP (0.300", 7.62mm)
Technology: EEPROM
Operating Supply Voltage: 1.8 V ~ 5.5 V
Memory Type: Non-Volatile
Memory Size: 4Kb (512 x 8, 256 x 16)
Family Name: CAT93C66
Categories: Integrated Circuits (ICs)
Memory Format: EEPROM
Clock Frequency: 2MHz
Memory Interface: SPI
Manufacturer Package: 8-PDIP
Alternative Parts (Cross-Reference): AT93C66-10PA-2.7C; 93C66CX-E/P; AT93C66A-10PI-1.8; AT93C66-10PX-2.5;
Introduction Date: July 20, 1999
ECCN: EAR99
Country of Origin: Thailand
Estimated EOL Date: Obsolete / End of life
Halogen Free: Compliant
Popularity: Medium
Fake Threat In the Open Market: 58 pct.
Supply and Demand Status: Limited
Quantity per package: 50
4Kb Serial EEPROM Memory, Microwire, PDIP-8, 5.5V Product overview: CAT93C66LI-G from onsemi is a Memory IC and Storage Component for data storage, firmware boot, embedded logging, industrial controllers, computing modules, and replacement sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 4Kb, 5.5V. Search-friendly keywords include memory IC, Flash, SRAM, DRAM, storage module, 4Kb, 5.5V, Memory IC and Storage Component, Memory ICs Products. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 774-CAT93C66LI-G can be used for catalog matching and distributor lookup.
IC EEPROM 4KBIT SPI 2MHZ 8DIP
IC EEPROM 4KBIT MICROWIRE 8DIP
EEPROM Memory IC 4Kbit Microwire 2 MHz 8-PDIP
| DigiKey | Win Source Electronics | ERSAELECTRONICS PTE. LTD. | Lingto Electronic Limited | Shenzhen Shengyu Electronics Technology Limited | Quarktwin Technology Ltd. | |
|---|---|---|---|---|---|---|
| Product Category | Memory Chips | Memory Chips | Memory Chips | Memory Chips | Memory Chips | Memory Chips |
| Product Number | CAT93C66LI-G-ND | 771216-CAT93C66LI-G | 774-CAT93C66LI-G | CAT93C66LI-G | CAT93C66LI-G | CAT93C66LI-G |
| Product Name | Memory | Memory - EEPROM - CAT93C66LI-G | 4Kb 5.5V Memory IC and Storage Component | Memory | Integrated Circuits (ICs) - Memory - Memory | Memory |
| Memory Category | EEPROM | EEPROM; Non-Volatile | EEPROM; Non-Volatile, , EEPROM | EEPROM; EEPROM | EEPROM; Non-Volatile | EEPROM; EEPROM |
| Operating Temperature | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) | -40 C (-40 F) | -40 to 85 C (-40 to 185 F) | ||
| Package Type | DIP; "8-DIP (0.300"", 7.62mm)" | DIP | PDIP | DIP; 8-DIP (0.300\", 7.62mm) | ||
| Supply Voltage | 1.8V ~ 5.5V | 1.8 V ~ 5.5 V | 1.8V | Through Hole | 1.8V ~ 5.5V | |
| Access Time | 250 ns |