onsemi Memory - CAT93C66KI CAT93C66KI

Description
Manufacturer: ON Semiconductor Storage Condition: Dry storage cabinet & Humidity protection package Win Source Part Number: 1006418-CAT93C66KI Mounting: SMD (SMT) Frequency: 500 kHz Memory Size: 512 B Interface: Serial Density: 4 kb Number of Pins: 8 Categories: Memory Case / Package: SOIC Max Frequency: 500 kHz Alternative Parts (Cross-Reference): CAT93C66KICAT 93C66KI; Popularity: Low Fake Threat In the Open Market: 38 pct. Supply and Demand Status: Shortage Maximum Operating Temperature: 85 °C Mount: Surface Mount RoHS: Non-Compliant Min Operating Temperature: -40 °C Max Supply Voltage: 6 V Min Supply Voltage: 2.5 V Nominal Supply Current: 3 mA
Request a Quote
Description
Manufacturer: ON Semiconductor Storage Condition: Dry storage cabinet & Humidity protection package Win Source Part Number: 1006418-CAT93C66KI Mounting: SMD (SMT) Frequency: 500 kHz Memory Size: 512 B Interface: Serial Density: 4 kb Number of Pins: 8 Categories: Memory Case / Package: SOIC Max Frequency: 500 kHz Alternative Parts (Cross-Reference): CAT93C66KICAT 93C66KI; Popularity: Low Fake Threat In the Open Market: 38 pct. Supply and Demand Status: Shortage Maximum Operating Temperature: 85 °C Mount: Surface Mount RoHS: Non-Compliant Min Operating Temperature: -40 °C Max Supply Voltage: 6 V Min Supply Voltage: 2.5 V Nominal Supply Current: 3 mA
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Memory - CAT93C66KI - 1006418-CAT93C66KI - Win Source Electronics
Laguna Hills, CA, United States
Memory - CAT93C66KI
1006418-CAT93C66KI
Memory - CAT93C66KI 1006418-CAT93C66KI
Manufacturer: ON Semiconductor Storage Condition: Dry storage cabinet & Humidity protection package Win Source Part Number: 1006418-CAT93C66KI Mounting: SMD (SMT) Frequency: 500 kHz Memory Size: 512 B Interface: Serial Density: 4 kb Number of Pins: 8 Categories: Memory Case / Package: SOIC Max Frequency: 500 kHz Alternative Parts (Cross-Reference): CAT93C66KICAT 93C66KI; Popularity: Low Fake Threat In the Open Market: 38 pct. Supply and Demand Status: Shortage Maximum Operating Temperature: 85 °C Mount: Surface Mount RoHS: Non-Compliant Min Operating Temperature: -40 °C Max Supply Voltage: 6 V Min Supply Voltage: 2.5 V Nominal Supply Current: 3 mA

Manufacturer: ON Semiconductor
Storage Condition: Dry storage cabinet & Humidity protection package
Win Source Part Number: 1006418-CAT93C66KI
Mounting: SMD (SMT)
Frequency: 500 kHz
Memory Size: 512 B
Interface: Serial
Density: 4 kb
Number of Pins: 8
Categories: Memory
Case / Package: SOIC
Max Frequency: 500 kHz
Alternative Parts (Cross-Reference): CAT93C66KICAT 93C66KI;
Popularity: Low
Fake Threat In the Open Market: 38 pct.
Supply and Demand Status: Shortage
Maximum Operating Temperature: 85 °C
Mount: Surface Mount
RoHS: Non-Compliant
Min Operating Temperature: -40 °C
Max Supply Voltage: 6 V
Min Supply Voltage: 2.5 V
Nominal Supply Current: 3 mA

Buy Now
Memory IC and Storage Component - 2020-CAT93C66KI - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
Memory IC and Storage Component
2020-CAT93C66KI
Memory IC and Storage Component 2020-CAT93C66KI
Product overview: CAT93C66KI from ON Semiconductor is a Memory IC and Storage Component for data storage, firmware boot, embedded logging, industrial controllers, computing modules, and replacement sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include memory IC, Flash, SRAM, DRAM, storage module, Memory IC and Storage Component, Memory IC Chips. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 2020-CAT93C66KI can be used for catalog matching and distributor lookup.

Product overview: CAT93C66KI from ON Semiconductor is a Memory IC and Storage Component for data storage, firmware boot, embedded logging, industrial controllers, computing modules, and replacement sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include memory IC, Flash, SRAM, DRAM, storage module, Memory IC and Storage Component, Memory IC Chips. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 2020-CAT93C66KI can be used for catalog matching and distributor lookup.

Supplier's Site

Technical Specifications

  Win Source Electronics ERSAELECTRONICS PTE. LTD.
Product Category Memory Chips Memory Chips
Product Number 1006418-CAT93C66KI 2020-CAT93C66KI
Product Name Memory - CAT93C66KI Memory IC and Storage Component
Operating Temperature -40 C (-40 F) -40 C (-40 F)
Density 4 kbits 4 kbits
Package Type SOIC; SOIC SOIC
Unlock Full Specs
to access all available technical data

Similar Products

Memory - AS5C4009 - Micross Components, Inc.
Micross Components, Inc.
Specs
Memory Category SRAM; SRAM Chip
Access Time 55 ns
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
Memory - 93Z667DMQB65 - Quarktwin Technology Ltd.
Texas Instruments
Specs
Memory Category PROM; PROM
Access Time 65 ns
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
2 suppliers
Memory - 28302961 A - Lingto Electronic Limited
Infineon Technologies AG
View Details
2 suppliers
Memory - 5962-8961415QXA - Lingto Electronic Limited
Rochester Electronics
Specs
Memory Category EPROM; EPROM
Access Time 45 ns
Density 1000 kbits
View Details