onsemi Memory CAT93C57YI-GT3

Description
EEPROM, 128X16, Serial, CMOS, PDSO8
Request a Quote Datasheet
Description
EEPROM, 128X16, Serial, CMOS, PDSO8
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
 - CAT93C57YI-GT3 - Rochester Electronics
Newburyport, MA, United States
EEPROM, 128X16, Serial, CMOS, PDSO8

EEPROM, 128X16, Serial, CMOS, PDSO8

Supplier's Site Datasheet
Memory - CAT93C57YI-GT3 - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
EEPROM Memory IC 2Kbit Microwire 1 MHz 250 ns 8-TSSOP

EEPROM Memory IC 2Kbit Microwire 1 MHz 250 ns 8-TSSOP

Buy Now
Futian, China
Integrated Circuits (ICs) - Memory - Memory
CAT93C57YI-GT3
Integrated Circuits (ICs) - Memory - Memory CAT93C57YI-GT3
EEPROM, 128X16, Serial, CMOS, PD

EEPROM, 128X16, Serial, CMOS, PD

Supplier's Site

Technical Specifications

  Rochester Electronics Quarktwin Technology Ltd. Shenzhen Shengyu Electronics Technology Limited
Product Category Memory Chips Memory Chips Memory Chips
Product Number CAT93C57YI-GT3 CAT93C57YI-GT3 CAT93C57YI-GT3
Product Name Memory Integrated Circuits (ICs) - Memory - Memory
Memory Category EEPROM EEPROM; EEPROM EEPROM; Non-Volatile
Logic Family CMOS
Package Type SOP; SSOP; TSSOP; TSSOP8 SSOP; TSSOP; 8-TSSOP (0.173\", 4.40mm Width)
Access Time 250 ns
Unlock Full Specs
to access all available technical data

Similar Products

SDRAM - 2420773P - RS Components, Ltd.
RS Components, Ltd.
Specs
Memory Category DRAM Chip
Access Time 20 ns
Number of Words 64000 k
View Details
Controllers - DP8422AV-20 - Quarktwin Technology Ltd.
Specs
Operating Temperature 0 to 70 C (32 to 158 F)
Package Type 84-LCC (J-Lead)
Supply Voltage 4.5V ~ 5.5V
View Details
2 suppliers
Logic - FIFOs Memory - 67C4033-15N - Lingto Electronic Limited
Specs
Data Rate 15 MHz
Operating Current 45 mA
View Details
Memory - MT4C1004J - Micross Components, Inc.
Micross Components, Inc.
Specs
Memory Category DRAM; DRAM Chip
Access Time 70 to 120 ns
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details