onsemi Memory CAT93C57XI

Description
EEPROM Memory IC 2Kb (256 x 8, 128 x 16) SPI 1MHz 8-SOIC
Request a Quote Datasheet
Description
EEPROM Memory IC 2Kb (256 x 8, 128 x 16) SPI 1MHz 8-SOIC
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Memory - CAT93C57XI-ND - DigiKey
Thief River Falls, MN, United States
EEPROM Memory IC 2Kb (256 x 8, 128 x 16) SPI 1MHz 8-SOIC

EEPROM Memory IC 2Kb (256 x 8, 128 x 16) SPI 1MHz 8-SOIC

Buy Now Datasheet
Singapore, Singapore
2Kb 5.5V SOIC Memory IC and Storage Component
774-CAT93C57XI
2Kb 5.5V SOIC Memory IC and Storage Component 774-CAT93C57XI
2Kb MICROWIRE Serial EEPROM, 250ns, SOIC, 5.5V Product overview: CAT93C57XI from onsemi is a Memory IC and Storage Component for data storage, firmware boot, embedded logging, industrial controllers, computing modules, and replacement sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 2Kb, 5.5V, SOIC. Search-friendly keywords include memory IC, Flash, SRAM, DRAM, storage module, 2Kb, 5.5V, SOIC, Memory IC and Storage Component, Memory ICs Products. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 774-CAT93C57XI can be used for catalog matching and distributor lookup.

2Kb MICROWIRE Serial EEPROM, 250ns, SOIC, 5.5V Product overview: CAT93C57XI from onsemi is a Memory IC and Storage Component for data storage, firmware boot, embedded logging, industrial controllers, computing modules, and replacement sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 2Kb, 5.5V, SOIC. Search-friendly keywords include memory IC, Flash, SRAM, DRAM, storage module, 2Kb, 5.5V, SOIC, Memory IC and Storage Component, Memory ICs Products. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 774-CAT93C57XI can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Memory - CAT93C57XI - 1159229-CAT93C57XI - Win Source Electronics
Laguna Hills, CA, United States
Memory - CAT93C57XI
1159229-CAT93C57XI
Memory - CAT93C57XI 1159229-CAT93C57XI
Manufacturer: Catalyst Semiconductor Win Source Part Number: 1159229-CAT93C57XI Manufacturer Homepage: www.catalyst-semicon ductor.com Popularity: Medium Fake Threat In the Open Market: 46 pct. Supply and Demand Status: Limited

Manufacturer: Catalyst Semiconductor
Win Source Part Number: 1159229-CAT93C57XI
Manufacturer Homepage: www.catalyst-semiconductor.com
Popularity: Medium
Fake Threat In the Open Market: 46 pct.
Supply and Demand Status: Limited

Buy Now
Memory - CAT93C57XI - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
EEPROM Memory IC 2Kbit Microwire 1 MHz 8-SOIC

EEPROM Memory IC 2Kbit Microwire 1 MHz 8-SOIC

Buy Now Datasheet
IC EEPROM 2KBIT SPI 1MHZ 8SOIC

IC EEPROM 2KBIT SPI 1MHZ 8SOIC

Supplier's Site Datasheet
Integrated Circuits (ICs) - Memory - Memory - CAT93C57XI - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Memory - Memory
CAT93C57XI
Integrated Circuits (ICs) - Memory - Memory CAT93C57XI
IC EEPROM 2KBIT MICROWIRE 8SOIC

IC EEPROM 2KBIT MICROWIRE 8SOIC

Supplier's Site

Technical Specifications

  DigiKey ERSAELECTRONICS PTE. LTD. Win Source Electronics Quarktwin Technology Ltd. Lingto Electronic Limited Shenzhen Shengyu Electronics Technology Limited
Product Category Memory Chips Memory Chips Memory Chips Memory Chips Memory Chips Memory Chips
Product Number CAT93C57XI-ND 774-CAT93C57XI 1159229-CAT93C57XI CAT93C57XI CAT93C57XI CAT93C57XI
Product Name Memory 2Kb 5.5V SOIC Memory IC and Storage Component Memory - CAT93C57XI Memory Memory Integrated Circuits (ICs) - Memory - Memory
Memory Category EEPROM EEPROM; Non-Volatile, , EEPROM EEPROM EEPROM; EEPROM EEPROM; EEPROM EEPROM; Non-Volatile
Operating Temperature -40 to 85 C (-40 to 185 F) -40 C (-40 F) -40 to 85 C (-40 to 185 F)
Package Type SOIC; "8-SOIC (0.209"", 5.30mm Width)" SOIC; SOIC SOIC; 8-SOIC (0.209\", 5.30mm Width)
Supply Voltage 1.8V ~ 5.5V 2.5V 1.8V ~ 5.5V Surface Mount
Unlock Full Specs
to access all available technical data

Similar Products

Controllers - NSBMC096VF-25 - Quarktwin Technology Ltd.
Specs
Operating Temperature 0 to 70 C (32 to 158 F)
Package Type QFP; 132-BQFP Bumpered
Supply Voltage 4.5V ~ 5.5V
View Details
2 suppliers
Memory - 16-3962-01 - Lingto Electronic Limited
Infineon Technologies AG
View Details
2 suppliers
SDRAM - 1882600 - RS Components, Ltd.
RS Components, Ltd.
Specs
Memory Category DRAM Chip
Access Time 5 ns
Bits per Word 8 bits
View Details