onsemi Memory CAT93C57SA

Description
EEPROM Memory IC 2Kbit Microwire 1 MHz 8-SOIC
Description
EEPROM Memory IC 2Kbit Microwire 1 MHz 8-SOIC
Datasheet
Datasheet Summary
Powered by GS/AI

The CAT93C57SA is a 2K-bit Microwire Serial EEPROM memory device from Quarktwin Technology Ltd. It operates at a voltage range of 1.8 to 6.0 volts and supports high-speed operation up to 1 MHz. The memory organization can be configured as either 8 bits or 16 bits, depending on the connection of the ORG pin. The device features self-timed write cycles with auto-clear, along with hardware and software write protection mechanisms. This EEPROM is designed for durability, offering 1,000,000 program/erase cycles and a data retention period of up to 100 years. It is available in multiple package types, including 8-pin DIP, SOIC, TSSOP, and TDFN, making it versatile for various applications. The device also includes power-up inadvertent write protection and is suitable for commercial, industrial, and automotive temperature ranges.

Datasheet Summary
Powered by GS/AI

The CAT93C57SA is a 2K-bit Microwire Serial EEPROM memory device from Quarktwin Technology Ltd. It operates at a voltage range of 1.8 to 6.0 volts and supports high-speed operation up to 1 MHz. The memory organization can be configured as either 8 bits or 16 bits, depending on the connection of the ORG pin. The device features self-timed write cycles with auto-clear, along with hardware and software write protection mechanisms. This EEPROM is designed for durability, offering 1,000,000 program/erase cycles and a data retention period of up to 100 years. It is available in multiple package types, including 8-pin DIP, SOIC, TSSOP, and TDFN, making it versatile for various applications. The device also includes power-up inadvertent write protection and is suitable for commercial, industrial, and automotive temperature ranges.

Suppliers

Company
Product
Description
Supplier Links
Memory - CAT93C57SA - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
EEPROM Memory IC 2Kbit Microwire 1 MHz 8-SOIC

EEPROM Memory IC 2Kbit Microwire 1 MHz 8-SOIC

Buy Now Datasheet

Technical Specifications

  Quarktwin Technology Ltd.
Product Category Memory Chips
Product Number CAT93C57SA
Product Name Memory
Memory Category EEPROM; EEPROM
Unlock Full Specs
to access all available technical data

Similar Products

SDRAM - 1882676P - RS Components, Ltd.
RS Components, Ltd.
Specs
Memory Category DRAM Chip
Access Time 5 ns
Density 4096000 kbits
View Details
Memory - AS8SLC128K32 - Micross Components, Inc.
Micross Components, Inc.
Specs
Memory Category SRAM; SRAM Chip
Access Time 10 ns
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
Memory - 9021981 - Lingto Electronic Limited
Infineon Technologies AG
View Details
2 suppliers
FIFOs Memory - 4703BDM - Quarktwin Technology Ltd.
Texas Instruments
View Details
2 suppliers