onsemi 2Kb 5V SOIC Memory IC and Storage Component CAT93C56XI

Description
2Kb Serial EEPROM, MICROWIRE, 5V, SOIC, 400ns Access Product overview: CAT93C56XI from onsemi is a Memory IC and Storage Component for data storage, firmware boot, embedded logging, industrial controllers, computing modules, and replacement sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 2Kb, 5V, SOIC. Search-friendly keywords include memory IC, Flash, SRAM, DRAM, storage module, 2Kb, 5V, SOIC, Memory IC and Storage Component, Memory ICs Products. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 774-CAT93C56XI can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
2Kb Serial EEPROM, MICROWIRE, 5V, SOIC, 400ns Access Product overview: CAT93C56XI from onsemi is a Memory IC and Storage Component for data storage, firmware boot, embedded logging, industrial controllers, computing modules, and replacement sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 2Kb, 5V, SOIC. Search-friendly keywords include memory IC, Flash, SRAM, DRAM, storage module, 2Kb, 5V, SOIC, Memory IC and Storage Component, Memory ICs Products. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 774-CAT93C56XI can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Singapore, Singapore
2Kb 5V SOIC Memory IC and Storage Component
774-CAT93C56XI
2Kb 5V SOIC Memory IC and Storage Component 774-CAT93C56XI
2Kb Serial EEPROM, MICROWIRE, 5V, SOIC, 400ns Access Product overview: CAT93C56XI from onsemi is a Memory IC and Storage Component for data storage, firmware boot, embedded logging, industrial controllers, computing modules, and replacement sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 2Kb, 5V, SOIC. Search-friendly keywords include memory IC, Flash, SRAM, DRAM, storage module, 2Kb, 5V, SOIC, Memory IC and Storage Component, Memory ICs Products. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 774-CAT93C56XI can be used for catalog matching and distributor lookup.

2Kb Serial EEPROM, MICROWIRE, 5V, SOIC, 400ns Access Product overview: CAT93C56XI from onsemi is a Memory IC and Storage Component for data storage, firmware boot, embedded logging, industrial controllers, computing modules, and replacement sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 2Kb, 5V, SOIC. Search-friendly keywords include memory IC, Flash, SRAM, DRAM, storage module, 2Kb, 5V, SOIC, Memory IC and Storage Component, Memory ICs Products. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 774-CAT93C56XI can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Memory - CAT93C56XI - 1159226-CAT93C56XI - Win Source Electronics
Laguna Hills, CA, United States
Memory - CAT93C56XI
1159226-CAT93C56XI
Memory - CAT93C56XI 1159226-CAT93C56XI
Manufacturer: Catalyst Semiconductor Win Source Part Number: 1159226-CAT93C56XI Manufacturer Homepage: www.catalyst-semicon ductor.com Popularity: Medium Fake Threat In the Open Market: 48 pct. Supply and Demand Status: Limited

Manufacturer: Catalyst Semiconductor
Win Source Part Number: 1159226-CAT93C56XI
Manufacturer Homepage: www.catalyst-semiconductor.com
Popularity: Medium
Fake Threat In the Open Market: 48 pct.
Supply and Demand Status: Limited

Buy Now
Memory - CAT93C56XI-ND - DigiKey
Thief River Falls, MN, United States
EEPROM Memory IC 2Kb (256 x 8, 128 x 16) SPI 2MHz 8-SOIC

EEPROM Memory IC 2Kb (256 x 8, 128 x 16) SPI 2MHz 8-SOIC

Buy Now Datasheet
IC EEPROM 2K SPI 2MHZ 8SOIC - 598-CAT93C56XI - Utmel Electronic Limited
Hong Kong, China
IC EEPROM 2K SPI 2MHZ 8SOIC
598-CAT93C56XI
IC EEPROM 2K SPI 2MHZ 8SOIC 598-CAT93C56XI
IC EEPROM 2K SPI 2MHZ 8SOIC

IC EEPROM 2K SPI 2MHZ 8SOIC

Supplier's Site
Integrated Circuits (ICs) - Memory - CAT93C56XI - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Memory
CAT93C56XI
Integrated Circuits (ICs) - Memory CAT93C56XI
IC EEPROM 2KBIT SPI 2MHZ 8SOIC

IC EEPROM 2KBIT SPI 2MHZ 8SOIC

Supplier's Site
Memory - CAT93C56XI - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
EEPROM Memory IC 2Kbit Microwire 2 MHz 8-SOIC

EEPROM Memory IC 2Kbit Microwire 2 MHz 8-SOIC

Buy Now Datasheet
Memory - CAT93C56XI - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
EEPROM Memory IC 2Kbit Microwire 2 MHz 8-SOIC

EEPROM Memory IC 2Kbit Microwire 2 MHz 8-SOIC

Buy Now Datasheet

Technical Specifications

  ERSAELECTRONICS PTE. LTD. Win Source Electronics DigiKey Utmel Electronic Limited Shenzhen Shengyu Electronics Technology Limited Quarktwin Technology Ltd.
Product Category Memory Chips Memory Chips Memory Chips Memory Chips Memory Chips Memory Chips
Product Number 774-CAT93C56XI 1159226-CAT93C56XI CAT93C56XI-ND 598-CAT93C56XI CAT93C56XI CAT93C56XI
Product Name 2Kb 5V SOIC Memory IC and Storage Component Memory - CAT93C56XI Memory IC EEPROM 2K SPI 2MHZ 8SOIC Integrated Circuits (ICs) - Memory Memory
Memory Category EEPROM EEPROM EEPROM EEPROM; Non-Volatile EEPROM; Non-Volatile EEPROM; EEPROM
Access Time 250 ns 400 ns
Data Retention 100 years
Operating Temperature -40 C (-40 F) -40 to 85 C (-40 to 185 F) -40 to 85 C (-40 to 185 F) -40 to 85 C (-40 to 185 F) -40 to 85 C (-40 to 185 F)
Density 2 kbits 16 kbits 2 kbits 2 kbits
Unlock Full Specs
to access all available technical data

Similar Products

Flash Memory - 1882679 - RS Components, Ltd.
RS Components, Ltd.
Specs
Memory Category Flash
Bits per Word 8 bits
Pins 8
View Details
SM28VLT32-HT 32-Mbit High-Temp Flash Memory with Serial Peripheral Interface (SPI) Bus - SM28VLT32SHKN - Texas Instruments
Specs
Memory Category Flash
Operating Temperature -55 to 210 C (-67 to 410 F)
Density 32000 kbits
View Details
3 suppliers
Memory - MYXxxSMS01GP32PB1-45/x - Micross Components, Inc.
Micross Components, Inc.
Specs
Memory Category MRAM; STT-MRAM
Access Time 45 ns
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
Memory - 93C06T/SN - Lingto Electronic Limited
Rochester Electronics
Specs
Memory Category EEPROM; EEPROM
Density 0 kbits
View Details