onsemi 2Kb 5V SOIC Memory IC and Storage Component CAT93C56XI-T2

Description
CAT93C56 - 2-KBit Microwire Serial EEPROM
Request a Quote Datasheet
Description
CAT93C56 - 2-KBit Microwire Serial EEPROM
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
 - CAT93C56XI-T2 - Rochester Electronics
Newburyport, MA, United States
CAT93C56 - 2-KBit Microwire Serial EEPROM

CAT93C56 - 2-KBit Microwire Serial EEPROM

Supplier's Site Datasheet
Singapore, Singapore
2Kb 5V SOIC Memory IC and Storage Component
774-CAT93C56XI-T2
2Kb 5V SOIC Memory IC and Storage Component 774-CAT93C56XI-T2
2Kb EEPROM IC, 250ns, MICROWIRE, SOIC, 5V Product overview: CAT93C56XI-T2 from onsemi is a Memory IC and Storage Component for data storage, firmware boot, embedded logging, industrial controllers, computing modules, and replacement sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 2Kb, 5V, SOIC. Search-friendly keywords include memory IC, Flash, SRAM, DRAM, storage module, 2Kb, 5V, SOIC, Memory IC and Storage Component, Memory ICs Products. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 774-CAT93C56XI-T2 can be used for catalog matching and distributor lookup.

2Kb EEPROM IC, 250ns, MICROWIRE, SOIC, 5V Product overview: CAT93C56XI-T2 from onsemi is a Memory IC and Storage Component for data storage, firmware boot, embedded logging, industrial controllers, computing modules, and replacement sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 2Kb, 5V, SOIC. Search-friendly keywords include memory IC, Flash, SRAM, DRAM, storage module, 2Kb, 5V, SOIC, Memory IC and Storage Component, Memory ICs Products. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 774-CAT93C56XI-T2 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Memory - CAT93C56XI-T2OSTR-ND - DigiKey
Thief River Falls, MN, United States
EEPROM Memory IC 2Kb (256 x 8, 128 x 16) SPI 2MHz 8-SOIC

EEPROM Memory IC 2Kb (256 x 8, 128 x 16) SPI 2MHz 8-SOIC

Buy Now Datasheet
Memory - EEPROM - CAT93C56XI-T2 - 766490-CAT93C56XI-T2 - Win Source Electronics
Laguna Hills, CA, United States
Memory - EEPROM - CAT93C56XI-T2
766490-CAT93C56XI-T2
Memory - EEPROM - CAT93C56XI-T2 766490-CAT93C56XI-T2
Manufacturer: ON Semiconductor Win Source Part Number: 766490-CAT93C56XI-T2 Packaging: Reel package Operating Temperature Range: -40°C ~ 85°C (TA) Package: 8-SOIC (0.209", 5.30mm Width) Mounting: SMD Technology: EEPROM Operating Supply Voltage: 1.8 V ~ 5.5 V Memory Type: Non-Volatile Memory Size: 2Kb (256 x 8, 128 x 16) Family Name: CAT93C56 Categories: Integrated Circuits (ICs) Memory Format: EEPROM Clock Frequency: 2MHz Memory Interface: SPI Manufacturer Package: 8-SOIC Alternative Parts (Cross-Reference): AT93C56W-10SI-2.5; AT93C56W-10SI; AT93C56W-10SI-2.7; Introduction Date: July 20, 1999 ECCN: EAR99 Estimated EOL Date: Obsolete Halogen Free: Compliant Popularity: Medium Fake Threat In the Open Market: 36 pct. Supply and Demand Status: Limited

Manufacturer: ON Semiconductor
Win Source Part Number: 766490-CAT93C56XI-T2
Packaging: Reel package
Operating Temperature Range: -40°C ~ 85°C (TA)
Package: 8-SOIC (0.209", 5.30mm Width)
Mounting: SMD
Technology: EEPROM
Operating Supply Voltage: 1.8 V ~ 5.5 V
Memory Type: Non-Volatile
Memory Size: 2Kb (256 x 8, 128 x 16)
Family Name: CAT93C56
Categories: Integrated Circuits (ICs)
Memory Format: EEPROM
Clock Frequency: 2MHz
Memory Interface: SPI
Manufacturer Package: 8-SOIC
Alternative Parts (Cross-Reference): AT93C56W-10SI-2.5; AT93C56W-10SI; AT93C56W-10SI-2.7;
Introduction Date: July 20, 1999
ECCN: EAR99
Estimated EOL Date: Obsolete
Halogen Free: Compliant
Popularity: Medium
Fake Threat In the Open Market: 36 pct.
Supply and Demand Status: Limited

Buy Now Datasheet
IC EEPROM 2KBIT SPI 2MHZ 8SOIC

IC EEPROM 2KBIT SPI 2MHZ 8SOIC

Supplier's Site Datasheet
Memory - CAT93C56XI-T2 - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
EEPROM Memory IC 2Kbit Microwire 2 MHz 8-SOIC

EEPROM Memory IC 2Kbit Microwire 2 MHz 8-SOIC

Buy Now Datasheet
Integrated Circuits (ICs) - Memory - Memory - CAT93C56XI-T2 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Memory - Memory
CAT93C56XI-T2
Integrated Circuits (ICs) - Memory - Memory CAT93C56XI-T2
IC EEPROM 2KBIT MICROWIRE 8SOIC

IC EEPROM 2KBIT MICROWIRE 8SOIC

Supplier's Site

Technical Specifications

  Rochester Electronics ERSAELECTRONICS PTE. LTD. DigiKey Win Source Electronics Lingto Electronic Limited Quarktwin Technology Ltd. Shenzhen Shengyu Electronics Technology Limited
Product Category Memory Chips Memory Chips Memory Chips Memory Chips Memory Chips Memory Chips Memory Chips
Product Number CAT93C56XI-T2 774-CAT93C56XI-T2 CAT93C56XI-T2OSTR-ND 766490-CAT93C56XI-T2 CAT93C56XI-T2 CAT93C56XI-T2 CAT93C56XI-T2
Product Name 2Kb 5V SOIC Memory IC and Storage Component Memory Memory - EEPROM - CAT93C56XI-T2 Memory Memory Integrated Circuits (ICs) - Memory - Memory
Memory Category EEPROM EEPROM EEPROM EEPROM; Non-Volatile EEPROM; EEPROM EEPROM; EEPROM EEPROM; Non-Volatile
Package Type SOP; SOP8 SOIC; "8-SOIC (0.209"", 5.30mm Width)" SOIC SOIC; 8-SOIC (0.209\", 5.30mm Width)
Access Time 250 ns
Data Retention 100 years
Operating Temperature -40 C (-40 F) -40 to 85 C (-40 to 185 F) -40 to 85 C (-40 to 185 F) -40 to 85 C (-40 to 185 F)
Unlock Full Specs
to access all available technical data

Similar Products

SDRAM - 1882660 - RS Components, Ltd.
RS Components, Ltd.
Specs
Memory Category DRAM Chip
Access Time 5 ns
Bits per Word 8 bits
View Details
Memory - MYX4DDR364M16JTBG - Micross Components, Inc.
Micross Components, Inc.
Specs
Memory Category DDR3
Access Time 1.07 ns
Operating Temperature -40 to 105 C (-40 to 221 F)
View Details
Memory - CAT24C03YI-G - Lingto Electronic Limited
Rochester Electronics
Specs
Memory Category EEPROM; EEPROM
Access Time 900 ns
Density 2 kbits
View Details