onsemi 2MHZ 2Kb 2 MHz SOIC Memory IC and Storage Component CAT93C56V-1.8

Description
IC EEPROM 2KBIT SPI 2MHZ 8SOIC / EEPROM Memory IC 2Kb (256 x 8, 128 x 16) SPI 2 MHz 8-SOIC Product overview: CAT93C56V-1.8 from Catalyst Semiconductor is a Memory IC and Storage Component for data storage, firmware boot, embedded logging, industrial controllers, computing modules, and replacement sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 2MHZ, 2Kb, 2 MHz, SOIC. Search-friendly keywords include memory IC, Flash, SRAM, DRAM, storage module, 2MHZ, 2Kb, 2 MHz, SOIC, Memory IC and Storage Component. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 2020-CAT93C56V-1.8 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
IC EEPROM 2KBIT SPI 2MHZ 8SOIC / EEPROM Memory IC 2Kb (256 x 8, 128 x 16) SPI 2 MHz 8-SOIC Product overview: CAT93C56V-1.8 from Catalyst Semiconductor is a Memory IC and Storage Component for data storage, firmware boot, embedded logging, industrial controllers, computing modules, and replacement sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 2MHZ, 2Kb, 2 MHz, SOIC. Search-friendly keywords include memory IC, Flash, SRAM, DRAM, storage module, 2MHZ, 2Kb, 2 MHz, SOIC, Memory IC and Storage Component. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 2020-CAT93C56V-1.8 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
2MHZ 2Kb 2 MHz SOIC Memory IC and Storage Component - 2020-CAT93C56V-1.8 - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
2MHZ 2Kb 2 MHz SOIC Memory IC and Storage Component
2020-CAT93C56V-1.8
2MHZ 2Kb 2 MHz SOIC Memory IC and Storage Component 2020-CAT93C56V-1.8
IC EEPROM 2KBIT SPI 2MHZ 8SOIC / EEPROM Memory IC 2Kb (256 x 8, 128 x 16) SPI 2 MHz 8-SOIC Product overview: CAT93C56V-1.8 from Catalyst Semiconductor is a Memory IC and Storage Component for data storage, firmware boot, embedded logging, industrial controllers, computing modules, and replacement sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 2MHZ, 2Kb, 2 MHz, SOIC. Search-friendly keywords include memory IC, Flash, SRAM, DRAM, storage module, 2MHZ, 2Kb, 2 MHz, SOIC, Memory IC and Storage Component. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 2020-CAT93C56V-1.8 can be used for catalog matching and distributor lookup.

IC EEPROM 2KBIT SPI 2MHZ 8SOIC / EEPROM Memory IC 2Kb (256 x 8, 128 x 16) SPI 2 MHz 8-SOIC Product overview: CAT93C56V-1.8 from Catalyst Semiconductor is a Memory IC and Storage Component for data storage, firmware boot, embedded logging, industrial controllers, computing modules, and replacement sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 2MHZ, 2Kb, 2 MHz, SOIC. Search-friendly keywords include memory IC, Flash, SRAM, DRAM, storage module, 2MHZ, 2Kb, 2 MHz, SOIC, Memory IC and Storage Component. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 2020-CAT93C56V-1.8 can be used for catalog matching and distributor lookup.

Supplier's Site
Integrated Circuits (ICs) - Memory - 1051267-CAT93C56V-1.8 - Win Source Electronics
Laguna Hills, CA, United States
Integrated Circuits (ICs) - Memory
1051267-CAT93C56V-1.8
Integrated Circuits (ICs) - Memory 1051267-CAT93C56V-1.8
Win Source Part Number: 1051267-CAT93C56V-1. 8 Category: Integrated Circuits (ICs)>Memory Package: Bulk Standard Package: 1 Mounting: SMD (SMT) Technology: EEPROM Memory Type: Non-Volatile Memory Size: 2Kb (256 x 8, 128 x 16) Voltage - Supply: 1.8V ~ 5.5V Package / Case: 8-SOIC (0.154", 3.90mm Width) Supplier Device Package: 8-SOIC Temperature Range - Operating: 0°C ~ 70°C (TA) Memory Format: EEPROM Clock Frequency: 2 MHz Memory Interface: SPI Alternative Parts (Cross-Reference): CAT24WC256X-1.8; CAT93C46S-1.8; CAT25C64VI-1.8; AT25256B-SHL-B; AT93C46DN-SH-T; AT25010B-SSHL-BCAT93 C56V1.8; ECCN: EAR99 Fake Threat In the Open Market: 81 pct. MSL Level: 3 (168 Hours) REACH Status: REACH Unaffected HTSUS: 8542.32.0051 Mfr: Catalyst Semiconductor Inc. Other Names: CATCATCAT93C56V-1.8, 2156-CAT93C56V-1.8 Base Product Number: 93C56

Win Source Part Number: 1051267-CAT93C56V-1.8
Category: Integrated Circuits (ICs)>Memory
Package: Bulk
Standard Package: 1
Mounting: SMD (SMT)
Technology: EEPROM
Memory Type: Non-Volatile
Memory Size: 2Kb (256 x 8, 128 x 16)
Voltage - Supply: 1.8V ~ 5.5V
Package / Case: 8-SOIC (0.154", 3.90mm Width)
Supplier Device Package: 8-SOIC
Temperature Range - Operating: 0°C ~ 70°C (TA)
Memory Format: EEPROM
Clock Frequency: 2 MHz
Memory Interface: SPI
Alternative Parts (Cross-Reference): CAT24WC256X-1.8; CAT93C46S-1.8; CAT25C64VI-1.8; AT25256B-SHL-B; AT93C46DN-SH-T; AT25010B-SSHL-BCAT93C56V1.8;
ECCN: EAR99
Fake Threat In the Open Market: 81 pct.
MSL Level: 3 (168 Hours)
REACH Status: REACH Unaffected
HTSUS: 8542.32.0051
Mfr: Catalyst Semiconductor Inc.
Other Names: CATCATCAT93C56V-1.8,2156-CAT93C56V-1.8
Base Product Number: 93C56

Buy Now Datasheet
 - CAT93C56V-1.8 - Rochester Electronics
Newburyport, MA, United States
EEPROM, 128X16, Serial, CMOS, PDSO8

EEPROM, 128X16, Serial, CMOS, PDSO8

Supplier's Site Datasheet
Memory - CAT93C56V-1.8 - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
EEPROM Memory IC 2Kbit Microwire 2 MHz 8-SOIC

EEPROM Memory IC 2Kbit Microwire 2 MHz 8-SOIC

Buy Now Datasheet

Technical Specifications

  ERSAELECTRONICS PTE. LTD. Win Source Electronics Rochester Electronics Quarktwin Technology Ltd.
Product Category Memory Chips Memory Chips Memory Chips Memory Chips
Product Number 2020-CAT93C56V-1.8 1051267-CAT93C56V-1.8 CAT93C56V-1.8 CAT93C56V-1.8
Product Name 2MHZ 2Kb 2 MHz SOIC Memory IC and Storage Component Integrated Circuits (ICs) - Memory Memory
Memory Category EEPROM; Non-Volatile EEPROM; Non-Volatile EEPROM EEPROM; EEPROM
Operating Temperature 0 to 70 C (32 to 158 F) 0 to 70 C (32 to 158 F) 0 to 70 C (32 to 158 F)
Package Type SOIC; Bulk SOIC SOIC; SOIC8 SOIC; 8-SOIC (0.154\", 3.90mm Width)
Unlock Full Specs
to access all available technical data

Similar Products

Memory - 27S185ALM/B - Quarktwin Technology Ltd.
Rochester Electronics
View Details
3 suppliers
Controllers - DP8422VX-33 - Quarktwin Technology Ltd.
Specs
Operating Temperature 0 to 70 C (32 to 158 F)
Package Type 84-LCC (J-Lead)
Supply Voltage 4.5V ~ 5.5V
View Details
Flash Memory - 1882828 - RS Components, Ltd.
RS Components, Ltd.
Specs
Memory Category Flash
Bits per Word 8 bits
Pins 8
View Details