2Kb Microwire Serial EEPROM, 250ns, 5.5V, PDIP-8 Product overview: CAT93C56LI-G from onsemi is a Memory IC and Storage Component for data storage, firmware boot, embedded logging, industrial controllers, computing modules, and replacement sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 2Kb, 5.5V. Search-friendly keywords include memory IC, Flash, SRAM, DRAM, storage module, 2Kb, 5.5V, Memory IC and Storage Component, Memory ICs Products. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 774-CAT93C56LI-G can be used for catalog matching and distributor lookup.
Manufacturer: ON Semiconductor
Win Source Part Number: 1159221-CAT93C56LI-G
Packaging: Tube
Mounting Style: Through Hole
Operating Temperature Range: -40°C ~ 85°C (TA)
Package: 8-DIP (0.300", 7.62mm)
Technology: EEPROM
Operating Supply Voltage: 1.8 V ~ 5.5 V
Memory Type: Non-Volatile
Memory Size: 2Kb (256 x 8, 128 x 16)
Family Name: CAT93C56
Categories: Integrated Circuits (ICs)
Memory Format: EEPROM
Manufacturer Homepage: www.onsemi.com
Clock Frequency: 2MHz
Memory Interface: SPI
Manufacturer Package: 8-PDIP
Alternative Parts (Cross-Reference): ST93C57-B1013TR; ST93C57-B1TR; ST93C57-B1;
Introduction Date: July 20, 1999
ECCN: EAR99
Country of Origin: Thailand
Estimated EOL Date: Obsolete
Halogen Free: Compliant
Popularity: Medium
Fake Threat In the Open Market: 56 pct.
Supply and Demand Status: Limited
EEPROM Memory IC 2Kb (256 x 8, 128 x 16) SPI 2MHz 8-PDIP
IC EEPROM 2KBIT SPI 2MHZ 8DIP
SERIAL EEPROM, 2KBIT, 2MHZ, DIP-8; Memory Interface Type:Serial Microwire; Memory Size:2Kbit; EEPROM Memory Configuration:256 x 8bit / 128 x 16bit; Clock Frequency:2MHz; Memory Case Style:DIP; No. of Pins:8Pins; MSL:-; Frequency:2MHzRoHS Compliant: Yes
EEPROM Memory IC 2Kbit Microwire 2 MHz 8-PDIP
IC EEPROM 2KBIT MICROWIRE 8DIP
| ERSAELECTRONICS PTE. LTD. | Win Source Electronics | DigiKey | Lingto Electronic Limited | Newark, An Avnet Company | Quarktwin Technology Ltd. | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|---|---|---|
| Product Category | Memory Chips | Memory Chips | Memory Chips | Memory Chips | Memory Chips | Memory Chips | Memory Chips |
| Product Number | 774-CAT93C56LI-G | 1159221-CAT93C56LI-G | CAT93C56LI-G-ND | CAT93C56LI-G | 06R1453 | CAT93C56LI-G | CAT93C56LI-G |
| Product Name | 2Kb 5.5V Memory IC and Storage Component | Memory - EEPROM - CAT93C56LI-G | Memory | Memory | Serial Eeprom, 2Kbit, 2Mhz, Dip-8; Memory Interface Type Onsemi | Memory | Integrated Circuits (ICs) - Memory - Memory |
| Memory Category | EEPROM; Non-Volatile, , EEPROM | EEPROM; Non-Volatile | EEPROM | EEPROM; EEPROM | EEPROM | EEPROM; EEPROM | EEPROM; Non-Volatile |
| Access Time | 250 ns | ||||||
| Cycle Time | 1.00E7 ns | ||||||
| Operating Temperature | -40 C (-40 F) | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) | |||
| Density | 2 kbits | 2 kbits | 2 kbits | 2 kbits | 2 kbits |