onsemi 3.3V 5V TSSOP Memory IC and Storage Component CAT93C46YI-TE13

Description
EEPROM Serial-Microwire 1K-Bit 128 x 8/64 x 16 3.3V/5V 8-Pin TSSOP T/R Product overview: CAT93C46YI-TE13 from onsemi is a Memory IC and Storage Component for data storage, firmware boot, embedded logging, industrial controllers, computing modules, and replacement sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 3.3V, 5V, TSSOP. Search-friendly keywords include memory IC, Flash, SRAM, DRAM, storage module, 3.3V, 5V, TSSOP, Memory IC and Storage Component, Memory ICs Products. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 774-CAT93C46YI-TE13 can be used for catalog matching and distributor lookup.
Request a Quote
Description
EEPROM Serial-Microwire 1K-Bit 128 x 8/64 x 16 3.3V/5V 8-Pin TSSOP T/R Product overview: CAT93C46YI-TE13 from onsemi is a Memory IC and Storage Component for data storage, firmware boot, embedded logging, industrial controllers, computing modules, and replacement sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 3.3V, 5V, TSSOP. Search-friendly keywords include memory IC, Flash, SRAM, DRAM, storage module, 3.3V, 5V, TSSOP, Memory IC and Storage Component, Memory ICs Products. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 774-CAT93C46YI-TE13 can be used for catalog matching and distributor lookup.
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The CAT93C46YI-TE13 is a 1K-bit Microwire Serial EEPROM memory device from Quarktwin Technology Ltd. It operates at a voltage range of 1.8 to 6.0 volts and supports high-speed operation up to 1 MHz. The memory organization can be configured as either 8 bits or 16 bits, depending on the ORG pin connection. The device features self-timed write cycles with auto-clear, hardware and software write protection, and power-up inadvertent write protection. This EEPROM is designed for durability, with a specified endurance of 1,000,000 program/erase cycles and a data retention period of up to 100 years. It is available in multiple package types, including 8-pin DIP, SOIC, TSSOP, and TDFN, making it versatile for various applications. The device is suitable for commercial, industrial, and automotive temperature ranges, and a "Green" package option is available. However, it is noted that the CAT93C46 is not recommended for new designs, and users should consider the CAT93HC46 instead.

Datasheet Summary
Powered by GS/AI

The CAT93C46YI-TE13 is a 1K-bit Microwire Serial EEPROM memory device from Quarktwin Technology Ltd. It operates at a voltage range of 1.8 to 6.0 volts and supports high-speed operation up to 1 MHz. The memory organization can be configured as either 8 bits or 16 bits, depending on the ORG pin connection. The device features self-timed write cycles with auto-clear, hardware and software write protection, and power-up inadvertent write protection. This EEPROM is designed for durability, with a specified endurance of 1,000,000 program/erase cycles and a data retention period of up to 100 years. It is available in multiple package types, including 8-pin DIP, SOIC, TSSOP, and TDFN, making it versatile for various applications. The device is suitable for commercial, industrial, and automotive temperature ranges, and a "Green" package option is available. However, it is noted that the CAT93C46 is not recommended for new designs, and users should consider the CAT93HC46 instead.

Suppliers

Company
Product
Description
Supplier Links
3.3V 5V TSSOP Memory IC and Storage Component - 774-CAT93C46YI-TE13 - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
3.3V 5V TSSOP Memory IC and Storage Component
774-CAT93C46YI-TE13
3.3V 5V TSSOP Memory IC and Storage Component 774-CAT93C46YI-TE13
EEPROM Serial-Microwire 1K-Bit 128 x 8/64 x 16 3.3V/5V 8-Pin TSSOP T/R Product overview: CAT93C46YI-TE13 from onsemi is a Memory IC and Storage Component for data storage, firmware boot, embedded logging, industrial controllers, computing modules, and replacement sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 3.3V, 5V, TSSOP. Search-friendly keywords include memory IC, Flash, SRAM, DRAM, storage module, 3.3V, 5V, TSSOP, Memory IC and Storage Component, Memory ICs Products. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 774-CAT93C46YI-TE13 can be used for catalog matching and distributor lookup.

EEPROM Serial-Microwire 1K-Bit 128 x 8/64 x 16 3.3V/5V 8-Pin TSSOP T/R Product overview: CAT93C46YI-TE13 from onsemi is a Memory IC and Storage Component for data storage, firmware boot, embedded logging, industrial controllers, computing modules, and replacement sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 3.3V, 5V, TSSOP. Search-friendly keywords include memory IC, Flash, SRAM, DRAM, storage module, 3.3V, 5V, TSSOP, Memory IC and Storage Component, Memory ICs Products. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 774-CAT93C46YI-TE13 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Memory - CAT93C46YI-TE13 - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
EEPROM Memory IC 1Kbit Microwire 2 MHz 250 ns 8-TSSOP

EEPROM Memory IC 1Kbit Microwire 2 MHz 250 ns 8-TSSOP

Buy Now Datasheet
Memory - CAT93C46YI-TE13 - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
EEPROM Memory IC 1Kbit Microwire 2 MHz 8-TSSOP

EEPROM Memory IC 1Kbit Microwire 2 MHz 8-TSSOP

Buy Now Datasheet
Shenzhen, China
Integrated Circuits (ICs) - Memory - Memory
CAT93C46YI-TE13
Integrated Circuits (ICs) - Memory - Memory CAT93C46YI-TE13
IC EEPROM 1KBIT MICROWIRE 8TSSOP

IC EEPROM 1KBIT MICROWIRE 8TSSOP

Supplier's Site

Technical Specifications

  ERSAELECTRONICS PTE. LTD. Quarktwin Technology Ltd. Quarktwin Technology Ltd. Acme Chip Technology Co., Limited
Product Category Memory Chips Memory Chips Memory Chips Memory Chips
Product Number 774-CAT93C46YI-TE13 CAT93C46YI-TE13 CAT93C46YI-TE13 CAT93C46YI-TE13
Product Name 3.3V 5V TSSOP Memory IC and Storage Component Memory Memory Integrated Circuits (ICs) - Memory - Memory
Memory Category EEPROM EEPROM; EEPROM EEPROM; EEPROM EEPROM; Non-Volatile
Access Time 250 ns
Operating Temperature -40 to 85 C (-40 to 185 F) -40 to 85 C (-40 to 185 F)
Density 1 kbits 1 kbits 1 kbits
Unlock Full Specs
to access all available technical data

Similar Products

Memory - MYX4DD3K256M16BG1 - Micross Components, Inc.
Micross Components, Inc.
Specs
Memory Category DDR3
Operating Temperature -55 to 125 C (-67 to 257 F)
Density 256000 kbits
View Details
 - LP3913SQX-ADJ/NOPB - Rochester Electronics
Texas Instruments
Specs
Memory Category Flash
Package Type HVQFN48
View Details
Memory - 8 909 002 174 - Lingto Electronic Limited
Infineon Technologies AG
View Details
2 suppliers
Logic - FIFOs Memory - 67C4013-10N - Lingto Electronic Limited
Specs
Data Rate 10 MHz
Operating Current 35 mA
View Details