onsemi Memory CAT93C46XI

Description
EEPROM Memory IC 1Kb (128 x 8, 64 x 16) SPI 2MHz 8-SOIC
Request a Quote Datasheet
Description
EEPROM Memory IC 1Kb (128 x 8, 64 x 16) SPI 2MHz 8-SOIC
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Memory - CAT93C46XIOS-ND - DigiKey
Thief River Falls, MN, United States
EEPROM Memory IC 1Kb (128 x 8, 64 x 16) SPI 2MHz 8-SOIC

EEPROM Memory IC 1Kb (128 x 8, 64 x 16) SPI 2MHz 8-SOIC

Buy Now Datasheet
Memory - CAT93C46XI - 1159217-CAT93C46XI - Win Source Electronics
Laguna Hills, CA, United States
Memory - CAT93C46XI
1159217-CAT93C46XI
Memory - CAT93C46XI 1159217-CAT93C46XI
Manufacturer: ON Semiconductor Win Source Part Number: 1159217-CAT93C46XI Manufacturer Homepage: www.onsemi.com Popularity: Medium Fake Threat In the Open Market: 65 pct. Supply and Demand Status: Limited

Manufacturer: ON Semiconductor
Win Source Part Number: 1159217-CAT93C46XI
Manufacturer Homepage: www.onsemi.com
Popularity: Medium
Fake Threat In the Open Market: 65 pct.
Supply and Demand Status: Limited

Buy Now
Singapore, Singapore
1Kb SOIC Memory IC and Storage Component
774-CAT93C46XI
1Kb SOIC Memory IC and Storage Component 774-CAT93C46XI
1Kb MICROWIRE Serial EEPROM, SOIC-8, 250ns Access Product overview: CAT93C46XI from onsemi is a Memory IC and Storage Component for data storage, firmware boot, embedded logging, industrial controllers, computing modules, and replacement sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 1Kb, SOIC. Search-friendly keywords include memory IC, Flash, SRAM, DRAM, storage module, 1Kb, SOIC, Memory IC and Storage Component, Memory ICs Products. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 774-CAT93C46XI can be used for catalog matching and distributor lookup.

1Kb MICROWIRE Serial EEPROM, SOIC-8, 250ns Access Product overview: CAT93C46XI from onsemi is a Memory IC and Storage Component for data storage, firmware boot, embedded logging, industrial controllers, computing modules, and replacement sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 1Kb, SOIC. Search-friendly keywords include memory IC, Flash, SRAM, DRAM, storage module, 1Kb, SOIC, Memory IC and Storage Component, Memory ICs Products. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 774-CAT93C46XI can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Memory - CAT93C46XI - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
EEPROM Memory IC 1Kbit Microwire 2 MHz 8-SOIC

EEPROM Memory IC 1Kbit Microwire 2 MHz 8-SOIC

Buy Now Datasheet
EEPROM Serial-Microwire 1K-bit 128 x 8/64 x 16 2.5V/3.3V/5V 8-Pin SOIC EIAJ - 598-CAT93C46XI - Utmel Electronic Limited
Hong Kong, China
EEPROM Serial-Microwire 1K-bit 128 x 8/64 x 16 2.5V/3.3V/5V 8-Pin SOIC EIAJ
598-CAT93C46XI
EEPROM Serial-Microwire 1K-bit 128 x 8/64 x 16 2.5V/3.3V/5V 8-Pin SOIC EIAJ 598-CAT93C46XI
EEPROM Serial-Microwire 1K-bit 128 x 8/64 x 16 2.5V/3.3V/5V 8-Pin SOIC EIAJ

EEPROM Serial-Microwire 1K-bit 128 x 8/64 x 16 2.5V/3.3V/5V 8-Pin SOIC EIAJ

Supplier's Site
Integrated Circuits (ICs) - Memory - Memory - CAT93C46XI - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Memory - Memory
CAT93C46XI
Integrated Circuits (ICs) - Memory - Memory CAT93C46XI
IC EEPROM 1KBIT MICROWIRE 8SOIC

IC EEPROM 1KBIT MICROWIRE 8SOIC

Supplier's Site
IC EEPROM 1KBIT SPI 2MHZ 8SOIC

IC EEPROM 1KBIT SPI 2MHZ 8SOIC

Supplier's Site Datasheet

Technical Specifications

  DigiKey Win Source Electronics ERSAELECTRONICS PTE. LTD. Quarktwin Technology Ltd. Utmel Electronic Limited Shenzhen Shengyu Electronics Technology Limited Lingto Electronic Limited
Product Category Memory Chips Memory Chips Memory Chips Memory Chips Memory Chips Memory Chips Memory Chips
Product Number CAT93C46XIOS-ND 1159217-CAT93C46XI 774-CAT93C46XI CAT93C46XI 598-CAT93C46XI CAT93C46XI CAT93C46XI
Product Name Memory Memory - CAT93C46XI 1Kb SOIC Memory IC and Storage Component Memory EEPROM Serial-Microwire 1K-bit 128 x 8/64 x 16 2.5V/3.3V/5V 8-Pin SOIC EIAJ Integrated Circuits (ICs) - Memory - Memory Memory
Memory Category EEPROM EEPROM EEPROM EEPROM; EEPROM EEPROM; Non-Volatile EEPROM; Non-Volatile EEPROM; EEPROM
Operating Temperature -40 to 85 C (-40 to 185 F) -40 C (-40 F) -40 to 85 C (-40 to 185 F) -40 to 85 C (-40 to 185 F)
Package Type SOIC; "8-SOIC (0.209"", 5.30mm Width)" SOIC; 8-SOIC (0.209\", 5.30mm Width) SOIC; 8-SOIC (0.209, 5.30mm Width)
Supply Voltage 1.8V ~ 5.5V -3.3V; 1.8 1.8V ~ 5.5V 5V; 5V Surface Mount
Access Time 250 ns 250 ns
Unlock Full Specs
to access all available technical data

Similar Products

Flash Memory - 1882519 - RS Components, Ltd.
RS Components, Ltd.
Specs
Memory Category Flash
Bits per Word 8 bits
Pins 8
View Details
 - LP3913SQ-AA/NOPB - Rochester Electronics
Texas Instruments
Specs
Memory Category Flash
Package Type WQFN48
View Details
Memory - AS5C4009LL - Micross Components, Inc.
Micross Components, Inc.
Specs
Memory Category SRAM; SRAM Chip
Operating Temperature -55 to 125 C (-67 to 257 F)
Density 4096 kbits
View Details
Memory - CAT24C04WI-G - Lingto Electronic Limited
Rochester Electronics
Specs
Memory Category EEPROM; EEPROM
Access Time 900 ns
Density 4 kbits
View Details